Well Pumps Water Pumps
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. We are known as the leader in plunger pumps for the pressure cleaning industry, and offer a full line of pumps for other industries across the board, including... [See More]
- Pump Type: Well Pump
- Liquid Flow: 28.8
- Media: Liquids
- Discharge Pressure: 1300.0
from Gardner Denver, Inc.
Pumps. Gardner Denver is one of the leading pump manufacturers in the world. We offer a diverse range of pumps from drilling, well servicing and stimulation pumps which are reciprocating positive displacement pumps built on crankshaft or eccentric shaft designs, through to truck mounted liquid pumps... [See More]
- Pump Type: Sanitary Pump (optional feature); Peristaltic Pump; Centrifugal Pump; Condensate Pump; Diaphragm Pump; Piston Plunger Pump; Positive Displacement Pump; Triplex Pump; Well Pump
- Industry Served: Medical, Oil & Gas, Petrochemical
from STA-RITE by Pentair
Precision-engineered, high-quality, rugged stainless steel HS+ series pumps deliver efficient, dependable, performance even in rough, aggressive water. NUMBER OF STAGES: 7 to 24 (model dependent). VOLTAGE: Available in 115v, 230v 1- or 3-phase, or 460v 3-phase. NUMBER OF WIRES: 3 wires plus ground. [See More]
- Pump Type: Submersible Pump; Well Pump; Deep Well Pump
- Liquid Flow: 5.0 to 20.0
- Media: Potable Water
- Discharge Size: 1.250 to 1.500
from Simer Pumps
3450 RPM, continuous duty square flanged motor, reliable pressure switch [See More]
- Pump Type: Centrifugal Pump; Jet Pump; Well Pump; Shallow Well Pump; Deep Well Pump (optional feature)
- Liquid Flow: 13.0
- Media: Ground Water, Liquids
- Discharge Pressure: 54.0
from Goulds Water Technology, a xylem brand
Click here for the Turbine Catalog with General Information, Terms & Conditions of Turbine Products, Performance Curves and Engineering Data. Applications. Irrigation. Municipal water supply. Booster system. Dewatering. Features and Benefits. Cast iron bronze fitted bowl assembly 5 ″ to 20... [See More]
- Pump Type: Borehole Pump; Centrifugal Pump; Turbine Pump; Well Pump
from Wilo AG
Self-priming water-supply unit. Application. Water supply. Sprinkling. Irrigation and spraying. Pumping water from wells and out of low-lying tanks. Special features/product advantages. Ideal for outdoor applications (hobby, garden). Rust-free stainless steel prevents corrosion, even with prolonged... [See More]
- Pump Type: Water Supply Pump; Well Pump; Deep Well Pump
- Liquid Flow: 22.0
- Media: Potable Water
- Discharge Pressure: 87.0
from Myers by Pentair
Jet Pumps provide reliable service for many residential homes and farms, as well as commercial and industrial applications. Durable machined heavy-duty construction pump body provides long product life. Precision-molded impellers and diffuser provide smooth, balanced performance and efficiency. High... [See More]
- Pump Type: Centrifugal Pump; Jet Pump; Well Pump; Shallow Well Pump (optional feature); Deep Well Pump (optional feature)
- Liquid Flow: 18.0 to 960.0
- Media: Potable Water
- Discharge Pressure: 30.0 to 70.0
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. We are known as the leader in plunger pumps for the pressure cleaning industry, and offer a full line of pumps for other industries across the board, including... [See More]
- Pump Type: Well Pump
- Liquid Flow: 30.0
- Media: Liquids
- Discharge Pressure: 1500.0
from STA-RITE by Pentair
Features submersible heavy duty 304 stainless steel construction that will outperform ordinary fabricated stainless steel pumps in aggressive water conditions. Perfect for municipal, multiple housing, commercial, water fountain, irrigation, mine de-watering, and farm use. Features. Heavy-Duty... [See More]
- Pump Type: Submersible Pump; Well Pump; Deep Well Pump
- Liquid Flow: 70.0 to 300.0
- Media: Potable Water
- Discharge Size: 3.000 to 4.000
from Goulds Water Technology, a xylem brand
Multi-Stage Convertible Jet Pump – 60Hz. Basic Pump Unit: Includes pump, motor, pressure switch, tubing, fittings, pressure gauge and bushing. Shallow Well Package: Includes adapter, nozzle, venturi, bolts, gasket and pipe plugs. Deep Well Jet Assembly Package: Twin Pipe includes: jet body,... [See More]
- Pump Type: Centrifugal Pump; Jet Pump; Well Pump
from Myers by Pentair
Myers submersible well pumps have a proven track record for reliability and performance, and are the preferred brand by many industry professionals. Stainless steel construction and self-lubricating impellers provide reliable performance under the most demanding conditions. Features the PENTEK ®... [See More]
- Pump Type: Well Pump; Deep Well Pump
- Liquid Flow: 5.0 to 75.0
- Media: Potable Water
- HP: 0.50 to 10.00
from STA-RITE by Pentair
The Projet HN models are constructed with quality components and provide excellent performance for wells to 25' deep. Features. Quality Construction - Close-grained cast iron body. Drain port provided for easy winterizing. Precision Molded Diffuser - Pump primes faster, handles more air, with... [See More]
- Pump Type: Jet Pump; Well Pump; Shallow Well Pump
- Discharge Size: 1.000
- Media: Potable Water
- HP: 0.75 to 1.50
from Goulds Water Technology, a xylem brand
Specifically designed for: Homes, Farms, Cottages, Booster Service. FEATURES. Convertible: May be used on shallow or deep well applications using appropriate Goulds Water Technology fittings. Serviceable: Back pullout design for service without disturbing piping. Two compartment motor for access to... [See More]
- Pump Type: Centrifugal Pump; Jet Pump; Well Pump
from Goulds Water Technology, a xylem brand
Residential. Convertible Pump/Tank Packages. JO5X, JO5K, JO5L. Applications: Home,Farm,Cottage Water Systems. Booster Service. Features and Benefits. Serviceable Pump. Powered for Continuous Operation. Corrosion Resistant. Excellent Air Handling Ability. Tank has Deep Drawn Steel Shell. Heavy Duty... [See More]
- Pump Type: Centrifugal Pump; Jet Pump; Well Pump
from Goulds Water Technology, a xylem brand
Convertible Pump/Tank Packages for home, farm and cottage water systems and booster service. Features and Benefits. Deep Drawn Steel Shells: Provide maximum material strength. Inner Shell: Prevents diaphragm from over-expanding. Heavy Duty Diaphragm: Made of finest quality butyl rubber. Separates... [See More]
- Pump Type: Centrifugal Pump; Jet Pump; Well Pump