The original and most common SC "standard" series pump with a 5 1/4" diameter air cylinder and 1 1/4" stroke. 16 ratios available with the highest ratio capable of hydraulic pressures up to 55,000 psig. Commonly used for bolt tensioning, filter presses, clamping, proof and burst testing, metal forming. The 10-5 series with it's many ratios and modification options can be utilized anywhere a source of hydraulic pressure is required. The D-5 series has all the same characteristic including a Non Lubricated feature.
SC Hydraulic Engineering Corporation | |
---|---|
Product Category | Liquid Handling Pumps |
Product Number | 10-5 - 003 |
Product Name | Air Operated Liquid Pump |
Pump Type | Booster Pump; Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Split Case Pump |
Discharge Pressure | 465.0 psi (327 m of Water) |
Liquid Flow | 8.009 GPM (30.34 L/min) |
Discharge Size | 0.500 inch (12.7 mm) |