Datatronics™ Datasheets for Chip Inductors
Chip inductors are manufactured using semiconductor material.
Chip Inductors: Learn more
Product Name | Notes |
---|---|
Features Low Profile Surface Mount Design. Inductance Range from 0.1uH to 560.0uH. Operating Temp. -25C to + 85C. Size: 3.2mm x 2.5mm x 2.0mm. | |
Features Low Profile Surface Mount Design. Inductance Range from 1.0uH to 2200.0uH. Operating Temp. -25C to + 85C. Size: 4.5mm x 3.2mm x 2.6mm. | |
Features Low Profile Surface Mount Design. Suitable for Reflow soldering. Inductance Range from 0.01uH to 100uH. Operating Temp. -40C to +130C. Size: 2.5mm x 2.0mm x 1.8mm. | |
Features Low Profile Surface Mount Design. Suitable for Reflow Soldering. Inductance Range from 0.1uH to 1.0mH. Operating Temp. -40C to +80C. Size: 4.5mm x 3.2mm x 3.2mm. | |
Features Low Profile Surface Mount Design. Suitable for Reflow Soldering. Inductance Range from 10nH to 220uH. Operating Temp. -40C to +80C. Size: 3.2mm x 2.5mm x 2.2mm. | |
Features SMD 0402 Chip Inductor, Low Profile. Suitable for High Frequency Application. Inductance Range from 1.0nH to 68nH. Operating Temp. -40C to +125C. Size: 1.19mm x 0.64mm x 0.66mm. | |
Features SMD Chip Inductor, Low Profile. Suitable for High Frequency Application. Inductance Range from 1.6nH to 270nH. Operating Temp. -40C to +130C. Size: 1.80mm x 1.12mm x 1.02mm. | |
Features SMD Chip Inductor, Low Profile. Suitable for High Frequency Application. Inductance Range from 10nH to 10uH. Operating Temp. -40C to +130C. Size: 2.92mm x 2.79mm x 2.03mm. | |
Features SMD Chip Inductor, Low Profile. Suitable for High Frequency Application. Inductance Range from 10nH to 4.7uH. Operating Temp. -40C to +130C. Size: 3.56mm x 2.92mm x 2.29mm. | |
Features SMD Chip Inductor, Low profile. Suitable for High Frequency Applications. Inductance Range from 2.2nH to 820nH. Operating Temp. -40C to +130C. Size: 2.29mm x 1.73mm x 1.52mm. |