Sauereisen Chemical-Resistant Castable No. 35SG is a hydraulically-settin
No. 35SG can eliminate costly firebrick or tile linings and is equally effective for new construction or rehabilitation projects. With No. 35SG, construction proceeds rapidly. At 70-80oF full operation can resume in 48 hours.
As a structural grade material, Sauereisen No. 35SG exhibits mixing and installation qualities similar to standard concrete.
Sauereisen, Inc. | |
---|---|
Product Category | Cement, Concrete, and Mortar |
Product Number | No. 35SG |
Product Name | Chemical-Resistant Castable |
Material Type | Ca Aluminate |
Bond & Processing | Calcium Aluminate Bond |
Technology / Cure Type | Hydraulic |
Applications | Chemical or material processing; Structural |
Features | Castable |