DC DC CONVERTER 0.591-5.5V 15W
Non-isolated (PoL) module. Wide input voltage range. Up to 3A output current. Adjustable output voltage via external resistors. Output ON/OFF inhibit and Good signal. Output voltage sense. Over temperature and over current protection. iLGA surface mounting package
Input Voltage Range = 4.5 - 14 V dc
Input Voltage Nominal = 12 V dc
Output Voltage = 0.591 - 5.5V dc
Output Current = 3A
Power Rating = 15W
Mounting Type = Surface Mount
Number of Outputs = 1
Length = 12.19mm
Width = 12.19mm
Depth = 6.2mm
Non-isolated (PoL) module. Wide input voltage range. Up to 3A output current. Adjustable output voltage via external resistors. Output ON/OFF inhibit and Good signal. Output voltage sense. Over temperature and over current protection. iLGA surface mounting package
Input Voltage Range = 4.5 - 14 V dc
Input Voltage Nominal = 12 V dc
Output Voltage = 0.591 - 5.5V dc
Output Current = 3A
Power Rating = 15W
Mounting Type = Surface Mount
Number of Outputs = 1
Length = 12.19mm
Width = 12.19mm
Depth = 6.2mm
Delivery on production packaging - Tape. This product is non-returnable.
Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1232934-OKL-T/3-W12N
Series: Okami OKL-T/3-W12
Packaging: Reel - TR
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, SCP, UVLO
Package: 12-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Power (Watts): 15W
Size: 0.48" L x 0.48" W x 0.25" H (12.2mm x 12.2mm x 6.4mm)
Number of Outputs: 1
Voltage - Output 1: 0.591 ~ 5.5 V
Efficiency: 93%
Family Name: OKL-T/3-W12N-C
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.murata-ps.com
Input Voltage MIN: 4.5V
Voltage Input MAX: 14V
Current - Output (Maximum): 3A
Alternative Parts (Cross-Reference): SRBA-03A1ALG; SRBA-03A1AL; MX3A-12SA;
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Non-Isolated PoL Module DC DC Converter 1 Output 0.591 ~ 5.5V 3A 4.5V - 14V Input
Non-Isolated PoL Module DC DC Converter 1 Output 0.591 ~ 5.5V 3A 4.5V - 14V Input
Non-Isolated PoL Module DC DC Converter 1 Output 0.591 ~ 5.5V 3A 4.5V - 14V Input
DC-DC CONVERTER, NON ISO POL, 1 O/P, 15W, 3A, FULL REEL; Power Supply Approvals:ITE; Output Power Max:15W; Output Voltage Min:591mV; Output Voltage Max:5.5V; Output Current Max:3A; DC / DC Converter Output Type:Adjustable RoHS Compliant: Yes
DC-DC CONVERTER, NON ISO POL, 1 O/P, 15W, 3A; Power Supply Approvals:ITE; Output Power Max:15W; Output Voltage Min:591mV; Output Voltage Max:5.5V; Output Current Max:3A; DC / DC Converter Output Type:Adjustable; Height:6.2mm RoHS Compliant: Yes
Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
Product Number | OKL-T/3-W12N-C | 6894703 | 1232934-OKL-T/3-W12N-C | 811-2072-2-ND | 11R6206 |
Product Name | Power Supplies - Board Mount - DC DC Converters | Power Supplies Board Mount DCDC Converters - OKL-T/3-W12N-C | DC DC Converters | Dc-Dc Converter, Non Iso Pol, 1 O/p, 15W, 3A, Full Reel; Power Supply Approvals Murata Power Solutions | |
Type | DC-DC Converter | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | |
Technology | Switching Power Supply | ||||
Form Factor | Board Mount | Board Mount | Board Mount | ||
Applications | ITE (Commercial) | ||||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |