Single and dual output models, fixed input, unregulated, SMD package
Mega Electronics, Inc. | |
---|---|
Product Category | Power Supplies |
Product Number | M2WA-B_LT Series |
Product Name | DC/DC Converter |
Type | DC-DC Converter |
Applications | Instrumentation, General Purpose |
Operating Temperature | -40 to 85 C (-40 to 185 F) |
Regulatory Compliance | RoHS |
DC Output Voltage | -15.0 to 15.0 volts |