Low Cost, high reliability, external voltage and potentiometer programmable
Matsusada Precision, Inc. | |
---|---|
Product Category | Power Supplies |
Product Number | RA5 -6* |
Product Name | RA Series |
Type | DC Power Supply; DC-DC Converter; High Voltage |
Applications | Instrumentation, Testing Equipment |
Computer Supply Style | 0 |
DC Output Voltage | 0.0 to 6000.0 volts |