Polarity change and output voltage control with remote signal
Matsusada Precision, Inc. | |
---|---|
Product Category | Power Supplies |
Product Number | MEC-10R1 |
Product Name | MEC Series |
Type | DC Power Supply; DC-DC Converter; High Voltage |
Applications | Semiconductor/Thin Film, Electrostatic Chuck |
Operating Temperature | 0 to 50 C (32 to 122 F) |
Computer Supply Style | 0 |
DC Output Voltage | -10000.0 to 10000.0 volts |