Rugged yet highly efficient, the HW series isolated power modules operate over a wide input voltage range of 18 to 36Vdc and provide one precisely regulated output. With efficiency ratings of 88% at 5.0V/4A and 86% at 3.3V/5A, this open-frame module is ideal for wireless networks or latest generation ICs. Added features include remote On/Off, output voltage adjust, overvoltage, overcurrent and overtemperature protections and a convenient choice of surface mount or through-hole versions. Plus, built-in filtering for both input and output minimizes the need for external filtering.
Lineage Power | |
---|---|
Product Category | Power Supplies |
Product Number | HW005A0F-SR39 |
Product Name | DC-DC Power Module |
Type | DC-DC Converter |
Form Factor | Circuit Board Assembly; Open Frame |
Applications | High Current, Telecommunications, Wireless |
Operating Temperature | -40 to 100 C (-40 to 212 F) |
Regulatory Compliance | RoHS |