The FMTR Series DC/DC converters offer up to 30 watts of output power from single or dual output configurations with up to 83% efficiency. The converters are offered with standard screening or “ES” screening.
Application: High Reliability & Military
EMI input filter, up to 50 dB attenuation
Able to filter additional converters
Operating temperature -55°C to +125°C
Input voltage range 17 to 40 VDC
Transient protection 50V for 50 ms
Fully isolated, magnetic feedback
Fixed high frequency switching
Trim and remote sense on singles
Inhibit and synchronization functions
Indefinite short circuit protection
High power density, up to 83% efficiency
Case size: 3.005 × 1.505 × 0.400 inches (76.33 × 38.23 × 10.16 mm)
The FMTR Series DC/DC converters offer up to 30 watts of output power from single or dual output configurations with up to 83% efficiency. The converters are offered with standard screening or “ES” screening.
- Application: High Reliability & Military
EMI input filter, up to 50 dB attenuation
Able to filter additional converters
- Operating temperature -55°C to +125°C
- Input voltage range 17 to 40 VDC
- Transient protection 50V for 50 ms
- Fully isolated, magnetic feedback
- Fixed high frequency switching
- Trim and remote sense on singles
- Inhibit and synchronization functions
- Indefinite short circuit protection
- High power density, up to 83% efficiency
- Case size: 3.005 × 1.505 × 0.400 inches (76.33 × 38.23 × 10.16 mm)