A surface mountable package with outputs of 5, 12, 15, ±5, ±12 and ±15 VDC meet a variety of system needs. The converters are offered with standard screening, “ES” screening, or fully compliant to “883” MIL-PRF-38534 Class H screening. Standard microcircuit drawings (SMD) are available.
Application: High Reliability & Military
Surface mount package, 1.23 in2 (7.9 cm2)
Crane Aerospace & Electronics | |
---|---|
Product Category | Power Supplies |
Product Number | MGA2812D |
Product Name | MGA Series – 5 Watts DC/DC Converter High Reliability |
Type | DC-DC Converter |
Applications | Military, High Reliability |
Operating Temperature | -55 to 125 C (-67 to 257 F) |
DC Output Voltage | -12.0 to 12.0 volts |