Universal 90-264vac input, interchangeable ac input plugs
Astrodyne Corporation | |
---|---|
Product Category | Power Supplies |
Product Number | ASA30-0305 |
Product Name | Medical Power Supply |
Type | AC / DC Adapter |
Form Factor | Wall Mount |
Applications | Instrumentation |
Operating Temperature | 0 to 40 C (32 to 104 F) |
Regulatory Compliance | RoHS |