The J10 Series of DC/DC converters offer a 6500Vdc isolated high voltage output directly proportional to input voltage. They are available in alternate industry standard pinouts. All models will tolerate a short circuit indefinitely. They also include a LC Network input filter to minimize reflected ripple current.
Features
Temp. (Stability): 0.05%/Deg C
Temp. (Operating Case): -20 to +85 Deg C
Temp. (Storage): -55 to +100 Deg C
EMI/RFI: Shield Available
Derating: None
Cooling: Free-Air Convection
* All models designed to meet UL 60950
American Power Design, Inc. | |
---|---|
Product Category | Power Supplies |
Product Number | J10-50 |
Product Name | 10 Watt High Voltage DC/DC Converter J10 Series |
Type | DC-DC Converter; High Voltage |
Operating Temperature | -20 to 85 C (-4 to 185 F) |
DC Output Voltage | 0.0 to 500.0 volts |
DC Output Current | 0.0200 amps |
DC Output Power | 10 watts |