Isolated Module DC DC Converter 1 Output 12V 150mA 4.5V - 9V Input
DC DC CONVERTER 12V
SUS3 Series, 3 g (Max.) Weight, DC⁄DC Converter
DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
---|---|---|---|
Product Category | Power Supplies | Power Supplies | Power Supplies |
Product Number | 1776-1708-ND | SUS30512C | 70160776 |
Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Converter; 3 W (Max.); 4.5 to 9 V; 12 V; 0.25 A; 48 mV (Max.); 100 mV (Max.) |
Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
Form Factor | Board Mount | Board Mount | Open Frame |
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to ? C (-40 to ? F) | -40 to 85 C (-40 to 185 F) |
DC Output Current | 0.1500 amps | ||
DC Input Voltage | 4.5 to 9.0 volts | 4.5 to 9.0 volts |