Mean Well USA, Inc. DC DC Converters SD-50C-24

Description
Enclosed DC DC Converter 1 Output 24V 2.1A 72V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
DC DC Converters
1866-1077-ND
DC DC Converters 1866-1077-ND
Enclosed DC DC Converter 1 Output 24V 2.1A 72V Input

Enclosed DC DC Converter 1 Output 24V 2.1A 72V Input

Supplier's Site Datasheet
Dc-Dc Converter, 24V, 2.1A; Power Supply Approvals Mean Well - 44AC7504 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 2.1A; Power Supply Approvals Mean Well
44AC7504
Dc-Dc Converter, 24V, 2.1A; Power Supply Approvals Mean Well 44AC7504
DC-DC CONVERTER, 24V, 2.1A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:50.4W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:2.1A; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 2.1A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:50.4W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:2.1A; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

Supplier's Site
POWER SUPPLY, DC-DC CONVERTER, ENCLOSED, 50.4W, 24V, 2.1A INPUT 36-72VDC - 70069849 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, DC-DC CONVERTER, ENCLOSED, 50.4W, 24V, 2.1A INPUT 36-72VDC
70069849
POWER SUPPLY, DC-DC CONVERTER, ENCLOSED, 50.4W, 24V, 2.1A INPUT 36-72VDC 70069849
Features: 2:1 Wide Input Range 1500 VAC I/O Isolation Short Circuit Protection Overload Protection Over Voltage Protection Built-In EMI Filter Low Ripple Noise Fixed Switching Frequency at 83 kHz 100% Full Load Burn-In Test 2-Year Warranty Additional Features: Rated Output Power: 50.4 W Output Voltage: 24 V Output Current: 2.1 A Input Voltage Range: 36~72 VDC Efficiency: 83% Overload: 105-150% Rated Output Power Overload Protection Type: Hiccup Mode, Recovers Automatically After Fault Condition Is Removed Over Voltage: 115-165% Rated Output Voltage Over Voltage Protection Type: Shut Down O/P Voltage, Re-Power on to Recover Mean Time Before Failure: 368.5K Hrs. Min.

Features:

  • 2:1 Wide Input Range
  • 1500 VAC I/O Isolation
  • Short Circuit Protection
  • Overload Protection
  • Over Voltage Protection
  • Built-In EMI Filter
  • Low Ripple Noise
  • Fixed Switching Frequency at 83 kHz
  • 100% Full Load Burn-In Test
  • 2-Year Warranty
    Additional Features:
  • Rated Output Power: 50.4 W
  • Output Voltage: 24 V
  • Output Current: 2.1 A
  • Input Voltage Range: 36~72 VDC
  • Efficiency: 83%
  • Overload: 105-150% Rated Output Power
  • Overload Protection Type: Hiccup Mode, Recovers Automatically After Fault Condition Is Removed
  • Over Voltage: 115-165% Rated Output Voltage
  • Over Voltage Protection Type: Shut Down O/P Voltage, Re-Power on to Recover
  • Mean Time Before Failure: 368.5K Hrs. Min.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1866-1077-ND 44AC7504 70069849
Product Name DC DC Converters Dc-Dc Converter, 24V, 2.1A; Power Supply Approvals Mean Well POWER SUPPLY, DC-DC CONVERTER, ENCLOSED, 50.4W, 24V, 2.1A INPUT 36-72VDC
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Current 2.1 amps 2.1 amps
DC Input Voltage 36.0 to 72.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Interface Module - PSIM - Ametek Solartron Metrology
Ametek Solartron Metrology
Specs
Applications Instrumentation
DC Output Voltage 5.0 to 24.0 volts
DC Output Current 1.8 amps
View Details
24-12V Power Converters - 00561000 - Littelfuse, Inc.
Specs
Type DC-DC Converter
DC Output Voltage 24.0 volts
DC Input Voltage 12.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details