StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop guarantee.
StreamPix Stations are available as desktop or compact desk systems, rack mount units or portable lunch box types.
Single or multiple camera recording and playback can be handled with these workstations. Among the supported cameras:
NorPix, Inc. | |
---|---|
Product Category | Video Cameras |
Product Name | StreamPix Station 625/1250 |
Camera Function | Video |
Monochrome / Color | Monochrome; Color |
Imaging Technology | CCD Camera; CMOS Camera; Digital Camera; Smart Camera |
Specialty Camera Type | High Speed Camera; Low Light Camera; Line Scan Camera |
Application / Industry | Broadcast; Industrial; Scientific / Research; Security / Law Enforcement |