Fiberscope.net by MEDIT Datasheets for Video Cameras

Video cameras record live-action scenes that are available for viewing via a stored or transmitted video feed. This allows the user to create a permanent and detailed chronicle of events. Video cameras record dozens of pictures (or frames) a second that when viewed in succession, clearly distinguish the translation of an object or person over time.
Video Cameras: Learn more

Product Name Notes
CYCLOPS-E Pole Camera with zoom feature is an affordable version of our CYCLOPS system but still featuring all the outstanding characteristics of this rugged and reliable camera ideal for a...
CYCLOPS Manhole Camera is an extremely reliable and affordable inspection device used to inspect tanks, manholes, tunnels, pipelines, etc. from street level. This lightweight unit with a telescopic rod allows...
Industrial Pole mounted Inspection Camera specially designed for technical search, tactical surveillance and other inspections from outside of a confined space or hard to reach/hazardous location. These systems are made...
Introducing Medit’s Auto-Cam: Under vehicle inspection cam. The Auto-Cam is great for a wide range of inspections which require the ability to see under a vehicle or trailer. Inspections such...
Medit Inc.'s high resolution, 1/4" Color CCD video borescope camera for all kinds of endoscopes, borescopes, fiberscopes. Optical focusing coupler included. Key features: 1/4" Color CCD Video camera chip Stainless...
The COBRA Inspection camera is a battery operated lightweight with a telescoping shaft system that permits viewing in difficult to access areas either above or below ground. With these abilities...
The ImagePRO USB 3.0 borescope video camera is an exceptionally compact device with a new 1/25” interline color Sony CMOS sensor capable of capturing high quality QSXGA resolution images. This...
The ImagePRO USB camera is an impressively professional high resolution video device – a perfect match for any Endoscope, Borescope, or Fiberscope. This camera was specially designed to meet the...
The Medit HDTV camera is new addition to the ImagePRO camera line. This extremely portable device is ideal for applications which require a live image directly on a TV monitor.
The new telescopic Pole-mounted Utility Inspection Camera INSPEKTOR features a 1.6” (41mm) diameter camera head specially designed to perform inspections in total darkness. This telescopic pole camera is waterproof to...
This Industrial Zoom Inspection Camera is a top of the line device specially designed for tactical and mechanical inspections. These units feature a specially manufactured 2.5” diameter color camera head...
What is the Ex-View HAD Sony CCD Sensor that we use in our professional cameras? EXview HAD CCD is a trademark of Sony Corporation. EXview HAD CCD is a CCD...