Optional: Recirculation pump & filter, adjustable leveling legs
Ultrasonic Power Corporation | |
---|---|
Product Category | Industrial Parts Washers and Cleaning Systems |
Product Number | 51-15-286 |
Product Name | 39 Gallon Ultrasonic Cleaning System |
Machine Type | Ultrasonic Cleaner; (CompleteSystem) |
Frequency | 40 kHz |
Tank Capacity | 39 gallons (148 liters) |
Pump / Transducer | 2.01 HP |