RS Components, Ltd. Datasheets for Video Cables

Video cables are used for the transmission of video signals, including monochrome, composite and component color video signals. 
Video Cables: Learn more

Page: 1 2
Product Name Notes
0.5MTR HD15 M HD15 M SVGA - Computer Cable Assemblies - Digital Video & Monitor Cable Assemblies
1 Gang AV Faceplate Kit 15m - Audio Video Cable - A/V Mixed Cable Assemblies
1.5, 1.8 and 3 meter versions Connector A = PS/2 x 2, VGA Connector B = DB25 Length = 1.8m Connector A1 Gender = Male
10MTR HD15 M HD15 M SVGA - Computer Cable Assemblies - Digital Video & Monitor Cable Assemblies
15MTR HD15 M HD15 M SVGA - Computer Cable Assemblies - Digital Video & Monitor Cable Assemblies
1MTR HD15 M HD15 M SVGA - Computer Cable Assemblies - Digital Video & Monitor Cable Assemblies
2 Gang AV Faceplate Kit 15m - Audio Video Cable - A/V Mixed Cable Assemblies
2 Gang Wallbox Kit 15m - Audio Video Cable - A/V Mixed Cable Assemblies
2 m cable assemblies with PVC moulded connections and full aluminium foil screening for VGA monitors. Connector A = Male VGA Connector B = Female VGA Connector A Type =...
2 m cable assemblies with PVC moulded connections and full aluminium foil screening for VGA monitors. Connector A = Male VGA Connector B = Flyleads Connector A Type = VGA...
2 x MD6 miniDIN (green and purple) female to male. 1 x HDDB15 female to male Connector A = Female MD6 Mini-DIN x 2, Female VGA Connector B = Male...
20MTR HD15 M HD15 M SVGA - Computer Cable Assemblies - Digital Video & Monitor Cable Assemblies
25m length between computer and monitor. Integrated active repeater within the connectors. Hardware solution. No software required. External power supply not required. HDMI Type A M connectors. Black colour. Screened...
25MTR HD15 M HD15 M SVGA - Computer Cable Assemblies - Digital Video & Monitor Cable Assemblies
2MTR HD15 M HD15 M SVGA - Computer Cable Assemblies - Digital Video & Monitor Cable Assemblies
3MTR HD15 M HD15 M SVGA - Computer Cable Assemblies - Digital Video & Monitor Cable Assemblies
4 pole mini-DIN (s-video) male to 2 pieces of 75Ω mini coax each with a female BNC connector. The signal from the 4 pole connector is split into the two...
40MTR HD15 M HD15 M SVGA - Computer Cable Assemblies - Digital Video & Monitor Cable Assemblies
50MTR HD15 M HD15 M SVGA - Computer Cable Assemblies - Digital Video & Monitor Cable Assemblies
5MTR HD15 M HD15 M SVGA - Computer Cable Assemblies - Digital Video & Monitor Cable Assemblies
A 4K2K extension cable with an integrated repeater within the connectors. Connector A = HDMI 19 Pin Male Connector B = HDMI 19 Pin Male Connector A Type = HDMI...
A Cisco Systems compatible cable. Features and Benefits. · P1,P2: SFP+ Module. · Zinc die casting, nickel plating hood. · PC Resin latch. · 4 layered P.C.B. · Nylon pull...
A compact, user friendly design to meet consumer equipment needs Features and Benefits. ·5 GB/s bandwidth supports uncompressed audio/video in an adapter. ·HDMI-DVI backward compatible . ·Signal Layout is low...
A composite cable made up of an RG59 coaxial cable and 1 twisted pair of conductors. Features and Benefits. · UL1685 Ul Loading. · Unshielded Applications. · CCTV plus audio.
A convenient cable adapter that allows you to connect your USB Type-C device to an HDMI display, a standard USB device and a USB Type C charging cable at the...
A digital display interface whose primary use is between a computer and display monitor or a computer and home tv/cinema system. DisplayPort defines a new digital/audio/video interconnection Connector A =...
A digital display interface whose primary use is between a computer and display monitor or a computer and home tv/cinema system Connector A = Male DisplayPort Connector B = Male...
A digital display interface whose primary use is between a computer and display monitor or a computer and home tv/cinema system Connector A = Male DP (Display Port) 20 Connector...
A digital display interface whose primary use is between a computer and display monitor or a computer and home tv/cinema system Connector A = Male DP (Display Port) Connector B...
A digital display interface whose primary use is between a computer and display monitor or a computer and home tv/cinema system Connector A = Mini Display Port Mini Display Port...
A digital display interface whose primary use is between a computer and display monitor or a computer and home tv/cinema system Connector A Gender = Male Connector B Gender =...
A DisplayPort to DVI M/F cable adapter with excellent high-definition image transmission. This adapter is used to connect a DVI cable to a DisplayPort connector. For example, a PC or...
A DisplayPort to DVI-D Dual Link cable. Connector A Gender = Male Connector B Gender = Male Length = 1m Sheath Colour = Black Standards Met = UL 20276 Cable...
A DisplayPort to HDMI cable adapter that can be used to connect devices for example, a PC or graphics card with HDMI indicators such as monitors. With DisplayPort version 1.2...
A DVI-D Dual Link interface cable designed to provide high quality digital display on devices such as flat panel LCD computer displays and digital projectors. Connector A = Male DVI-D...
A flat HDMI A male to flat HDMI A male cable, high speed with Ethernet and audio return channel. Connector A = Male Flat HDMI A Connector B = Male...
A HDMI over ethernet cable with gold-plated connectors, designed to support 3D and 4K x 2K. Connector A = Male HDMI Connector B = Male HDMI Connector A Type =...
A HDMI to Micro D cable allowing connection of mobile phones, smart phones, PDAs, digital cameras. Connector A = Male HDMI Connector B = Male Micro D Connector A Type...
A HDMI with ethernet cable to support 3D and 4K x 2K. Connector A = Male HDMI Connector B = Male HDMI Connector A Type = HDMI Connector B Type...
A high speed HDMI cable with Ethernet, male to male connectors and a low smoke, zero halogen sheath. Connector A = HDMI 19 Pin Male Connector B = HDMI 19...
A high speed HDMI cable with Ethernet, male to male connectors and a low smoke, zero halogen sheath. Connector A = Male HDMI Connector B = Male HDMI Connector A...
A high speed HDMi to HDMI C (mini) cable with ethernet for the connection of personal devices. Connector A = HDMI 19 Pin Male Connector B = HDMI 19 Pin...
A high speed HDMI with ethernet cable with type A and micro type D male connectors. Connector A = HDMI 19 Pin Male Connector B = HDMI 19 Pin Male...
A high speed male HDMI to male HDMI cable with gold contacts for excellent transmission. Connector A = Male HDMI Connector B = Male HDMI Connector A Type = HDMI...
A male DisplayPort (DP) to female HDMI active adapter for video format conversion. · Supports DisplayPort spread spectrum clocking. · HDCP support. · Supports both full and no link training...
A male DVI to male DVI cable for transmission of digital signals. Connector A = DVI-D 24+1 Male Connector B = DVI-D 24+1 Male Connector A Type = DVI-D 24+1...
A male DVI to male DVI cable for transmission of digital signals. Connector A Gender = Male Connector B Gender = Male Length = 15m Sheath Colour = Black Standards...
A male to male HDMI cable with Ethernet and improved shielding for better performance. Connector A = HDMI 19 Pin Male Connector B = HDMI 19 Pin Male Connector A...
A mini DisplayPort to DVI cable compliant with DisplayPort interoperability specification V1.1a. Compliant with DVI 1.1 specification up to 1.65 Gbps. ESD protect: Human Body Mode at 8 kV, Machine...
A Mini-DisplayPort to DVI-D M/F cable adapter with excellent high-definition image transmission. This adapter is used to connect a DVI cable to a Mini-DisplayPort connector. For example a PC or...
A Mini-DisplayPort to VGA M/F cable adapter with excellent high-definition image transmission. This adapter is used to connect a graphics card with a Mini DisplayPort connector to a VGA monitor.
A passive HDMI to DVI-D cable. Connector A = Male HDMI Connector B = Male DVI-D Connector A Type = HDMI Connector B Type = DVI-D Connector A Gender =...
A portable cable adapter that allows you to connect a USB 3.1 Type C device to a DisplayPort. This adapter allows you to mirror your display to your DisplayPort enabled...
A portable cable adapter that allows you to connect a USB 3.1 Type C device to a DVI display. This adapter allows you to mirror your display to any DVI...
A portable cable adapter that allows you to connect a USB 3.1 Type C device to a Mini-DisplayPort. This adapter allows you to mirror your display to your Mini-DisplayPort enabled...
A portable cable adapter that allows you to connect a USB 3.1 Type C device to a VGA display. This adapter allows you to mirror your display to any VGA...
A portable cable adapter that allows you to connect a USB 3.1 Type C device to an HDMI display. This adapter allows you to mirror your display to your HD...
A Premium gold-plated high-speed HDMI cable with Ethernet and is 4K/Ultra HD compatible. This cable meets the highest levels of performance and has been tested and certified Premium by the...
A range of cable assemblies for use with AV faceplate and wall box kits. Connector A = Male VGA Connector B = Ferrule Free End Connector A Type = VGA...
A range of HDMI to DVI-D cable assemblies in a variety of lengths. Connector A = Male DVI Connector B = Male HDMI Connector A Type = DVI Connector B...
A range of HDMI to HDMI and HDMI to DVI/D cable assemblies that support high definition video, enhanced video, plus multi channel digital audio on a single cable. Connector A...
A range of high speed ethernet HDMI cable assemblies in a variety of lengths. 10m version has an equalizer in the lead. Connector A = Male HDMI Connector B =...
A selection of cable assembly allowing interface to analogue monitor/graphics cards and digital displays. Connector A = Female DVI-I Connector B = Male DVI-I Connector A Type = DVI-I Connector...
A selection of cable assembly allowing interface to analogue monitor/graphics cards and digital displays. Connector A = Male DVI-A Connector B = Female VGA Connector A Type = DVI-A Connector...
A selection of cable assembly allowing interface to analogue monitor/graphics cards and digital displays. Connector A = Male DVI-A Connector B = Male VGA Connector A Type = DVI-A Connector...
A selection of cable assembly allowing interface to analogue monitor/graphics cards and digital displays. Connector A = Male DVI-D Connector B = Male DVI-D Connector A Type = DVI-D Connector...
A selection of cable assembly allowing interface to analogue monitor/graphics cards and digital displays. Connector A = Male DVI-I Connector B = Male DVI-I Connector A Type = DVI-I Connector...
A Super VGA cable for extending signal over distance, triple shielded with copper braid, foil and drain wire. Connector A = Male SVGA HD15 Connector B = Female SVGA HD15...
A USB 3.1 Type C to HDMI cable adapter that is ideal for use with a MacBook. This adapter allows you to connect your MacBook with a USB-C port to...
Adaptors for stereo, Audio/ Video recording applications Connector A = Male SCART Connector B = Male Phono x 4 Length = 1.5m Cable Type = Audio Video Mixed Cable Assembly...
Adaptors for stereo, Audio/ Video recording applications Connector A = Male SCART Connector B = Male RCA x 6 Length = 1.5m Cable Type = Audio Video Mixed Cable Assembly...
Allows connection between a graphic card with Mini DisplayPort connector and a DVI monitor by using a DVI M-M cable. Mini DisplayPort Male and DVI Female connectors Connector A =...
Allows connection between a graphic card with Mini DisplayPort connector and a HDMI monitor by using a HDMI M-M cable. Mini DisplayPort Male, HMDI Female connectors Connector A = Mini...
Allows connection between a graphic card with Mini DisplayPort connector to a VGA monitor by using a VGA M-M cable. Mini DisplayPort Male and VGA Female connectors Connector A =...
Allows connection of mobile phones, smart phones, PDAs, digital cameras. HDMI Ethernet Channel. Audio Return Channel. Defines input/output protocols for major 3D video formats. Enables video resolutions far beyond 1080p,...
Black HDMI Ethernet channel cables. Adds high-speed networking to an HDMI link. Allows users to take full advantage of their IP-enabled devices without a separate ethernet cable. Audio return channel...
Cable assemblies connecting SCART to 2 BNC connectors and a 5 way DIN connector Connector A = Male SCART Connector B = Male BNC x 2, Male DIN Length =...
Cables for monitor connection to a graphics card, VGA splitter or amplifier. Covers long distances (dependant on card and resolution) with high resolution. Double shielded cable - 3 coax lines...
Cinch Connectivity range of D-Sub cable assemblies, available in a wide range of configurations to suit a variety of applications. Connector A = Male DB9 Connector B = Female DB9...
Combination cables to combine Keyboard, video and mouse into a single manageable cable. Colour coded for quick installation Connector A = Male, PS/2 x 2, VGA Connector B = Male,...
Combination cables to combine Keyboard, video and mouse into a single manageable cable. Colour coded for quick installation Connector A = PS/2 x 2, VGA Connector B = PS/2 x...
Combined cable for video and electrical supply. Coaxial cable RG59 with 75 ohm impedance. The two integrated power cables (2 x 0.75 mm²) supply electrical current to the connected devices...
Compact, user friendly design meets consumer equipment needs. 5 GB/s bandwidth supports uncompressed audio/video in a single cable. HDMI-DVI cables DVI backward compatible. Signal layout low impedance mismatch. Fully shielded-ESD...
Compliant with DisplayPort Interoperability specification V1.1a. Cable length 100mm. Support full DisplayPort link training. Compliant with DVI 1.1 specification up to 1.65 Gbps. ESD protect: Human Body Mode at 8Kv,...
Compliant with DisplayPort Interoperability specification V1.1a. Cable length 100mm. Support full DisplayPort link training. Compliant with HDMI 1.3a specification up to 2.25 Gbps. ESD protect: Human Body Mode at 8Kv,...
Compliant with DisplayPort Interoperability specification V1.1a. Support full DisplayPort link training. Compliant with HDMI 1.3a specification up to 2.25 Gbps. ESD protect: Human Body Mode at 8 kV, Machine Mode...
Connect Sun, Mac, laptop or PC (USB) computers to your KVM switch using these neat, intelligent interface cables.,The USB and Sun interface cables deliver high functionality multi platform KVM switching...
Connecting graphic cards with displayport female to monitors using DVI cable. Connector A = Display Port Male Connector B = Female DVI Length = 150mm Sheath Colour = White Connector...
Connects IBM AT to the modem. Plug housing protected and coated with a special plastic for optimum strain relief to prevent cable damage. Cable with a 9-pin D-sub socket and...
Defining a new digital audio / video interconnection this DisplayPort can be used between computers and display monitors. Home theatres can also be connected to a computer using DisplayPorts. Connector...
Designed for use in the presentation and broadcast industries. Ideal for multiple rig and re-rig situations due to the attention paid to their construction, overall diamter and weight. Ideal for...
Display Port 1.1a compliant receiver offering 1.62 and 2.7Gbps over 4 lanes. Support full DisplayPort link training. Video resolution up 1920 X 1200 X 60Hz. ESD protect: Human Body Mode...
DisplayPort 1.1a compliant receiver offering 1.62 and 2.7Gbps over 4 lanes. Cable length 100mm. Support full DisplayPort link training. Video resolution up 1920 X 1200 X 60Hz. ESD protect: Human...
DisplayPort 1.1a compliant receiver offering 1.62 and 2.7Gbps over 4 lanes. Support full DisplayPort link training. Video resolution up 1920 X 1200 X 60Hz. ESD protect: Human Body Mode at...
Displayport male to male cable with overall braid. PE Inner mould, copper shell with gold plated. White moulding / PVC. Bare copper conductor, CCA braiding. 3 shielding with standard wire...
DVI is the standard for the transmission between Graphic card and digital monitors (TFT). Quality is not lost during digital / Analog conversion Connector A = Male DVI-D 24+1 Connector...
DVI standard for the digital transmission between graphic card and digital monitor. No loss of quality during digital/analogue conversion Connector A = Male DVI-D 24+1 Connector B = Male DVI-D...
DVI-D (18+1) to HDMI connectors. Allows connection (fotr example) between a a TFT monitor with DVI connector to a TV tuner card with HDMI connector. Black Connector A = Male...
DVI-D dual link with (24-1) pin assignment. Ideal for monitors with bigger screen sizes. ROLINE Gold Cable with gold plated contacts and metal connector housing. Nylon reinforced cable outer material.
DVI-D to DVI-D cable assembly designed to carry digital signals. Connector A = Male DVI-D 24+1 Connector B = Male DVI-D 24+1 Connector A Gender = Male Connector B Gender...
DVI-D to DVI-D cable assembly designed to carry digital signals. Connector A = Male DVI Connector B = Male DVI Connector A Type = DVI-D Connector B Type = DVI-D...
DVI-D to DVI-D cable assembly designed to carry digital signals. Connector A = Male DVI Connector B = Male DVI Connector A Type = DVI Connector B Type = DVI...
Enables connection from your PTZ dome cameras or autofocus zoom cameras to the other components in your video surveillance system. Only one cable is needed both for the transmission of...
For connecting modern electronic devices such as camcorders to large screen TVs via HDMI. PE inner mould, gold plated copper shell. Black and orange 2 colour PVC moulding. Cable, Bare...
For connecting monitors to a graphics card or a VGA hub. Through-connected cables, 1:1 (pin 9 empty). With extra screening cable Connector A = Female HD15 Connector B = Male...
For connecting monitors to a graphics card or a VGA hub. Through-connected cables, 1:1 (pin 9 empty). With extra screening cable Connector A = Male HD15 Connector B = Male...
For operation with Cat.5 switches 14.01.3102/14.01.310 3. Support PS2 Cat5 dongle connected to PC or Server. Support full Cat 5 interface on all PC ports for reducing KVM cable bulk.
From Clever Little Box, this VGA cable has a male VGA plug and bootlace ferrule free ends. The extra-long professional grade cable is ideal for feed through applications in custom...
Gold plated HDMI plug. Metal with Nickel plated housing. Black PVC cable gland. Insulation resistance ≧ 20 MΩ. Conductor resistance ≦ 5 Ω Connector A = HDMI Connector B =...
HD Vision flexible coax RG6/U, 75Ω cable terminated with high definition, 3GHz crimp BNC connectors. Turned nickel plated brass body, gold plated brass centre pin, PTFE insulator. Suitable for SMPTE...
HDMI connector one end, on the other end cut off and crimping with ferrules on Connector A = HDMI Connector B = Ferrule Connector A Type = HDMI Connector B...
HDMI Ethernet cable adding high-speed networking to HDMI links. Allows you the user to take full advantage of IP enabled devices without the need for a separate Ethernet cable. HDMI...
HDMI Ethernet channel - . Adds high speed networking to a HDMI link. No need for a separate ethernet device. Audio return channel - . Allows HDMI connected TVs with...
HDMI Ethernet channel cables. High quality cable with golden metal connector housing and shell for better shielding. Gold plated contacts for higher durability. Nylon-reinforced outer material for a better stability.
HDMI Ethernet Channel. Adding high speed networking to a HDMI link. No need for a separate ethernet device. Audio Return Channel. 3D Defining input/output protocols for major 3D video formats.
HDMI high speed cables with Ethernet . HDMI Ethernet channel. Audio Return Channel. Offers HDTV features. Defines input/output protocols for major 3D video formats. Enables video resolutions far beyond 1080p,...
HDMI High Speed with Ethernet version, offering additional features like:. HDMI Ethernet Channel - Adds high-speed networking to an HDMI link, allowing users to take full advantage of their IP-enabled...
HDMI male to HDMI male cable assembly. PE inner mould, copper shell with gold plating. Blue aluminum shell, transparent moulding with LED transparent blue light. Copper conductor, CCA braiding. 3...
HDMiGrip cable are high quality HDMI cables featuring unique friction lock connectors. The friction lock prevents cables becoming loose. Friction locking HDMI connectors for secure connectivity. Stopping loose or faulty...
High Definition Multimedia Interface (HDMI) and Digital Video Interface (DVI) cables give the highest quality video and audio connectivity all in one cable. Use with high definition devices such as...
High quality cable for connection of a monitor to a graphics card or VGA splitter or amplifier suitable for covering long distances (depending on graphics card and resolution) with high...
High quality cable to connect a monitor to a graphics card. 3 coaxial cables for the RGB signals and 4 AWG 28 cores for the 2 sync. signals. 2 extra...
Ideal for presentation areas or for monitors with speakers. HD15 plug + 3.5 mm jack plug at both ends. VGA plug with manual lock screws Connector A = Male Phono,...
Ideal when connecting graphic cards with DisplayPortl Female to a monitor using HDMI cable. Connector A = Display Port Male Connector B = Female HDMI Length = 150mm Sheath Colour...
LOCKING DISPLAYPORT CABLE 1.8MTR - Computer Cable Assemblies - Digital Video & Monitor Cable Assemblies
LOCKING DISPLAYPORT CABLE 3MTR - Computer Cable Assemblies - Digital Video & Monitor Cable Assemblies
LOCKING DISPLAYPORT CABLE 5MTR - Computer Cable Assemblies - Digital Video & Monitor Cable Assemblies
LOCKING DISPLAYPORT TO HDMI F CONVERTER - Computer Cable Assemblies - Digital Video & Monitor Cable Assemblies
Low profile right angle VGA cables. Ideal for use in highly visible areas or in racks where space may be limited. Allows for directional cable exiting. Moulded low profile connectors.
Main applications Digital stereo audio output from a NICAM, standard format VHS recorder via stereo Hi-Fi. Digital stereo audio output from NICAM television to stereo Hi-Fi for ‘around the room’
Male HDMI to female VGA adapter cable for use in the transfer of signal from laptops/notebooks to projectors/displays in extended or mirrored mode. Maximum resolution: 1920 x 1080. Takes power...
Manufactured with 5 precision 75Ω coaxial cables Connector A = Male VGA Connector B = Female BNC x 5 Length = 150mm
Manufactured with 5 precision 75Ω coaxial cables Connector A = Male VGA Connector B = Male BNC x 5 Length = 1m
Manufactured with 5 precision 75Ω coaxial cables Connector A = Male VGA Connector B = Male BNC x 5 Length = 2m
Manufactured with 5 precision 75Ω coaxial cables Connector A = Male VGA Connector B = Male BNC x 5 Length = 300mm
Manufactured with 5 precision 75Ω coaxial cables Connector A = Male VGA Connector B = Male BNC x 5 Length = 3m
Manufactured with 5 precision 75Ω coaxial cables Connector A = Male VGA Connector B = Male BNC x 5 Length = 5m
Matrox Quad Output Upgrade Cable - Computer Cable Assemblies - Digital Video & Monitor Cable Assemblies
MONITOR CABLE DVI-VGA, 2M - Computer Cable Assemblies - Digital Video & Monitor Cable Assemblies
MONITOR CABLE DVI-VGA, 3M - Computer Cable Assemblies - Digital Video & Monitor Cable Assemblies
MONITOR CABLE DVI-VGA, 5M - Computer Cable Assemblies - Digital Video & Monitor Cable Assemblies
Multiple audio single pairs and coaxial lines within one overall jacket for compact and convenient audio visual signal distribution. 4 audio / 5 video multicore to cover video, S -...
Multisync VGA IBM monitor cable with 5 BNC plugs. This 5-BNC IBM PC monitor cable is full shielded and is designed to transmit high-quality noise-free video on high resolution workstations.
Our RS pro range of HDMI cables have been rigorously tested to ensure that you have a reliable & robust lead to suit various applications. HDMI leads can be used...
Outer diameter 7.3mm. Compact, user friendly design-meets consumer equipment needs . 5 GB/s bandwidth supports uncompressed audio/video in a single cable . HDMI-DVI cables DVI backward compatible . Mounting flange...
Patch cords with twin screened tinsel conductors offering ultimate flexibility and noise free operation in analogue audio systems. The cords are finished with nylon braid covers available in several colours,...
Power adapter cable for DV LCD i/f card - Displays & Industrial Monitors - Display Cables
ROLINE Adapter, DP-Mini DP, F/M - Computer Cable Assemblies - Digital Video & Monitor Cable Assemblies
ROLINE Adapter, DVI-VGA, F/M - Computer Cable Assemblies - Digital Video & Monitor Cable Assemblies
ROLINE Adapter, HDMI F - HDMI Mini M - Computer Cable Assemblies - Digital Video & Monitor Cable Assemblies
ROLINE Adapter, HDMI/DVI, M/F - Computer Cable Assemblies - Digital Video & Monitor Cable Assemblies
Roline Adapters are designed for connecting graphic cards with (Mini) DisplayPort connectors to a monitor using DVI/DP/HDMI cable or VGA/HDMI cable. Connector A = Male Mini Display Port Connector B...
ROLINE Add. VGA Receiver for 14.01.3468 - Computer Cable Assemblies - Digital Video & Monitor Cable Assemblies
Roline DisplayPort to DVI adapter is ideal for ease of use if you require connection from a graphic card with DisplayPort Female to a monitor using DVI cable. DisplayPort Male,...
Roline DisplayPort to DVI adapter is ideal for ease of use if you require connection from a graphic card with DisplayPort Female to a monitor using HDMI cable. DisplayPort Male,...
ROLINE DP to DVI DualLink Converter - Computer Cable Assemblies - Digital Video & Monitor Cable Assemblies
ROLINE DVI CABLE,DVI M-M,DUAL - Computer Cable Assemblies - Digital Video & Monitor Cable Assemblies
ROLINE HQ VGA Cable HD15 M - HD15 M 20m - Computer Cable Assemblies - Digital Video & Monitor Cable Assemblies
ROLINE VGA Cable with Ferrite Core 20m - Computer Cable Assemblies - Digital Video & Monitor Cable Assemblies
Rotor cables. Leads with rotating connectors. Gold-plated connectors. Cable length 2 m Connector A = HDMI Connector B = HDMI Connector A Type = HDMI Connector B Type = HDMI...
Rotor cables. Leads with rotating connectors. Gold-plated connectors. Cable length 2 m Connector A = Male VGA Connector B = Male VGA Connector A Type = VGA Connector B Type...
Rotor cables. Leads with rotating connectors. Gold-plated connectors. Cable length 2 m Connector A = VGA Female Connector B = VGA Male Connector A Type = VGA Connector B Type...
RS Adapter, HDMI F - HDMI F - Computer Cable Assemblies - Digital Video & Monitor Cable Assemblies
RS Adapter, HDMI F - HDMI Mini M - Computer Cable Assemblies - Digital Video & Monitor Cable Assemblies
RS Video Split DVI-2xHDMI M/F 0.25m - Computer Cable Assemblies - Digital Video & Monitor Cable Assemblies
SDI Vision Ecoflex Low Smoke Zero Halogen ST 4.5, 75Ω cable terminated with high definition, 3GHz crimp BNC connectors. Turned nickel plated brass body, gold plated brass centre pin, PTFE...
Supplied with AT keyboard adaptor/RS-232 mouse adaptors to cover all connection options. VGA = Plug to Plug. Keyboard PS2 = Plug to Plug. Mouse PS2 = Plug to Plug. Includes...
SVGA monitor cables consisting of a combination of coaxial and twisted pair premium grade shielded video cable with a black PVC sleeve. Typical applications for these SVGA monitor cables include...
SVGA monitor extension cables consisting of a combination of coaxial and twisted pair premium grade shielded video cable with a black PVC sleeve. These SVGA PVC monitor extensions cables have...
The BNC to BNC cable is exceptionally flexible and you can use it for analogue video use. The BNC to BNC cable is also suitable for SMPTE 259M digital video.
The DVI standard is set to become the standard interface for the next generation of digital flat panel displays. The DVI interface has a recommended maximum cable length of 7...
The input connector is a standard HDMI Male and the output a VGA female which supports the following monitor resolutions: 1024x768, 1280x768, 1280x1024, 1366x768, 1440x900. Features and Benefits. · The...
The official Raspberry Pi HDMI cables are for use with the Raspberry Pi 3 board. They have been designed to provide optimum performance and functionality from your Raspberry Pi. Available...
The Roline adapter includes a DisplayPort Male and a Mini-DisplayPort Female. Connector A = Male Display Port Connector B = Female Mini Display Port Connector A Type = Display Port...
The Roline adapter is used for connecting graphic cards with Mini-DisplayPort connector to a DVI monitor using a DVI Male to Male cable. Mini-DisplayPort Male and DVI Female connectors. 3840...
The Roline gold display port is a digital display interface standard defining new digital audio/video interconnection. It is used primarily between a computer and display monitor, or a computer and...
These HDMI Type D to Type A Micro Cable Assemblies mate with the Series 46765 HDMI Type D Micro,Connectors, see stock number 727-6311 typical. Cable Impedance is 100 ohms ±
These low profile VGA populated cables are high-quality low profile VGA cables designed for use in high visible areas or areas with limited space. The VGA cable can be used...
This adapter is ideal to connect your MACbook with USB-C port to any HDMI display or projector Type C to HDMI Cable Adapter for MACbook. Mirrors MACbook display to HDMI-enabled...
This DisplayPort to HDMI adapter cable offers a single-cable connection from your DisplayPort equipped device to a HDMI display or projector. • Connectors: 1 x DisplayPort Male, 1 x HDMI...
This DisplayPort to HDMI adapter cable offers a single-cable connection from your DisplayPort equipped device to an HDMI display or projector. • Connectors: 1 x DisplayPort Male, 1 x HDMI...
This Mini DisplayPort to HDMI adapter cable offers a single-cable connection from your Mini DisplayPort equipped device to an HDMI display or projector. • Connectors: 1 x Mini DisplayPort Male,...
This Mini-DisplayPort to HDMI adapter cable offers a single-cable connection from your Mini-DisplayPort equipped device to an HDMI display or projector. • Connectors: 1 x Mini-DisplayPort Male, 1 x HDMI...
This robust, 18 core entertainment light flex harness is an off the shelf solution for your lighting harness requirements. Light systems design includes the connection between control systems such as...
Toslink male to Toslink male cable assembly. Gold plated chromium shell. OD 7.0mm / PVC yellow colour. Braided oversheath Connector A = Male Toslink Connector B = Male Toslink Connector...
Tourcat F/UTP flexible cable terminated with RJ45 connectors with black strain relief boots. Cable screen drain wire soldered to connector shield. 50µm gold plated contacts. Neoprene rubber strain relief boot...
UHDTV DisplayPorts are a digital interface defining new digital audio interconnections. Its primary use is connecting computers and display monitors or computers and home theatres. Connector A = Male Display...
UHDTV DisplayPorts are a digital interface defining new digital audio interconnections. Its primary use is connecting computers and display monitors or computers and home theatres. Connector A = Male Mini...
Unobtrusive low profile VGA cables. Ideal for use in highly visible areas or in racks where space is limited Connector A = Male VGA Connector B = Female VGA Connector...
Unobtrusive low profile VGA cables. Ideal for use in highly visible areas or in racks where space is limited Connector A = Male VGA Connector B = Male VGA Connector...
USB to DVI/VGA adapter allows you connect an extra monitor to your desktop or notebook computer via USB port. Support max resolution up to 1920x1080 regardless your computer display card...
Used for connecting a TFT monitor with an analogue DVI connector to a standard VGA graphic card. Cable with one DVI male connector and one HD 15 male connector Connector...
Uses true 75Ω coaxial elements for red, green and blue (RGB). Horizontal and vertical syncs and ID bit data functions are connected with paired and single tracer wires. Pin 9...
Van Damme 6.0mm OFC professional instrument cable terminated with Neutrik NP2C 0.25in. monojack plug and either male or female 3-pole Neutrik XLRs. 5m lengths available individually in various colours and...
Video signal and power supply combined in one cable. Ready-made BNC and DC connections. Suitable for all cameras with BNC jack (female) and voltage connection (male) Connector A = Female...

Next >>