Aalborg Instruments Direct Reading PTFE- Rotameter T11T1-TA0A-044-14-GL

Description
Design Features constructed of inert materials: chemically inert wetted parts rib-guided or fluted metering tubes facilitate stable/accurate readings magnifier lens in front shield to enhance reading resolution OPTIGRAD™ scales minimize parallax and eye fatigue simple means of panel mounting interchangeability of flowtubes and floats conveniently overlapping flow ranges available in both standard millimeter and direct reading scales.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Reading PTFE- Rotameter - T11T1-TA0A-044-14-GL - Aalborg Instruments
Orangeburg, NY, USA
Direct Reading PTFE- Rotameter
T11T1-TA0A-044-14-GL
Direct Reading PTFE- Rotameter T11T1-TA0A-044-14-GL
Design Features constructed of inert materials: chemically inert wetted parts rib-guided or fluted metering tubes facilitate stable/accurate readings magnifier lens in front shield to enhance reading resolution OPTIGRAD™ scales minimize parallax and eye fatigue simple means of panel mounting interchangeability of flowtubes and floats conveniently overlapping flow ranges available in both standard millimeter and direct reading scales.

Design Features

  • constructed of inert materials:
  • chemically inert wetted parts
  • rib-guided or fluted metering tubes facilitate stable/accurate readings
  • magnifier lens in front shield to enhance reading resolution
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • simple means of panel mounting
  • interchangeability of flowtubes and floats
  • conveniently overlapping flow ranges available in both standard millimeter and direct reading scales.
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Flow Meters
Product Number T11T1-TA0A-044-14-GL
Product Name Direct Reading PTFE- Rotameter
Meter Technology Rotameter; Variable Area
Meter Type Volumetric Flow Meter
Approvals ISO 9001, UKAS Quality
Operating Temperature ? to 150 F (? to 66 C)
Pipe Diameter 0.12 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Flow Sensor - D6F-P Series - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Meter Technology Proprietary MEMs Technology
Meter Type Mass Flow Meter
Features Suspended Solids / Slurries
View Details
Thermal Mass Flow Sensor - SFS01 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Meter Technology Thermal
Meter Type Velocity Flow Meter
Product Standards RoHS
View Details
Compressed air meter - SDG202 - ifm electronic gmbh
Specs
Meter Type Volumetric Flow Meter
Approvals ce
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Ultrasonic Flow Meter - FSZ S-Flow - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Meter Technology Ultrasonic
Meter Type Volumetric Flow Meter
Product Standards RoHS
View Details