LayerZero Power Systems, Inc. Datasheets for Power Distribution Units (PDU)
Power distribution units (PDUs) have an electrical input and several outputs, often as electrical outlets, for powering multiple devices.
Power Distribution Units (PDU): Learn more
| Product Name | Notes |
|---|---|
| Inspired by NFPA-70E, the Series 70 eRPP™ remote power panel is ideally suited for today’s high density always-on data-processing environments. With its SafePanel™ advanced design, there are no live parts... | |
| The Series 70 ePODs Type-N design provides switching between two independent power sources, while providing power distribution capabilities at the same switching voltage. Type-N ePODs provide the ability to transfer... | |
| The Series 70 ePODs: Dual Type-P provides switching between two independent power sources on the primary side of the transformer, while providing power distribution capabilities, featuring a solid-state transfer switch... | |
| The Series 70 ePODs: Type S provides switching between two independent power sources, with two transformers feeding secondary side static transfer switching, providing power distribution capabilities. The unit features a... | |
| The Type-P design provides switching between two independent power sources on the primary side of two transformers providing dual power-path distribution capability. Prior to 2003, because of transformer inrush from... |