HardwareSource, Inc. Datasheets for Latches
Latches are mechanical components that hold a door, drawer, or cabinet closed. Typically, latches do not lock; however, some latches provide locking features.
Latches: Learn more
| Product Name | Notes |
|---|---|
| Lokk Latch Deluxe, Locks and Operates from Both Sides This high quality gate latch allows the gate to be latched or locked from both sides of the gate. Made from... | |
| Strike only for Top Pull and Vertical Pull Gate Latch Strike only for D & D Top Pull Gate Latch and D & D Vertical Pull Gate Latch. Replacement strike... | |
| "Z Lokk" by D & D Technologies is a magnetic gate lock for metal picket-style gates. This lock uses the magnetically triggered lock design by D & D Technologies. Lever... | |
| A very high security hasplock for commercial and residential use. Provides excellent security for gates, doors, cabinets, storage boxes, tool boxes, sheds, boats, storefronts and factory compounds. Hasplock is resistant... | |
| All-purpose latch is designed for right- or left-hand swinging or sliding doors and gates. Automatic retractable bolt clears entry for livestock protection. Sturdy and simple design gives years of trouble-free... | |
| Available in two models Non-Key Lockable (SKU 928020) Key Lockable (SKU 928405) A small unobtrusive magnetic latch for general purpose use on gates around house and garden Gate and fence... | |
| Bar latch for cabinets and shutters. Made from Type 304 stainless steel. Bar latch measures 3" wide by 2-1/2" tall. Projection is 7/8". Made from 0.112" thick material. Bar latch... | |
| Bar latch measure approximately 1-5/8" wide by 1-1/4" tall Solid brass material Wood screws are included Finishes: Polished Brass Oil Rubbed Bronze Satin Nickel | |
| Barrel bolt is made of heavy duty solid stainless steel. Made from solid stainless steel (Type 304) Bolt measures 5.5" long by approximately 3/4" in diameter. The bolt housing and... | |
| Classic old fashioned cupboard latch. Uses spring latch mechanism. Value priced. Beautiful Antique Brass finish. Measures 1-3/4" tall by 1-3/4" wide (measurement includes strike). Projection is 1-1/4". Made from zinc... | |
| Classic old fashioned cupboard latch. Uses spring latch mechanism. Value priced. Beautiful Oil Rubbed Bronze finish. Measures 1-3/4" tall by 1-3/4" wide (measurement includes strike). Projection is 1-1/4". Made from... | |
| Classic old fashioned cupboard latch. Uses spring latch mechanism. Value priced. Beautiful Polished Brass finish. Measures 1-3/4" tall by 1-3/4" wide (measurement includes strike). Projection is 1-1/4". Made from zinc... | |
| Classic old fashioned cupboard latch. Uses spring latch mechanism. Value priced. Beautiful Polished Chrome finish. Measures 1-3/4" tall by 1-3/4" wide (measurement includes strike). Projection is 1-1/4". Made from zinc... | |
| Classic old fashioned cupboard latch. Uses spring latch mechanism. Value priced. Beautiful Satin Nickel finish. Measures 1-3/4" tall by 1-3/4" wide (measurement includes strike). Projection is 1-1/4". Made from zinc... | |
| Deadbolt for gate installs in a 2-1/8" round hole. Available in Single cylinder or Double cylinder. Double cylinder deadbolt is keyed on both sides Single cylinder deadbolt has a keyed... | |
| Deadbolts for gates match our other hinges and hardware with the "forged iron" finish. Available in Single cylinder or Double cylinder. Double cylinder deadbolt is keyed on both sides Single... | |
| Deadbolts for gates with exterior trim pieces made from stainless steel. Available in Single Cylinder or Double Cylinder. Double Cylinder model is keyed on both sides. Single Cylinder model has... | |
| Double ball catch for cabinet doors. Solid brass ball catch features two spring loaded ball bearings. Spring power is adjustable. Ball catch can be surface mounted or mortised into cabinetry. | |
| Double magnetic catch is used for double door cabinets Magnetic catches are used on cabinets with free swinging (non self-closing) hinges Measures 3-3/8" long by 1" wide by 1/2" tall... | |
| Dummy (non-working) handle for gates and doors. Made of forged iron. Size is 11" tall, approximately 3-3/8" wide and projects 2-3/8". Matching wood screws are included. Matches our heart shaped... | |
| Easy to install screen door or storm door latch available in 5 finishes. For door thicknesses from 7/8" to 1-1/8". Round knob on door inside. Lever on door outside. Privacy... | |
| For interior shutters or cabinets. Latch measures approximately 2-5/8" tall by 2-1/2" wide. Steel base material with a rough texture to simulate wrought iron. Matching wood screws are included. Finishes:... | |
| Gate deadbolt features decorative style and flip-down keyhole cover. Deadbolt installs in a 2-1/8" round hole. Available in Single cylinder or Double cylinder. Double cylinder deadbolt is keyed on both... | |
| Gate latch fits gates made with a round tube gate frame such as chain link fence gates. Can be used for gates that swing open in both directions. Latch is... | |
| Gate latch fits gates up to 3" thick, Windsor style. Front of latch measures approximately 10" by 2". Available in black or galvanized. Galvanized model is a true heavy galvanizing... | |
| Gate latch for use around a pool, in a marine or corrosive environment or anywhere the look of satin stainless steel is desired. Safe for use on redwood, cedar, ACQ... | |
| Gate latch in extra large size, gravity type for in-swinging gates. Available in either a heavy galvanized finish (as shown in photo) or an epoxy black finish. Baseplate for strike... | |
| Gate latch is heavy duty, made from 1/4" thick steel Latch is designed for flush stockade-type gates with spacing between post and gate Suitable for fences, horse barns, cattle gates... | |
| Gate latch is made for gates up to 3" thick, Suffolk style . Front plate of latch measures 1.75" by 8". Handle projects 1-7/8". Available in black epoxy or galvanized. | |
| Gate latch is self closing and opens easily from either side of gate For outswinging gates, latch mounts on inside of gate and strike bar mounts on post. Padlock eye... | |
| Gate latch is self-closing, opens easily from either side of gate (with a string on the outside of the gate, string not included). Padlock eye for extra security. Mounting plate... | |
| Gate latch latches automatically when strike bar hits latch mechanism. For in-swinging gates For right or left hand swinging gates. Available in black coated or zinc plated finishes Floating bar... | |
| Gate latch made for all gate materials. This gravity action latch installs on the "opening" side of the gate and is key lockable from that side. This model gate latch... | |
| Gate latch mounts on top of gate and post. Works for single or double acting gates (swings both in-and-out or just one way). This gate latch operates with a spring... | |
| It is known as a "Secret Gate Latch" but it is actually more of a cabinet latch. It is used in banks, offices, restaurants and bars as a latch to... | |
| Large door latch for heavy gates and barn doors. Latch can be operated from both sides of door. This latch will work for either a swinging door or a sliding... | |
| Large gate latch fits gates up to 4" thick. Simple lever latching action. Lever latch measures 7-1/4" from pivot point to end of lever latch. Twist ring measures 4" in... | |
| Latch for transom windows. Latch base measures 2-1/8" by 1-3/8". Projection is 1". Latch strike measures approximately 1-3/4" by 1-3/4". Includes latch, strike and mounting screws. Made from solid brass. | |
| Latch is made for livestock bar gates made from tubing that is 1-5/8" or 2" in diameter. Shims are provided to attach to 1-5/8" size tubing. May be used for... | |
| Latch is made for livestock bar gates made from tubing that is from 1-5/8" to 2" in diameter. Shims are provided to attach to 1-5/8" tubing. Latch can be used... | |
| Latch is made for round post gates and fences such as chain link fences. Specially designed to fit posts and gates of different diameters. Fits both 1-3/8" and 1-5/8" gate... | |
| Livestock gate latch for use with right or left hand swinging or sliding doors or gates Extra strong latch is for stall doors, barns, gates and livestock enclosures. Measures approximately... | |
| Lock box is made for a metal or iron gate. Features a Bolt Guard for extra security. Installs by welding in place to metal gate. Available in a "Single" or... | |
| Magnetic catches are used on cabinets with free swinging (non self-closing) hinges Catch measures 2" long by 1-1/4" wide by 5/8" tall Aluminum base material Mounting screws are included Finishes:... | |
| Magnetic touch latch and steel plate work together to provide a latch for glass doors. To operate the touch latch simply push it in, it will then pop the glass... | |
| Magnetic touch latch for cabinet doors When you push in on cabinet door, door pops out and is released from magnetic hold. Includes mounting screws and steel plate for inside... | |
| Mortise type screen door latch fits into mortise cut in edge of screen or storm door. Made from solid brass material. Lock features privacy slide button. This lock is reversible... | |
| Mortise type screen door latch fits into mortise cut in edge of screen or storm door. Made from solid brass material. This lock is reversible and will work on both... | |
| Nightlatch function allows gate to automatically latch when it is closed. Nightlatch is available in two models; single cylinder and double cylinder. The single cylinder model has a turn knob... | |
| Ornamental gate latch is unique and one-of-a-kind. Hardware is reversible for left or right hand opening gates. Gate latch operates with thumb mechanism from front side and lever mechanism from... | |
| Padlock eyes are a simple way to add padlock security to a gate or door. Sold by the pair (two padlock eyes). Simply attach one eye to the gate post... | |
| Post gate latch for wood gates Gate can be easily opened from either side Features padlock eye for extra security Spring loaded action for positive latching Latch measures about 11" | |
| Refrigerator Latch matches our die cast refrigerator hinges. Non-handed, works on both left hand opening or right hand opening doors. May be locked using a padlock (padlock not included with... | |
| Right Angle Padlock Eyes Padlock eyes are a simple way to add padlock security to a gate or door. Sold by the pair (two padlock eyes as shown in photo). | |
| Ring gate latch operates with simple lever action by twisting the ring. Ring diameter is 3.25". Strike bar measures 1" by 5.5". Fits gate or door up to 3" thick. | |
| Ring type gate latch is available in two sizes; large or small. Latch is simple and features a smooth operation Can be used on left or right hand opening gates... | |
| Self latching gate latch, opens easily from either side of the gate. Includes 16" cable for opening from outside of gate. Padlock eye for extra security. Mounting plate for this... | |
| Simple black gravity action gate latch. Measures 7" long by 3-3/8" tall. Coated with a durable black powder coating. Operates from only one side of gate. Available in Left Hand... | |
| Simple, yet effective gate latch for farm and ranch double gates. Throw Over Loop attaches to top rail on either left or right hand gate. To secure gate, grab the... | |
| Slide bar latch for cabinet doors. Made from Type 304 stainless steel. Latch measures 2-5/8" by 1-1/2" with a projection of 1-1/16". Comes with two different strike plates, a surface... | |
| Slide Bolt for gates, barns, sheds and garages. Made for flush installation on both right and left hand swinging doors. May be used on both in-swinging and out-swinging doors. Measures... | |
| Solid brass casement fastener with ring turnpeice. Base measures 1-1/16" x 1-9/16". Reversible for right or left hand applications. Comes with two strikes: rim and mortise style. Screws are included. | |
| Solid brass casement window fastener, lever type. Base plate measures 3/4" x 2-1/2". Comes with 2 strike plates, a mortise plate and an edge plate. Wood screws are included. PLEASE... | |
| Solid bronze "dummy" thumb latch handle for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". This dummy handle is non-operative. | |
| Solid Bronze Drop Bar Latch for Gates This solid bronze gate latch is greatfor use in coastal areas or anywhere a rustic old world design is desired. From our "Solid... | |
| Solid Bronze ring turn for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Ring turn may be used as a... | |
| Solid bronze slide bolt for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Slide bolt is designed to be surface... | |
| Solid bronze spring loaded lever latch for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". This gate latch is available... | |
| Solid bronze surface bolt for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Surface bolt measures 8" long by 1-3/4" | |
| Solid bronze thumb latch for "Back-to-Back" gate or door installations. A "Back-to-Back" installation is one in which each thumb latch is installed exactly opposite each other, one on the inside... | |
| Solid bronze thumb latch for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". This thumb latch is made up of... | |
| Spring loaded slide bolt for gates and doors. Spring tension keeps the bolt in a thrown position. Overall length of the bolt measures 8-5/8". Bolt diameter is 1/2". Mounting plate... | |
| Stainless steel bolt is very high quality and secures gates and garage doors. Rust resistant stainless steel is recommended for vinyl, redwood, cedar and ACQ (treated) lumber. Available in three... | |
| Stainless steel hasp accepts padlock for locking gates, boxes, chests, doors, cabinets, etc. Made from Type 304 stainless steel. Available in 4 sizes; Large, Medium, Small and Extra Small. Stainless... | |
| Stainless steel slide bolt secures gates and garage doors. Rust resistant stainless steel is recommended for vinyl, redwood, cedar and ACQ (treated) lumber. Measures approximately 6.5" by 2.25" Strike plate... | |
| Surface mounted locking slide bolt for gates. Locks and unlocks from the outside of the gate with a key. Locks and unlocks from the inside with a push button. Lock... | |
| These magnetically triggered gate latches are ideal for safety gates around swimming pools and child safety areas such as childcare centers. For metal, wood and vinyl gates. Available in two... | |
| This is our most elegant and unique gate latch Front plate measures 10.5" tall by 2" wide Handle projection is 2-1/8" Fits doors and gates up to 2-1/4" thick Hardware... | |
| This is the new top of the line Lokk Latch gate latch for commercial use, the Lokk Latch Pro. This latch provides full functionality from both sides of the gate. | |
| This model gate latch is the same as our SKU 928030 except that it has the additional feature of being able to open or lock the gate from the outside... | |
| Thumb latch matches our black iron strap hinges and dummy straps with the heart shape. Made of forged iron. Size is 9" tall by approx. 2-5/16" wide with a 1-1/2" | |
| Thumb latch matches our heart strap hinges and dummy straps. Made from malleable iron. Size is 11" tall and approx. 2-3/4" wide. Comes with two strikes so you can choose... | |
| Thumb latch works for both swing-in and swing-out gates For gate thicknesses of 1-1/2" to 3" For right or left hand installations Steel base material Triple protected finish (zinc plate,... | |
| Thumb latch works with all types of gates (both right handed and left handed and in-swinging and out-swinging). Made of forged iron. Size is 11" tall, approximately 3-3/8" wide and... | |
| Thumblatch for gates. Size is 8-3/4" high by approx. 2-1/4" wide with 1-1/2" projection For door or gate thicknesses of 7/8" to 1-3/4" Surface mounted latch and strike Reversible handle... | |
| Touch latch for cabinet doors. Touch latch holds the door in the closed position when you push it closed. To release the touch latch simply push on the door and... | |
| Touch latch is invisible from the outside of the door. When you use a touch latch no other hardware (knob, pull, latch) is needed on your door giving it a... | |
| Twist ring gate latch operates with simple lever action. Ring diameter is 3". Strike bar measures 1" by 5.5". Fits gate or door up to 3" thick. Gate spindle is... | |
| Two models available: Regular door and Thick door. Regular door model fits door thicknesses from 3/4" to 2-1/4". Thick door model fits door thicknesses from 2" to 3". After installation... | |
| Unique bean style gate thumb latch matches our "bean" style strap hinges and dummy straps. Size is 9.5" tall and approx. 3-3/4" wide at widest point. Comes with two strikes... | |
| Used on cabinets with free swinging (non-self closing) doors Catch measures 2" long by 1-1/4" wide by 1/2" tall Mounting screws are included Plastic and steel base material Finishes: Brown... | |
| Very high quality Lever Bar Latch for gates and doors. Made from solid bronze. Latch operates from both sides of the gate. Made from solid bronze and is made for... | |
| Very high quality Ring Turn Bar Latch for gates and doors. Latch operates from both sides of the gate. Made from solid bronze and is made for use in coastal... |