HardwareSource, Inc. Datasheets for Hinges (industrial)
Industrial hinges are jointed devices that allow an attached part, such as a door or window, to swing.
Hinges (industrial): Learn more
| Product Name | Notes |
|---|---|
| 270 Degree Overlay Hinge (5/8"-7/8" Door Thickness) 270 degree hinge for cabinets with overlay doors. Designed for TV and entertainment units which need wide opening doors. Opens 270 degrees for... | |
| Architectural Grade Solid Bronze Hinge, Ball Bearing Solid bronze Architectural Grade hinges in a true Oil Rubbed Bronze finish with ball bearings (An Oil Rubbed Bronze finish on a solid... | |
| Architectural Grade Solid Steel Hinge, Ball Bearing These Architectural Grade hinges are recommended for the heavier doors found on custom homes and as an upgrade for Residential Grade hinges. Architectural... | |
| Blum 155 Degree Hinge for 3/8 Inch Partial Inset Cabinets Blum clip top hinge solution for 3/8" partial inset cabinets. For frameless cabinets. For face frame cabinets, you will need... | |
| Blum One Piece Compact Hinges with Built-in Blumotion This brand new product from Blum is presently only available in a limited number of overlays. We will be adding more as... | |
| Broad Steel And Galvanized Utility Hinges With Non-Removable Pins non-removable pin broad hinges general utility use on light weight doors swaged for mortising flat head screws not included Finishes: ZP... | |
| Camtrol Double Acting Pivot Hinge, Mortise Mounted Spring loaded pivot set, holds open at 90 degrees, self closes at 45 degrees. This product is the same as our SKU 234025... | |
| Camtrol Double Acting Pivot Hinge, Surface Mounted Spring loaded pivot set, holds open at 90 degrees, self closes at 45 degrees. This product is the same as our SKU 234024... | |
| European Compact Hinge, Face Frame Type, 125 Degree Compact European style hinge for face frame cabinets. The hinge and mounting plate on these hinges are permanently connected. Hinge installs in... | |
| European Compact Hinges, Face Frame Type, 110 Degree Compact European style hinge for face frame cabinets. The hinge and mounting plate on these hinges are permanently connected. Installs in a... | |
| Hager Single Acting Butt, Combination Corner (Square, 5/8 Radius) Combination corner hinge, one leaf has square corners, one leaf has 5/8" radius corners. Made by Hager Hinge Company. Hinge is... | |
| Heavy Duty Butt Hinge, Steel, 8" x 8", Ball Bearing Heavy duty butt hinge (8 inches by 8 inches) made for heavy doors and gates. Hinge is designed to be... | |
| Hinge Carrier Strip for Heavy Duty Pivot Door Slides This hinge carrier strip kit works with our Heavy Duty Pivot Door Slides Each carrier strip measures approximately 29" by 4" | |
| Lifting Shelf Hinge for Mixer, Blender or Other Appliance Pantograph type mechanism which lifts a shelf holding an item such as a blender, slicer, mixer or other appliance from inside... | |
| Narrow Steel Utility Hinges With Non-Removable Pins Narrow style steel hinge with non-removable pin. Made for general utility use on light weight doors. Hinge may be installed as a full... | |
| Salice Silentia Hinge, Straight Arm for Face Frame Cabinets Silentia Soft Close Hinge made by Salice. The mounting plates combined with the hinge on this page are for Face Frame... | |
| Semi-Concealed Hinge, Variable Overlay, Black Iron Self closing, variable overlay hinge. Steel base material. Matching wood screws are included. The center-to-center screwhole dimension for the hinge wing that mounts on... | |
| Semi-Concealed Hinge, Variable Overlay, Satin Nickel Free swinging hinge (non self-closing). Semi-concealed, variable overlay hinge. The screw hole center-to-center dimension for the face frame screws is 2-1/8". Hinge measures 2-3/4" | |
| Semi-Concealed, 3/8 Inset, Self-Closing, All White Steel base material White baked-on finish Matching wood screws are included The center-to-center screwhole dimension for the hinge wing that mounts on the face... | |
| Stainless Steel 1/4" Radius Round Corner Residential Hinges Solid stainless steel residential door hinges The 3-1/2 x 3-1/2 hinges have 6 screwholes per hinge in an "arc" pattern. The 4... | |
| Stainless Steel 5/8" Radius Round Corner Residential Hinges Solid stainless steel residential door hinges The 3-1/2 x 3-1/2 hinges have 6 screwholes per hinge in an "arc" pattern. The 4... | |
| Type 2 Hinge Kit (Black) for Heavy Duty Pivot Door Slides This hinge kit works with our Heavy Duty Pivot Door Slides. It is used for "flush inset" doors (no... | |
| Variable Overlay, Semi Concealed Self-Closing Hinge Self closing, variable overlay hinge Steel base material Matching wood screws are included This hinge matches the Belwith screwhole pattern The center-to-center screwhole dimension... | |
| #6 x 3/4" flat head philips wood screws. On the metallic finishes the entire screw is plated. On the "White" and "Off White" finishes the screw is zinc plated and... | |
| "Middle" shutter hinges are used with our "L Type" shutter hinges as a middle hinge. They are typically used with taller shutters to keep the shutter in alignment, to help... | |
| 24 Inch Fieldgate hinge is a heavy duty strap pintle type hinge for large gates. Hinge set is made up of an upper and a lower hinge. The upper hinge... | |
| 3-1/8" open 1-3/16" wide 1/16" material thickness steel base material uses #8 flat head screws (not included but offered for sale during checkout). Finishes: Brass plated | |
| 3-1/8" open 1-3/16" wide 1/16" material thickness Steel base material Uses #8 flat head screws (not included) Finishes: Bronze plated | |
| 3/8" inset self-closing hinge steel base material comes with matching wood screws this hinge matches the Belwith screwhole pattern The center-to-center screwhole dimension for the hinge wing that mounts on... | |
| 3/8" offset for offset doors. Overall length is 4". Solid brass. #6 x 3/4" flat head screws are included. Finishes: Polished Brass | |
| A 40 millimeter (approx. 1-9/16") cup European hinge for thick doors. Maximum door thickness is 1-1/2". Opening angle is 94 degrees, hinge is self-closing, finish is nickel plated steel. This... | |
| A cane bolt can be used to secure one of the gates when you have a double gate. Once the first gate is secured, the second gate can be latched... | |
| A wide throw hinge sets the pivot point out away from the door allowing the door to open 180 degrees (depending on obstructions in the swing path of the door). | |
| Adjustable ball catch and strike plate are made to hold full size doors. Invisible when the door is closed. Made from solid brass. Ball and spring are made from steel. | |
| Allows panel to fold down and hold at 90 degrees Fits a 35mm (1-3/8") hole Hinge is detachable and adjustable Zinc die cast material Hinge measures 2-3/16" by 1-1/2", measured... | |
| Allows table leg to fold up under table when not in use Spring activated trigger release provides positive locking in both open and closed position Accomodates 1-1/2" square leg without... | |
| Allows table leg to fold up under table when not in use This table leg hinge works with any size table leg Spring activated trigger release provides positive locking in... | |
| aluminum hinge brass oilite bearings to reduce wear for wood or metal screen or storm doors full or half mortise application fast pin one leaf is swagged to lessen the... | |
| Antique style shutter hinge made for surface mounting. Strap leaf measures 12-1/4" by 2-3/4" at widest point. Vertical leaf measures 5-1/4" by 1-3/8". Width measurements are to center of hinge... | |
| Antique style strap hinge made for surface mounting (door and frame are flush with each other). Strap leaf measures 11-3/4" by 2-3/8" at widest point. Vertical leaf measures 4-5/16" by... | |
| Architectural Grade hinges are recommended for custom homes and as an upgrade for Residential Grade hinges. Architectural Grade hinges are made from a heavier gauge material and are of much... | |
| Beautiful high quality No-mortise style hinge with finial tips. Available in two finishes: Satin Nickel (shown in photo) Polished Nickel Made for 3/4" thick doors. The door hinge leaf has... | |
| Beautiful lift-off type gate hinge with uniquely textured surface. Door or gate can be lifted off after installation. Strap is made from 2" wide by 1/4" thick steel. Vertical plate... | |
| Beautiful no mortise style hinge. Made to fit a 3/4" to 7/8" door. Requires no mortising to install and leaves only a 1/16" gap. 3-1/8" tip-to-tip measurement. 2-1/2" tall not... | |
| Beautifully finished tee hinges with heavy black powder coating. Made from 1/8" thick steel. Strap length is measured to the center of the hinge pin. Matching flat head screws are... | |
| Blum "Clip Top" hinge for 45 degree cabinets. Made for either an "Overlay" Installation or an "Inside Corner" Installation. See links below for Installation diagrams for both types of installation. | |
| Blum blind corner hinge for inset cabinet doors. Also works on inset doors that are slightly offset from flush (3mm offset). Opening angle is 95 degrees. Adjustable after installation. Hinge... | |
| Blum blind corner hinge for overlay cabinet doors. Opening angle is 95 degrees. Adjustable after installation. Hinge is self-closing. Made from steel with a nickel plated finish. This hinge requires... | |
| Blum Compact 38N one piece steel hinge. Mounting plate and hinge are combined in one unit. For face frame cabinets. Opening angle is 105 degrees. Hinge installs in a 35mm... | |
| Blum Compact 39C one piece steel hinge. Mounting plate and hinge are combined in one unit. For face frame cabinets. Opening angle is 110 degrees. Hinge installs in a 35mm... | |
| Blum cover caps are designed to cover up the screws on Blum hinges. Gives Blum European hinges a more elegant, finished look. Cover caps install by snapping into the square... | |
| Blum's Face Frame Adapter Plate Allows European hinges to be installed on face frame cabinets with inset doors. For use with Blums Half Cranked hinges (our SKU numbers 701122 and... | |
| Brake-action pivots. For vanity type mirrors. Wedge action permits tight secure fastening and easy removal. Hinge measures 1-11/16" long by 13/16" wide by 7/16" thick. Steel base material. Uses 4... | |
| Carbide tipped drill bit for cutting 40mm holes for European hinges. Fits 3/8" drill chuck. Bit is 2-3/16" in length. PLEASE NOTE; Our normal return policy does not apply to... | |
| Chain bolt for gates, doors, etc. The chain bolt may be used on the top or bottom of the gate or door, or on both the top and bottom (if... | |
| Decorative finial tips on each pin end. Centered in-line wings require mortising only on the door. Steel base material. Each hinge uses 6 each #6 flat head screws (not included... | |
| Decorative ring for gates. Ring diameter is 3 inches. Made from steel base material. Matching wood screws are included. Finishes: Black Powder Coated | |
| Decorative ring pull for gates. Ring diameter is 4 inches. Made from steel base material. Matching wood screws are included. Finishes: Black Powder Coated | |
| decorative style special bearing for extended life great for use on ornamental gates and mini-barns strap length measured to center of knuckle complete with screws steel base material Finishes: Black... | |
| Decorative tee hinge has flat black powder coating. Made from 1/8" thick steel. Hinge pin is reversible for left hand or right hand installation. Pad length and width dimensions refer... | |
| Designed for kitchen corner cabinets. For this type of bi-fold door one door is attached to the cabinet frame and the other door is attached to the first door. This... | |
| double acting for folding screens that fold in and out hinges use flat head screws (not included) steel base material Finishes: brass plated statuary bronze plated | |
| Double ball catch for cabinet doors. Solid brass ball catch features two spring loaded ball bearings. Spring power is adjustable. Ball catch can be surface mounted or mortised into cabinetry. | |
| Drive in hinge is mounted by driving into pre-drilled holes. Doors can be lifted off with ease. Features a finial tipped barrel. SKU #286-262 is 2-3/4" long by 11/32" diameter... | |
| durable black finish and steel base material decorative style complete with lag screws Finishes: Black Coated | |
| Easy to install screen door or storm door latch available in 5 finishes. For door thicknesses from 7/8" to 1-1/8". Round knob on door inside. Lever on door outside. Privacy... | |
| Entertainment center hinge for overlay doors. Allows door to open 270 degrees. Joint length is 2-3/4". Hinge is made for 3/4" door thickness and 3/4" side panel thickness (for cabinets... | |
| Entertainment center hinge for overlay doors. Allows doors to open 270 degrees when installed in the "full overlay" position. Hinge measures 2" tall (joint length). Wrap around for back of... | |
| Entertainment center hinge for overlay doors. Allows doors to open 270 degrees when installed in the "full overlay" position. Hinge measures 2.5" tall (joint length). Wrap around the back of... | |
| Excellent quality solid brass full mortise hinge made for doors that range from 3/4" to 1" thick. Measures 3-1/2" tip-to-tip. Each leaf measures 5/8" wide by 2-1/4" tall (measurement does... | |
| Excellent quality solid brass full mortise hinge Measures 4-3/4" tip-to-tip Each leaf measures 3/4" wide by 2-1/4" tall (measurement does not include hinge barrel) Hinge barrel is approximately 7/16" in... | |
| Excellent quality solid brass hinge Measures 8-3/8" tip to tip Each leaf measures 3/4" wide by 2-1/4" tall (measurement does not include hinge barrel) Hinge barrel is approximately 7/16" in... | |
| Extra heavy brace is ideal for use on tables with folding legs Designed with a positive, easily operated locking feature Legs lie flat against table when legs are folded Steel... | |
| False strap for use with butt hinges. Available in two lengths; 16" and 12". Actual lengths may vary by 1/4". The 12" is approximately 2-5/16" wide at the widest point. | |
| Flap hinge made by Hettich. For desks with a drop down front or flap. Allows flap to fold down and hold at 90 degrees creating a desklike worksurface. Hinge parts... | |
| flap opens 90 degrees, flush with inside shelf fits flush in door & shelf surfaces, concealed from exterior 30mm Forstner or flat boring bit needed to install for 3/4" thick... | |
| Flap support for front opening cabinets. May also be used as a lid support for boxes (image orientation is for box lid, for flap rotate 90 degrees clockwise). Available in... | |
| Flat head phillips type screw. Specially made for European and Blum hinges. Steel base material. The #6 screw is for most European hinges and mounting plates. The #7 screw is... | |
| For "up opening" lids Use on hampers, piano benches, chest lids, etc. Surface mounted In the fully open position the hinge measues 6" long by 13/16" wide. Hinge will hold... | |
| For 1-1/8" to 1-3/8" thick door up to 75 lbs. Heavy duty pivot hinge can be used for flush or recessed type installations. These pivot hinges are handed (Right Hand... | |
| For 1-1/8" to 1-3/8" thick door up to 75 lbs. Heavy duty pivot hinge can be used for flush, recessed, or overlay type installations. These pivot hinges are handed (Right... | |
| For 1-1/8" to 1-3/8" thick door. Heavy duty pivot hinge can be used for flush or recessed type installations. These pivot hinges are handed (Right Hand or Left Hand). The... | |
| For 1-1/8" to 1-3/8" thick door. Heavy duty pivot hinge can be used for flush, recessed, or overlay type installations. These pivot hinges are handed (Right Hand or Left Hand). | |
| For 1-1/8" to 1-3/8" thick doors Reversible (non-handed) for Right Hand or Left Hand installations For doors up to 60" high (75lb maximum weight) For overlay type installations Made from... | |
| For cabinets with 3/8" inset doors Joint length is 2". Overall length is 2". Made from .050" steel Uses 8 each 4x5/8" bronze screws per hinge.(not included but offered for... | |
| For cabinets with overlay doors. Will open to 270 degrees. Hinge is 3" tall and is made for doors that are from 1" to 1-1/8" thick. Wrap around part of... | |
| For cabinets with overlay doors This hinge will allow doors to open 270 degrees for an unobstructed view when installed as a "full overlay" hinge (hinge needs to be placed... | |
| For doors up to 159 lbs Designed for mullion or frame mounting For overlay doors 1-3/8" to 1-3/4" thick Doors can be installed floor to ceiling Full 180 degree opening... | |
| For drop leaf tables and folding shelves. This product works in conjunction with a hinge (purchased separately) to hold the table leaf in a horizontal position. Please click on the... | |
| For entertainment centers, armoires and kitchen cabinets. Allows the door to open to 90 degrees and slide back into the inside of the cabinet For door heights up to 42" | |
| For entertainment centers, armoires, and kitchen cabinets. Allows the door to open to 90 degrees and then slide back into the inside of the cabinet. This hardware works on frameless... | |
| For flush mounted, 180 degree opening doors. Overall length is 3-1/2". Solid brass. #5 x 1/2" flat head screws are included. Finishes: Polished Brass | |
| For full inset doors where the door is 3/4" in thickness. Hinge leaf wraps around back of door for extra attachment strength. "No mortise" type hinge does not require mortising... | |
| For gates or doors around a pool, in a marine or corrosive environment, or for a satin nickel or stainless steel look. Made from 18-8 stainless steel Bolt is 24" | |
| for heavy cabinet work, folding shelves and table drop leaves hinge is a surface mounted hinge (may be partially mortised into the surface) fast spun pins hole patterns and number... | |
| For lift lids on stereos, toy chests, piano benches, etc. Steel base material Hinge measures 2" tall along hinge pin. Lid leaf measures 1-5/8" by 1" Opens approximately 195 degrees... | |
| for lightweight louver or cafe doors 3/4" to 1-3/8" thick steel base material sold by the set, one set will install two doors double acting returns door to center opening... | |
| For most overhead garage doors equiped with extension springs This hinge replaces hinges stamped with the #1 on the surface The #1 hinge is is located between the first and... | |
| For most overhead garage doors equiped with extension springs This hinge replaces hinges stamped with the #2 on the surface The #2 hinge is is located between the second and... | |
| For most overhead garage doors equiped with extension springs This hinge replaces hinges stamped with the #3 on the surface The #3 hinge is is located between the third and... | |
| For most overhead sectional wood and steel garage doors Designed to use on a 2" track Shaft diameter is 7/16" Heavy duty 10 ball bearing steel rollers for extended life... | |
| For supporting drop lids on desks, cabinets and boxes Measures 7-1/2" from tip to tip Non-handed Wood screws are included Steel base material Finishes: Brass plated | |
| For use on cedar chests and similar boxes Will hold lid open at 95 degrees This product is not for use on toy boxes lids as it is dangerous for... | |
| Full surface reinforcing hinges can be added to doors troubled by sagging. For medium and heavy weight doors subject to high frequency and abuse. Provides increased reinforcement at the top... | |
| Gate latch fits gates up to 3" thick, Windsor style. Front of latch measures approximately 10" by 2". Available in black or galvanized. Galvanized model is a true heavy galvanizing... | |
| Gate latch in extra large size, gravity type for in-swinging gates. Available in either a heavy galvanized finish (as shown in photo) or an epoxy black finish. Baseplate for strike... | |
| Gate latch is made for gates up to 3" thick, Suffolk style . Front plate of latch measures 1.75" by 8". Handle projects 1-7/8". Available in black epoxy or galvanized. | |
| Gate latch is self closing and opens easily from either side of gate For outswinging gates, latch mounts on inside of gate and strike bar mounts on post. Padlock eye... | |
| Gate latch is self-closing, opens easily from either side of gate (with a string on the outside of the gate, string not included). Padlock eye for extra security. Mounting plate... | |
| Gate latch mounts on top of gate and post. Works for single or double acting gates (swings both in-and-out or just one way). This gate latch operates with a spring... | |
| Gate wheel helps support the unhinged end of larger gates. Mounts to either the front or back side of the gate. Spring loaded to help absorb bumps in surface under... | |
| Gate wheel helps support unhinged end of large gates. Thick galvanized finish (true galvanizing not a thin zinc plating). Non-swiveling for extra strength. Made from steel base material. Approximate 88lb... | |
| Generic European style compact one piece hinge. Mounting plate and hinge are combined in one unit. Opening angle is 105 degrees. Hinge is self closing. For face frame cabinets which... | |
| Generic European style compact one piece hinge. Mounting plate and hinge are combined in one unit. Opening angle is 105 degrees. Hinge is self closing. For face frame cabinets with... | |
| Generic European style hinge designed for corner cabinets. Also known as "Pie Cut" cabinet doors. This hinge attaches the middle door to the outer door. Use a 170 degree European... | |
| H style hinge for flush mount applicaitions. Hinge measures 2-1/2" tall by 1-5/8" wide. Steel base material. Uses #6 wood screws. Matching wood screws are included. Finishes: Gloss Black | |
| Heavy duty cane bolt. Made from 5/8" diameter steel. Coated with a durable black powder coating. The photo is of the 24" size cane bolt. The hardware for the 36" | |
| heavy duty construction minimizes gate sag durable black finish reversible pin provides for right or left hand applications steel base material complete with lag screws Finishes: Black Coated | |
| Heavy duty Lift-up hinge for overhead compartments. For overlay doors. Used in RV's, Kitchens, Buses, Trains, Aircraft and Furniture Built-ins. Use for either 5/8" or 3/4" door thicknesses. Recommended door... | |
| Heavy duty ornamental style Tee hinges, available in 2 sizes, a 10" model and a 12" model. The 10" model is made from 1/8" thick steel. The 12" model is... | |
| Heavy duty pintle type strap hinge for gates and doors. Door or gate can be lifted-off after installation. This hinge is adjustable horizontally. There is a 2" range of adjustment... | |
| Heavy duty pivot assembly for commercial double acting interior doors of average frequency use maximum door weight is 135 lbs. For door thickness of 1-3/8" and 1-3/4" top door plate... | |
| Heavy duty strap hinge with Traditional British Hardware styling. Strap is approximately 3/16" thick and 2" wide. Hinge pin is 5/8" in diameter. Hardware as it is installed on post... | |
| Heavy duty strap hinge, door or gate can be lifted off after installation. Available in two finishes; powder coated black or heavy galvanized (true galvanizing not zinc plated). Galvanized models... | |
| Heavy duty strap hinge. Made from steel base material. Zinc plated for corrosion resistance. Special bearings increase life expectancy. Uses flat head screws (not included). Screw size and quantities needed... | |
| Heavy duty tee hinges. Special bearing increases life expectancy. Base material is steel, zinc plated for corrosion resistance. Strap length measured to center of knuckle Uses flat head screws (not... | |
| heavy duty weld-on hinges fast spun pin for heavy duty applications not swaged for mortising no holes hinge widths are approximately 1/8" less than nominal sizes shown all sizes have... | |
| Heavy Iron handle for gates or doors. Installs with 1-1/2" matching wood screws (included). Made from solid steel and powder coated to resist corrosion. Mounting plates measure 1-7/8" by 2-1/2" | |
| Hettich flap stay supports fold down desk tops. Available in 6 sizes. Choose a size that fits your "Cabinet Internal Height" (see Installation Diagram #1). Features a brake adjustment screw... | |
| Hex head lag screws for installing gate strap hinges. Steel base material available in galvanized or black coated finish. Finishes: Galvanized Black coated | |
| high quality American made product Solid brass removable hinge pin Steel base material complete with screws Finishes: Galvanized | |
| High speed steel forstner bit for cutting 35mm (1-3/8") cup for European hinges. Fits 3/8" drill chuck. Product works best with a drill press however it is possible to use... | |
| Hinge features a decorative scalloped design. Made from steel base material. Hinge is coated with a durable black finish. Features a special bearing to give extended service. Complete with screws. | |
| Hinge has 2 knuckle design. Hinge slips apart at knuckle so lid or door may be easily removed. Steel base material. Joint length is 1-1/4". Open width is 1-1/2". Uses... | |
| hinge has built-in stop to keep lid from opening more than 90 degrees steel base material joint length is 1" open width is 1-15/16" uses #5 oval or flat head... | |
| Hinge is an English reproduction. Locks open in flat position. Holds vertical at 90 degrees. Square ends. Hinge measures 2-1/2" long x 1-1/2" wide. Hinge is 1/8" thick (3/8" at... | |
| Hinge is an English reproduction. Locks open in flat position. Holds vertically at 90 degrees. Round ends. Hinge measures 3" long x 1-1/2" wide. Hinge is 5/32" thick (11/32" at... | |
| Hinge is made from polypropylene. Hinge has a nylon hinge pin. Good for corrosive environments Very durable Each hinge leaf is 7/32" thick. Uses #8 flat head screws (not included). | |
| hinge is mounted by driving it into predrilled holes doors can be lifted off with ease features a finial tipped barrel ribbed pins are 7/32" diameter by 15/16" hinge is... | |
| Hinge is used in RV's, Mobile Homes, etc. to extend the surface of a table Hinge mounts on bottom surface of table and leaf and allows the leaf to fold... | |
| Hinge lifts apart so lid or door may be easily removed. Joint length is 2-1/4". Open width is 1-7/8". Steel base material. Uses #8 pan head screws (not included but... | |
| Hinge lifts apart so lid or door may be easily removed. Steel base material. Joint length is 1-5/16". Open width is 1-5/16". Uses #4 pan head screws (not included but... | |
| Hinge measures 4-1/2" high by 4" wide Loose joint hinge, opened door may be lifted off after installation Comes in either a right hand or left hand model Steel base... | |
| Hinge measures 5" wide in the open position. Narrow leaf measures 4.5" tall by 2" wide. Wide leaf measures 3-1/4" tall by 3" wide. Joint length is 4-3/4". Weight rating... | |
| Hinge pins are not universal. Each manufacturer makes his hinge pins in a different size that will only fit the hinge that it was made for. We carry only two... | |
| Hinge replaces bi-fold door hinges made by Johnson Hardware. Hinge measures 2-1/8" tall by 1-1/2" wide. Vertical screwhole spacing is 1-1/2" center to center. Legs on back of hinge project... | |
| Hinge requires no mortising to install. Leaves only a 1/16" gap. Tight pins with decorative finial tip. Steel base material. Joint length means distance along hinge pin. Does not include... | |
| Hinged brace for folding table legs One end attaches to underside of table and the other end attaches to table leg Positive locking feature Steel construction Sold by the pair,... | |
| Hinges are reversible for left or right swinging doors Use swing clear hinges wherever doors are required to swing completely clear of the door opening (door must open to at... | |
| Holds chest lid open at 75 degrees and keeps it from slamming Spring tension is adjustable (spring is on right side hinge) No additional hinges necessary Size is approximately 5-1/4" | |
| Ideal for TV and entertainment units which need wide opening doors. For frameless (no face frame) cabinets with overlay doors. Opens 270 degrees for unobstructed view. For 5/8" thick door... | |
| ideal for use where doors do not have trim to clear easily installed as only the frame leaf is mortised reversible for right or left hand doors by reversing pin... | |
| installs easily without boring through glass doors positive self-locking feature eliminates the need for magnetic or touch latches glass secured with large rubber tipped screw opening angle is 160 degrees... | |
| Institutional hinge by Mepla, allows door to open 270 degrees. Made for overlay doors on a frameless cabinet with a 3/4" thick side panel. Allows overlays from 10mm (3/8") to... | |
| It is known as a "Secret Gate Latch" but it is actually more of a cabinet latch. It is used in banks, offices, restaurants and bars as a latch to... | |
| Joint length is 2". Overall length is 2". Made from .050" steel If mounted as an overlay hinge the overlay dimension is 1/4" Uses 5x5/8" bronze screws, our SKU 286254. | |
| Kant Slam Manufacturing Company. Closes large or small gates up to 150 lbs, easily, gently, smoothly. Will not slam your gate. Not designed for high frequency gates. Complies with most... | |
| Lag anchors are used to secure lag type screws to masonary Available in two lengths (short or long) The size (1/2", 5/8", etc.) refers to the diameter of the lag... | |
| Large (4" tall) ball bearing no-mortise hinge(also known as non-mortise hinge). This hinge does not require mortising of the door or the frame (A mortise is a cut-out that the... | |
| Large Foot Bolt holds gates and doors in the open position. Foot bolt easily engages and retracts by pressing your foot on one of two foot pads. Made from steel,... | |
| Large gate latch fits gates up to 4" thick. Simple lever latching action. Lever latch measures 7-1/4" from pivot point to end of lever latch. Twist ring measures 4" in... | |
| Light duty nylon hinge with steel linkages Affordable price Measures 1-1/4" by 1-1/4" by 15/32" thick (with hinge in closed position) Incorporated set screws expand wedge locks to secure in... | |
| Light duty strap hinge. Steel base material. Zinc plated for corrosion resistance. For interior or exterior use. Uses flat head screws (not included). Screw size and quantities needed for each... | |
| Light duty tee hinges Can be used indoors or outdoors Ideal for small shed doors, tool boxes, and storage chests. Base material is steel, zinc plated for corrosion resistance. Strap... | |
| Made for overlay cabinet doors up to 1" thick Hinge pivots 270 degrees The plate that attaches to the cabinet measures 1-1/4" x 1". The plate that attaches to the... | |
| Made from steel base material. Hinge has built-in stop to keep lid from opening more than 90 degrees. Hinge measures 1-1/2" high by 2-5/8" wide. Each hinge uses 6 each... | |
| Magnetic catches are used on cabinets with free swinging (non self-closing) hinges Catch measures 2" long by 1-1/4" wide by 5/8" tall Aluminum base material Mounting screws are included Finishes:... | |
| Magnetic touch latch for cabinet doors When you push in on cabinet door, door pops out and is released from magnetic hold. Includes mounting screws and steel plate for inside... | |
| Mepla hinge and mounting plate for medicine cabinets and mirror cabinets with wooden or steel doors. Also known as a Tri-View Mirror Hinge. Hinge is a concealed hinge. Mounts at... | |
| Mepla hinge and mounting plate for medicine cabinets and mirror cabinets with wooden or steel doors. Also known as a Tri-View Mirror Hinge. This hinge replaces some medicine cabinet hinges... | |
| Mepla hinge is designed for pie cut corner cabinets. This hinge attaches the middle door to the outer door. Typically a 170 degree European hinge is used to attach the... | |
| Mounts on the edge of the table and leaf Mortises into the edge of the table with a 3/8 straight router bit Allows table leaf to flip over and support... | |
| Narrow mounting leaves measure 1/2" wide x 1-1/4" long. Tight-lock friction discs enable firm adjustments. Solid brass base material. Uses #4 flat head screws (not included but offered for purchase... | |
| Nightlatch function allows gate to automatically latch when it is closed. Nightlatch is available in two models; single cylinder and double cylinder. The single cylinder model has a turn knob... | |
| No Mortise hinge for bi-fold doors, interior shutters or other doors where a no mortise hinge is desired. 3" overall height Leaves only a 1/16" gap between the door and... | |
| No-mortise (also known as a non-mortise hinge) hinge, great for use on interior shutters, bi-fold doors, cabinets or screens. Installs like a full mortise butt hinge however no mortising (cutting... | |
| Old fashioned gravity type gate closer uses steel ball and gravity to close your gate. Includes one 5.5 lb steel ball, 5 feet of 3/16 welded chain and connection fasteners. | |
| Opens to 90 degrees. Made for use with frameless cabinets. Approximate size of hinge is 1-7/8" x 4-1/2". For full-overlay, half-overlay, or inset doors. When open, inside of door is... | |
| Ornamental dummy strap is meant to be used with a butt type hinge. Strap measures 10" long by 2-1/4" at its widest point. Thickness is 3/16". Made of steel with... | |
| Ornamental dummy strap is meant to be used with a butt type hinge. Strap measures 8.5" long by 2-3/8" at its widest point. Thickness is 1/4". Made of steel with... | |
| Ornamental strap hinge is meant to be surface mounted (door and frame are flush with each other). Available in two lengths; an 11" strap length and an 18" strap length... | |
| Ornamental strap hinge is meant to be surface mounted. Strap measures 15" long and 6" at its widest point. Hinge leaf measures 4" tall by 1-3/8". Matching flat head wood... | |
| Padlock eyes are a simple way to add padlock security to a gate or door. Sold by the pair (two padlock eyes). Simply attach one eye to the gate post... | |
| Pan head philips wood screw made for our generic European compact face frame hinges. Size is #7 x 5/8" Made from steel base material. PLEASE NOTE: this screw is a... | |
| Pivot hinge has two parts a leaf and pivot pin and a metal cup which holds the pivot pin. The leaf measures 2" by 3/8" by 1/8" thick. The cup... | |
| Platemate drilling template by Blum Blum's Platemate is a boring template for all Blum face frame adapter plates Clamps to the face frame with a cam lever. Accomodates face frame... | |
| Pocket pivot hinge is also known as a Harmon hinge. This unique hinge is a "swing clear" type of hinge that allows a door to swing into a pocket at... | |
| Post gate latch for wood gates Gate can be easily opened from either side Features padlock eye for extra security Spring loaded action for positive latching Latch measures about 11" | |
| Push plates are used for double acting doors which are typically located between the kitchen and dining room Available in two sizes; 3-1/2" by 15" and 4" x 16" Base... | |
| Rear pivot hinge is made up of a wrap around leaf with a pivot pin and a knurled metal cup that holds the pivot pin. The wrap around leaf measures... | |
| Recommended for toy chests, cedar chests, blanket chests, etc. Self-balancing feature holds lid in any position to about 85 degrees. Used in conjunction with a hinge these lid suports counter... | |
| removable pin broad hinges general utility use on light weight doors swaged for mortising uses flat head screws (not included) all sizes have 5 knuckles steel base material Finishes: Zinc... | |
| Replacement hinge for screen and storm doors used by many door manufacturers. Middle leaf is offset 1/8". Made from extruded aluminum with brass spacer bearings. Steel sheet metal screws are... | |
| Requires no mortising to install. Leaves only a 1/16" gap. Tight pins. Finish is a dark statuary bronze. Steel base material. Uses flat head screws (not included but offered for... | |
| Restraint chain for cabinet doors will keep your door from opening too far. Keeps doors from hitting other doors, glass panels, TV monitors,etc. Overall length is 12". The attachment plates... | |
| Right angle or "L" type pivot hinge. Allows doors to be set back and swing clear of corner posts. Hinge is handed and sold by the pair. You will receive... | |
| Right Angle Padlock Eyes Padlock eyes are a simple way to add padlock security to a gate or door. Sold by the pair (two padlock eyes as shown in photo). | |
| Ring gate latch operates with simple lever action by twisting the ring. Ring diameter is 3.25". Strike bar measures 1" by 5.5". Fits gate or door up to 3" thick. | |
| Screws are sized for cabinet hinges. All screws have an oval head. An oval head is made for a countersunk screwhole. The oval is a flattened dome on the top... | |
| Security studs are used for exterior doors that open outward. Doors that open outward have their hinge pins on the outside of the building. If a potential intruder removes the... | |
| Self closing, 3/8" inset hinge. Steel base material. Matching wood screws are included. The center-to-center screwhole dimension for the hinge wing that mounts on the cabinet face frame is 2-1/8" | |
| Self latching gate latch, opens easily from either side of the gate. Includes 16" cable for opening from outside of gate. Padlock eye for extra security. Mounting plate for this... | |
| Self-closing, 1/2" overlay hinge. Single demountable hinges use an insert that slides into a slot that is cut into the edge of the door. They are held in place by... | |
| Self-closing, 1/4" overlay hinge. For overlay doors. An overlay door is a door that is larger than the cabinet opening (it "overlays" the opening) that it covers. When the door... | |
| Self-closing, 3/8" Inset hinge. Single demountable hinges use an insert that slides into a slot that is cut into the edge of the door. They are held in place by... | |
| Self-closing, concealed hinge. Made for cabinets whose doors open back-to-back. Both doors will open without interfering with each other. Made for use on frameless cabinets Opening angle is 90 degrees. | |
| Semi-concealed pivot hinge, only the tip shows through from the cabinet front. To install cut an angled 7/32" slot through the edge of the door. For door thickness of 5/8" | |
| Shutter hinge for interior shutters. Made to fit shutter panel thickness of 1-1/8" to 1-3/16". Hinge pin is removable. Hinge measures 2-1/2" tall by 2-1/2" wide as measured in the... | |
| Shutter hinge is for interior shutters. Made to fit shutter panel thickness of 1" to 1-1/16". Hinge pin is removable. Hinge measures 2-1/2" tall by 2-1/2" wide as measured in... | |
| Simple black gravity action gate latch. Measures 7" long by 3-3/8" tall. Coated with a durable black powder coating. Operates from only one side of gate. Available in Left Hand... | |
| Simple, yet effective gate latch for farm and ranch double gates. Throw Over Loop attaches to top rail on either left or right hand gate. To secure gate, grab the... | |
| small box hinge steel base material 1-5/16" wide by 2-7/8" long (open) made from .060 gauge material #6 flat head screws are included Finishes: Polished Brass Plated | |
| Small piano hinge with inside stop. Made for small box lids. Hinge is meant to install on underside of box lid and on top of box back wall. Allows lid... | |
| Small stainless steel butt hinge. Made from Type 304 Stainless Steel. Leaf thickness is approximately 0.062". Finish is satin or dull industrial type finish. Please note this is an industrial... | |
| Solid Brass Material Flat Head Phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Natural finish | |
| Solid Brass Screws with Philips Flat Head Sold in pack of 100 screws A length of piano hinge uses approximately 70 screws. Finishes: Solid Brass | |
| solid brass butterfly style flat head wood screws (#3 x 1/2") included Finishes: Polished Brass | |
| solid brass butterfly style hinge is 2-1/4" at the widest point flat head wood screws (#4 x 1/2") included Finishes: Polished Brass | |
| solid brass each leg measures 1/2" in width 4-knuckle design flat head wood screws (#4 x 1/2") included Finishes: Polished Brass | |
| solid brass each leg measures 1/2" in width 4-knuckle design overall width is 1-1/2" flat head wood screws (#4 x 1/2") included Finishes: Polished Brass | |
| Solid bronze Architectural Grade hinges in a true Oil Rubbed Bronze finish (An Oil Rubbed Bronze finish on a solid bronze hinge is far superior to an oil rubbed bronze... | |
| Solid stainless steel residential hinges. For use anywhere the look of stainless steel is desired and great for corrosive or damp environments. The 3-1/2 x 3-1/2 hinges have 6 screwholes... | |
| Solid Stainless Steel Flat Head Phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Natural finish | |
| Solid stainless steel Pan head phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Natural finish | |
| Spring loaded pivot set, holds open at 90 degrees, self closes at 45 degrees. For use on wood or metal doors up to 100 lb., not larger than 3.5 feet... | |
| Spring loaded slide bolt for gates and doors. Spring tension keeps the bolt in a thrown position. Overall length of the bolt measures 8-5/8". Bolt diameter is 1/2". Mounting plate... | |
| Stainless conversion pins Top and bottom are threaded to accept our "Type A" finials Order one pin and two finials per hinge Order the same size conversion pin as your... | |
| Stainless steel shutter hinge for interior shutters. Made to fit shutter panel thickness of 1-1/8" to 1-3/16". Hinge pin is removable. Hinge measures 2-1/2" tall by 2-1/2" wide as measured... | |
| Stainless steel strap hinge is meant for use with cedar, redwood, vinyl or ACQ (treated) lumber. Also for use in corrosive environments or where the look of stainless steel is... | |
| Stainless steel T hinge, recommended for vinyl, redwood, cedar and ACQ (treated) lumber. Excellent for use anywhere that corrosion is a problem. Heavy duty construction, non-removeable hinge pin. Strap length... | |
| Steel base material. Hinge lifts apart so lid or door may be easily removed. Joint length is 1-5/16". Open width is 1-7/8". Used on cabinet or case where a removable... | |
| Steel base material. Hinge measures 2" high by 1-5/8" wide. Inset dimension is 3/8". Lip (overlay) dimension is 3/8". Free swinging (non-self closing). Uses 4 each #5 x 5/8" flat... | |
| Steel base material. Size of each hinge is 1/8" thick, 3/8" wide, 2-1/4" long. Each hinge uses 6 each #4 flat head screws (not included but offered for purchase during... | |
| steel base material coated with a durable black finish reversible pin provides for right or left hand applications post leaf is 4" strap length is 7-11/16" complete with lag screws... | |
| steel base material coated with a durable black finish reversible pin provides for right or left hand installations post leaf is 4-7/16" strap length is 8" complete with lag screws... | |
| steel base material durable black finish reversible pin for right or left hand applications complete with lag screws Finishes: Black Coated | |
| steel base material durable black finish self closing fully adjustable non-handed complete with lag screws Finishes: Black Coated | |
| steel base material durable black finish self-closing fully adjustable extra heavy gauge steel reversible complete with lag screws Finishes: Black Coated | |
| Steel base material Flat Head Phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Zinc Chromate Plated | |
| Steel base material Free swinging (not self-closing) 5 knuckle design Tip-to-tip measurement is 2-13/16" The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" | |
| steel base material plated to resist rust spring action for self-closing doors #6 x 1/2" round head wood screws included Finishes: Brass Plated | |
| Steel residential door hinges. Steel is the most economical choice for a hinge material, however it will eventually rust if used in damp areas (for example, kitchens and bathrooms) or... | |
| Steel residential door hinges. Used on light weight doors. Typically used in residential construction. Also used on production pre-hung hollow core doors. Screws are included. The 3 x 3 hinges... | |
| Steel residential door hinges. Used on light weight doors. Typically used in residential construction. Also used on production pre-hung hollow core doors. Screws are included. The 3-1/2 x 3-1/2 hinges... | |
| Steel Screws with Philips Flat Head Sold in pack of 100 screws A length of piano hinge uses approximately 70 screws. Finishes: Zinc Chromate Plated | |
| Strap angle is adjustable to fit gates and doors with curved edges. Hinge has a true galvanized finish (not zinc chromate plated), suitable for use around a sea coast. Hinge... | |
| Surface mounted locking slide bolt for gates. Locks and unlocks from the outside of the gate with a key. Locks and unlocks from the inside with a push button. Lock... | |
| The #65 Youngdale hinge is available in a Left Hand model and a Right Hand model. Both hinges are a "Wrap Around" type hinge made for a face frame that... | |
| The advantage of a "no-mortise" hinge is that because the one leaf is set inside the other installation of the hinge leaves only a small gap between the door and... | |
| The Blumotion "soft close" device allows cabinet doors to close without slamming. The braking system inside the Blumotion device creates a perfect closing motion. "Blumotion for Compact Hinges" works on... | |
| The Blumotion "soft close" device allows cabinet doors to close without slamming. The braking system inside the Blumotion device creates a perfect closing motion. Blumotion technology automatically adapts to each... | |
| The Screw Hook and Strap Hinges found in this section are only available in smaller sizes and are sold by the pair. A pair is two complete hinges. A pair... | |
| The wide throw hinge sets the pivot point out away from the door allowing the door to open 180 degrees (depending on obstructions) Wide throw hinges are normally used when... | |
| The Zero Protrusion Hinge is specially designed for cabinets that have roll-outs such as drawers or storage bins. The hinge opens to 155 degrees. It is designed to provide a... | |
| These Architectural Grade hinges are recommended for the heavier doors found on custom homes and as an upgrade for Residential Grade hinges. Architectural Grade hinges are thicker and of much... | |
| These are the same hinges as our "Heavy Duty British Style Strap Hinges" except they are heavier and longer. Extra Heavy duty strap hinge with Traditional British Hardware styling. Strap... | |
| these bolt hooks replace worn or broken hooks for the hinges shown above steel base material Finishes: Zinc Plated | |
| These finials fit any of our hinges labeled finials: "Type A". Finials are solid brass. To install, remove the hinge pin supplied with your hinge. Replace your hinge pin with... | |
| These hinges allow the cabinet panel that is found in front of a kitchen sink to tip out 45 degrees. This item is the replacement pair of hinges only, if... | |
| These hinges raise the door over uneven floors or carpeting. Eliminates scraping at bottom. For door thicknesses of 1-3/8" to 1-3/4". Pitch of hinge makes door easy to close. All... | |
| These screws are for our Gate Tee & Strap Hinges. Steel base material. Available in Black coated or Galvanized. Finishes: Black coated Galvanized | |
| These shutter hinges are for "inset" shutters. Inset shutters are installed flush with the window frame when in the closed position (covering the window). The hinges are available in 3... | |
| These shutter strap hinges are for "inset" shutters. Shutters are installed flush with the window frame when in the closed position (covering the window). The offset is 1-1/2" which gives... | |
| These shutter strap hinges are for "inset" shutters. Shutters are installed flush with the window frame when in the closed position (covering the window). The offset is 1/2" which gives... | |
| These shutter strap hinges are for "inset" shutters. Shutters are installed flush with the window frame when in the closed position (covering the window). The offset is 2-1/4" which gives... | |
| These shutter strap hinges are for "inset" shutters. Shutters are installed flush with the window frame when in the closed position (covering the window). The offset is 3-1/4" which gives... | |
| This heavy duty chain door restraint can be installed to restrict the swing of a full size door. For example in a windy area or in an area where the... | |
| This heavy duty hinge allows smooth, silent, sag-free opening to 175 degrees Hinge surface mounts to the inside of your frameless cabinet. Small screw holes are the only holes you... | |
| This hinge is for a full overlay door with no cabinet face frame. Works on door thicknesses up to 3/4" Wrap around feature assures that all screws go into solid... | |
| This hinge is for shutters or blinds hung flush with the casing (full inset) Hinge measures 4-1/4" vertical and 5" horizontal. Pintle plate is 2" tall by 1-1/8" wide. 1-1/16" | |
| This hinge is for shutters or blinds hung flush with the casing (full inset) Hinge measures 4-1/4" vertical and 5" horizontal. Pintle plate is 2" tall by 1-1/8" wide. 2-1/8" | |
| This hinge is for use as with a drop panel on a wall unit. Two legs will support the drop panel for use as a table or work surface. The... | |
| This hinge is made for "30 Degree Reverse Bevel" Doors attached with a single demountable hinge. Single demountable hinges mount with an "insert" in the door and a single screw... | |
| This hinge is used to raise and support a table leaf in the horizontal position without any other hardware except the hinge itself. This hinge is in use in many... | |
| This hinge kit works with our Heavy Duty Pivot Door Slides. It is used for "flush inset" doors (no face frame) with a door thickness from 15/16" to 1-1/4". These... | |
| This hinge kit works with our Heavy Duty Pivot Door Slides. It is used for "overlay" doors (no face frame) with a 3/4" door thickness. These hinges require a 40mm... | |
| This hinge kit works with our Pivot Door Slides for "Overlay Applications" where there is no face frame. For more information on this item see our "Pivot Door Slides" and... | |
| This hinge locks in open and closed position (and also at 30 degrees) It is good for bi-fold doors because it automatically locks flat in the open position The door... | |
| This hinged shelf support "locks in place" when in the horizontal position. Lifting shelf vertically allows shelf to fold down against wall when not in use. Horizontal piece measures 11" | |
| This hinged tilt-lift table support is used wherever you need to lift a horizontal surface to a certain angle and hold it in place It is used on beds, sofas... | |
| This product consists of 2 trays and 2 pair of hinges and the instructions that allow you to convert the cabinet panel in front of your kitchen sink into a... | |
| This product fastens a shelf to a wall and allows the shelf to hinge down flat against the wall. Extra heavy duty construction Size of each bracket is 23-3/4" by... | |
| This screw is for European hinges used on "Back-to-Back" or "Twin Overlay" doors where the hinges are installed back-to-back on the side panel. The back-to-back installation will cause regular screws... | |
| This special promotional grade hinge is a low cost version of our higher quality swing clear hinges. It is only available in one size and limited finishes. Use swing clear... | |
| This surface mounted shutter hinge is used where the blind or shutter is flush with the casing. For use in frame or masonry construction. Steel base material, galvanized for corrosion... | |
| This unique lid support has a friction free motion when the lid is lifted and friction controlled motion when the lid is released or closed PLEASE NOTE: Friction control is... | |
| Touch latch is invisible from the outside of the door. When you use a touch latch no other hardware (knob, pull, latch) is needed on your door giving it a... | |
| Twist ring gate latch operates with simple lever action. Ring diameter is 3". Strike bar measures 1" by 5.5". Fits gate or door up to 3" thick. Gate spindle is... | |
| Two models available: Regular door and Thick door. Regular door model fits door thicknesses from 3/4" to 2-1/4". Thick door model fits door thicknesses from 2" to 3". After installation... | |
| Under cabinet cook book holder allows cook book storage underneath your kitchen cabinet. To use cook book simply pull down the front of the holder and your cook book can... | |
| Used for full size doors where a hidden door application is desired. As the door opens, the Rack and Pinion Pivot moves the pivot point away from the door jamb... | |
| Used for full sized doors where a hidden door application is desired. As the door opens, the Rack and Pinion Pivot moves the pivot point away from the door jamb... | |
| Used on cabinets with free swinging (non-self closing) doors Catch measures 2" long by 1-1/4" wide by 1/2" tall Mounting screws are included Plastic and steel base material Finishes: Brown... | |
| Used to secure shutters, gates, screens and doors. Steel base material. Finished in a black epoxy coat. Available in 3 lengths. Mounting plates measure approximately 1-1/2" (Please note that the... | |
| Vertical door support is convertible, reversible, adjustable and demountable. The friction on the door support is adjustable. It is active in one direction with no friction in the opposite direction. | |
| When walls and floor settle, it can make door panels hard to open The installation of these hinges allows easy adjustment of the door in both the horizonal direction (+/-2... | |
| Wood screws that match our hardware with Statuary Bronze finish Philips slot Steel base material PLEASE NOTE: These screws are used for a number of different products on our website... | |
| Wrap around piano hinge in either single or double wrap around. Piano hinge is 48" in length. Both hinges are made to fit 3/4" plywood (or any lumber that measures... | |
| Youngdale Hinge Company hinges are made in the USA. They are an excellent alternative to European style hinges if you want an almost concealed hinge look. New installations are much... |
| Next >> |