HardwareSource, Inc. Datasheets for Hinges (industrial)

Industrial hinges are jointed devices that allow an attached part, such as a door or window, to swing.
Hinges (industrial): Learn more

Page: 1 2 3
Product Name Notes
1/4" Radius Residential Hinges, Steel with Ball Tips Residential grade door hinges with ball tips. Hinge shown in photo to left is the satin nickel finish. The 3-1/2 x 3-1/2...
12 Inch Band Hinge and Pintle Plate in Solid Bronze Solid bronze strap hinge for use in coastal areas or anywhere a rustic old world design is desired. From our...
4 Bar Hinge, Stainless Steel, 12 Inch Standard Duty 4 bar hinge is for casement windows. Designed for residential projects requiring relatively light window sections. Maximum weight of 65lbs for...
4 Bar Hinge, Stainless Steel, Heavy Duty with 90 Degree Stop Heavy Duty 4 Bar hinges are made for casement windows (not for awning windows). They have the capability of...
4 Bar Hinge, Stainless Steel, Heavy Duty with Stop Designed for commercial projects requiring heavier window sections. Maximum weight of up to 200 lbs depending on model. See spec sheet...
4 Bar Hinge, Stainless Steel, Standard Duty with Stop Designed for residential projects requiring relatively light window sections. Maximum weight of 40lbs depending on model. See spec sheet for exact...
4" x 4" Baldwin Architectural Hinges, Ball Bearing Architectural grade 4" x 4" ball bearing hinge. Ball bearing hinges are excellent for use on heavy doors. All Baldwin hinges are...
4-1/2" x 4-1/2" Baldwin Architectural Hinges, Ball Bearing Architectural grade 4-1/2" x 4-1/2" ball bearing hinge. Ball bearing hinges are recommended for use with heavy doors. All Baldwin hinges are...
5" x 5" Baldwin Architectural Hinges, Ball Bearing Architectural grade 5" x 5" ball bearing hinge. Ball bearing hinges are recommended for heavy doors. All Baldwin hinges are made from...
5/8" Radius Residential Hinges, Steel with Ball Tips Residential grade door hinges with ball tips. Hinge shown in photo to left is the polished brass finish. The 3-1/2 x 3-1/2...
Architectural Grade Solid Brass Hinge, Ball Bearing Ball bearing hinges are recommended for heavier doors, doors over 2" thick, doors over 40" wide or doors which use a door closer.
Baldwin Residential Hinges, 3-1/2" x 3-1/2" with 1/4" Radius Corners Baldwin Residential grade 3-1/2" x 3-1/2" plain bearing hinge with 1/4" radius corners. All Baldwin hinges are made from solid...
Baldwin Residential Hinges, 3-1/2" x 3-1/2" with 5/8" Radius Corners Baldwin Residential grade 3-1/2" x 3-1/2" plain bearing hinge with 5/8" radius corners. All Baldwin hinges are made from solid...
Baldwin Residential Hinges, 4" x 4" with 1/4" Radius Corners Baldwin Residential grade 4" x 4" plain bearing hinge with 1/4" radius corners. All Baldwin hinges are made from solid...
Baldwin Residential Hinges, 4" x 4" with 5/8" Radius Corners Baldwin Residential grade 4" x 4" plain bearing hinge with 5/8" radius corners. All Baldwin hinges are made from solid...
Center Hung Pivot Sets 1000-lb for 2" and Thicker Doors High quality American made product For doors sizes up to 4'0" by 8'6" Pivot set is fully concealed Bottom pivot...
Concentric Ring Top Round Cabinet Knob, Antique Brass Value priced cabinet knob. Beautiful Antique Brass finish. Knob measures 1-1/4" in diameter. Knob projection is 1-3/16". Plated steel screw is included...
Concentric Ring Top Round Cabinet Knob, Oil Rubbed Bronze Value priced cabinet knob. Beautiful Oil Rubbed Bronze finish. Knob measures 1-1/4" in diameter. Knob projection is 1-3/16". Plated steel screw...
Concentric Ring Top Round Cabinet Knob, Polished Brass Value priced cabinet knob. Beautiful Polished Brass finish. Knob measures 1-1/4" in diameter. Knob projection is 1-3/16". Plated steel screw is included...
Concentric Ring Top Round Cabinet Knob, Polished Chrome Value priced cabinet knob. Beautiful Polished Chrome finish. Knob measures 1-1/4" in diameter. Knob projection is 1-3/16". Plated steel screw is included...
Concentric Ring Top Round Cabinet Knob, Satin Nickel Value priced cabinet knob. Beautiful Satin Nickel finish. Knob measures 1-1/4" in diameter. Knob projection is 1-3/16". Plated steel screw is included...
Heavy Duty Butt Hinge, Solid Brass, 6" x 6", Ball Bearing Beautiful solid brass heavy duty ball bearing butt hinges. Heavy duty butt hinge made for heavy doors and gates.
Large Ball Tips for 6 x 6 Solid Brass Ball Bearing Hinges Large ball tips for our 6 x 6 solid brass ball bearing hinges. Ball tip diameter is approximately...
Lokk Latch Deluxe, Locks and Operates from Both Sides This high quality gate latch allows the gate to be latched or locked from both sides of the gate. Made from...
Partial Wrap, 3/8" Inset, Finials, Gloss Oil Rubbed Bronze Solid brass base material A very high quality hinge Measures 2-7/8" from tip to tip Free swinging (not self-closing) #5 flat...
Partial Wrap, 3/8" Inset, Finials, Satin Nickel, Matt Solid brass base material. A very high quality hinge. Measures 2-7/8" from tip to tip. Free swinging (not self-closing). #5 flat head...
Router Guide Bushing and Locknut for Soss Router Guide This guide bushing and locknut is necessary to use any of our Soss Router Guides It is the same as a...
Semi-Concealed Hinges, 3/8" Inset, Stainless Steel Made from Type 304 stainless. Hinge is free swinging (non self-closing). The center-to-center screwhole dimension for the hinge wing that mounts on the face...
Semi-Concealed Hinges, Variable Overlay, Solid Brass solid brass free swinging uses #6 flat head screws (not included The center-to-center screwhole dimension for the hinge wing that mounts on the face...
Semi-Concealed Hinges, Variable Overlay, Stainless Steel 304 stainless steel. Free swinging. Uses #6 flat head screws (not included, but offered for purchase during checkout). The center-to-center screwhole dimension for the...
Shutter Hinge, New York Style, 2-1/4" Offset, Solid Bronze Solid Bronze exterior shutter hinge matches other products from our "Solid Bronze Collection". For exterior shutters which are hung flush with...
Solid Brass 1/4" Radius Round Corner Residential Hinges solid brass residential door hinges used on light weight doors The 3-1/2 x 3-1/2 hinges have 6 screwholes per hinge in an...
Solid Brass 5/8" Radius Round Corner Residential Hinges solid brass residential door hinges used on light weight doors The 3-1/2 x 3-1/2 hinges have 6 screwholes per hinge in an...
Solid Brass Egg 1 Inch Cabinet Knob, Antique Brass Solid brass cabinet knob at a great price. Antique Brass finish. Knob is egg shaped. Knob measures 1" x 11/16". Knob...
Solid Brass Egg 1 Inch Cabinet Knob, Oil Rubbed Bronze Solid brass cabinet knob at a great price. Oil Rubbed Bronze finish. Knob is egg shaped. Knob measures 1" x...
Solid Brass Egg 1 Inch Cabinet Knob, Polished Brass Solid brass cabinet knob at a great price. Polished Brass finish. Knob is egg shaped. Knob measures 1" x 11/16". Knob...
Solid Brass Egg 1 Inch Cabinet Knob, Polished Nickel Solid brass cabinet knob at a great price. Polished Nickel finish. Knob is egg shaped. Knob measures 1" x 11/16". Knob...
Solid Brass Egg 1-1/4 Inch Cabinet Knob, Antique Brass Solid brass cabinet knob at a great price. Antique Brass finish. Knob is egg shaped. Knob measures 1-1/4" x 7/8". Knob...
Solid Brass Egg 1-1/4 Inch Cabinet Knob, Oil Rubbed Bronze Solid brass cabinet knob at a great price. Oil Rubbed Bronze finish. Knob is egg shaped. Knob measures 1-1/4" x...
Solid Brass Egg 1-1/4 Inch Cabinet Knob, Polished Brass Solid brass cabinet knob at a great price. Polished Brass finish. Knob is egg shaped. Knob measures 1-1/4" x 7/8". Knob...
Solid Brass Egg 1-1/4 Inch Cabinet Knob, Polished Nickel Solid brass cabinet knob at a great price. Polished Nickel finish. Knob is egg shaped. Knob measures 1-1/4" x 7/8". Knob...
Solid Brass Egg 1-1/4 Inch Cabinet Knob, Satin Nickel Solid brass cabinet knob at a great price. Satin Nickel finish. Knob is egg shaped. Knob measures 1-1/4" x 7/8". Knob...
Solid Brass Round 1-1/2 Inch Cabinet Knob, Antique Brass Solid brass cabinet knob at a great price. Antique Brass finish. Knob measures 1-1/2" in diameter. Knob projection is 1-1/2". Plated...
Solid Brass Round 1-1/2 Inch Cabinet Knob, Oil Rubbed Bronze Solid brass cabinet knob at a great price. Oil Rubbed Bronze finish. Knob measures 1-1/2" in diameter. Knob projection is...
Solid Brass Round 1-1/2 Inch Cabinet Knob, Polished Brass Solid brass cabinet knob at a great price. Polished Brass finish. Knob measures 1-1/2" in diameter. Knob projection is 1-1/2". Plated...
Solid Brass Round 1-1/2 Inch Cabinet Knob, Polished Nickel Solid brass cabinet knob at a great price Polished Nickel finish. Knob measures 1-1/2" in diameter. Knob projection is 1-1/2". Plated...
Solid Brass Round 1-1/2 Inch Cabinet Knob, Satin Nickel Solid brass cabinet knob at a great price. Satin Nickel finish. Knob measures 1-1/2" in diameter. Knob projection is 1-1/2". Plated...
Solid Brass Round Cabinet Knob, 1 Inch, Antique Brass Solid brass cabinet knob at a great price. Antique Brass finish. Knob measures 1" in diameter. Knob projection is 7/8". Plated...
Solid Brass Round Cabinet Knob, 1 Inch, Oil Rubbed Bronze Solid brass cabinet knob at a great price. Oil Rubbed Bronze finish. Knob measures 1" in diameter. Knob projection is...
Solid Brass Round Cabinet Knob, 1 Inch, Polished Brass Solid brass cabinet knob at a great price. Polished Brass finish. Knob measures 1" in diameter. Knob projection is 7/8". Plated...
Solid Brass Round Cabinet Knob, 1 Inch, Polished Nickel Solid brass cabinet knob at a great price. Polished Nickel finish. Knob measures 1" in diameter. Knob projection is 7/8". Plated...
Solid Brass Round Cabinet Knob, 1 Inch, Satin Nickel Solid brass cabinet knob at a great price. Satin Nickel finish. Knob measures 1" in diameter. Knob projection is 7/8". Plated...
Solid Brass Round Cabinet Knob, 1-1/4 Inch, Antique Brass Solid brass cabinet knob at a great price. Antique Brass finish. Knob measures 1-1/4" in diameter. Knob projection is 1-1/8". Plated...
Solid Brass Round Cabinet Knob, 1-1/4 Inch, Oil Rubbed Bronze Solid brass cabinet knob at a great price. Oil Rubbed Bronze finish. Knob measures 1-1/4" in diameter. Knob projection is...
Solid Brass Round Cabinet Knob, 1-1/4 Inch, Polished Brass Solid brass cabinet knob at a great price. Polished Brass finish. Knob measures 1-1/4" in diameter. Knob projection is 1-1/8". Plated...
Solid Brass Round Cabinet Knob, 1-1/4 Inch, Polished Nickel Solid brass cabinet knob at a great price. Polished Nickel finish. Knob measures 1-1/4" in diameter. Knob projection is 1-1/8". Plated...
Solid Brass Round Cabinet Knob, 1-1/4 Inch, Satin Nickel Solid brass cabinet knob at a great price. Satin Nickel finish. Knob measures 1-1/4" in diameter. Knob projection is 1-1/8". Plated...
Solid Brass Round Cabinet Knob, Concentric Rings, Oil Rubbed Bronze Solid brass cabinet knob at a great price. Oil Rubbed Bronze finish. Decorative knob has concentric rings on it's top.
Solid Brass Round Cabinet Knob, Concentric Rings, Polished Brass Solid brass cabinet knob at a great price. Polished Brass finish. Decorative knob has concentric rings on it's top. Knob measures...
Solid Brass Round Cabinet Knob, Concentric Rings, Polished Nickel Solid brass cabinet knob at a great price. Polished Nickel finish. Decorative knob has concentric rings on it's top. Knob measures...
Solid Brass Round Cabinet Knob, Concentric Rings, Satin Nickel Solid brass cabinet knob at a great price. Satin Nickel finish. Decorative knob has concentric rings on it's top. Knob measures...
Stainless Steel Surface Mounted Hinge, 3/8" Offset- stainless steel grade 304 free swinging use #6 flat head screws (not included) In open position hinge measures 1-1/2" Finishes: Polished
Stainless Steel Surface Mounted Hinge, 3/8" Offset Made from stainless steel. Stainless steel type is 304. Hinge is free swinging (non self-closing). Small plate measures 5/8" x 1-1/2". Large plate...
Stainless Steel Weld-On Hinges, Type 304, Tight Pin Stainless Steel (Type 304) weld-on hinges. Tight pin (spun-on). Finish is a type 2B mill finish (an industrial finish). The manufacturer of...
Strike only for Top Pull and Vertical Pull Gate Latch Strike only for D & D Top Pull Gate Latch and D & D Vertical Pull Gate Latch. Replacement strike...
Surface Mounted Hinges, 3/8" Offset, Solid Brass #2 Hinge mounts on the face of the cabinet door and the face of the cabinet frame. Hinge is free swinging (non self-closing).
Surface Mounted Hinges, Ornamental, 3/8" Offset #2 Hinge is an inexpensive butterfly style. Hinge is meant to be surface mounted. For 3/8" offset doors. Made from solid brass base material.
Surface Mounted Hinges, Ornamental, 3/8" Offset #3 Hinge is meant to be surface mounted. Hinge measures 1-3/4" tall by 1-7/8" wide (as shown in photo). For 3/8" offset doors. Made...
"Z Lokk" by D & D Technologies is a magnetic gate lock for metal picket-style gates. This lock uses the magnetically triggered lock design by D & D Technologies. Lever...
3.5" tall Gorilla Weld-on Hinge. For trash enclosures, gates, high security applications, prison doors and gates. Both sides are meant to mount to flat surfaces. Hinge is built to reduce...
available in 4 different finishes Beautiful butterfly style hinge. Made from steel base material. Hinge measures 2-7/8" x 1-11/16". Matching wood screws are included. Finishes: Polished Brass Antique Copper Polished...
available in 4 different finishes butterfly style hinges made of wrought steel plated for rust resistance and appearance oval head wood screws (#5 x 5/8") included Finishes: Brass Plated Oil...
available in 4 different finishes ornamental design steel base material plated for rust resistance fast pin flat head wood screws (#4 x 1/2") included hinge shown in photo is satin...
available in 4 different finishes ornamental surface mounted hinge steel base material the hinge pins are loose (removable)so the hinge can be combined with our "Butt Hinge with Loose Pin"
Available in 4 different finishes Reversible flaps for use as full surface or half surface hinge Steel base material 1-1/2" x 1-1/2" This hinge can be combined with the following...
available in four different finishes ornamental design steel base material plated for rust resistance the hinge pins can be tapped out if you wish to combine this hinge with our...
available in four different finishes the hinge pins are removable, hinge can be combined with our "Butt Hinge with Loose Pin" for use on small cabinet doors, small boxes and...
PLEASE NOTE: THESE HINGES ARE DISCONTINUED AND WE NO LONGER HAVE STOCK. THIS PAGE IS RETAINED FOR REFERENCE PURPOSES. You can replace your Grass 830 and 831 hinges with our...
A flush ring pull allows you to mortise the pull into the door so that it is completely flush with the door surface. Available in two sizes; Small and Large.
A Soss router guide template makes the job easier and faster and will give you a perfect installation every time. A Soss router guide template allows you to cut both...
A very high security hasplock for commercial and residential use. Provides excellent security for gates, doors, cabinets, storage boxes, tool boxes, sheds, boats, storefronts and factory compounds. Hasplock is resistant...
adjustable doorstop installs in door hinge and is held in place by hinge pin this hinge pin door stop is adjustable to stop the door at your choice of 5...
Aluminum Weld-On Hinges. Tight pin (spun-on). Mill finish (an industrial finish). The manufacturer of this hinge does not provide any weight ratings but they will be comparable to other aluminum...
Architectural grade 3" x 3" plain bearing hinge. All Baldwin hinges are made from solid brass. Available in 9 Baldwin finishes. Hinge shown in photo to left is the Baldwin...
Architectural grade 3-1/2" x 3-1/2" plain bearing hinge. All Baldwin hinges are made from solid brass. Available in 10 Baldwin finishes. Hinge shown in photo to left is the Baldwin...
Architectural grade 4" x 4" plain bearing hinge. All Baldwin hinges are made from solid brass. Available in 10 Baldwin finishes. Hinge shown in photo to left is the Baldwin...
Architectural grade 4-1/2" x 4-1/2" plain bearing hinge. All Baldwin hinges are made from solid brass. Available in 10 Baldwin finishes. Hinge shown in photo to left is the Baldwin...
Architectural Grade Baldwin ball tips may be added to any architectural grade Baldwin hinge. Ball tips are sold by the pack. A pack is 2 tips which is the number...
Art Deco Styling 2-1/4" wide by 1-1/2" tall solid brass base material oval head screws are included Finishes: Polished Brass Polished Nickel Oil Rubbed Bronze Satin Nickel
Available in 3 styles, Ball tip, Acorn tip and Steeple tip These finials fit any of our hinges which are designated as "Type B" finial hinge Solid brass base material...
Available in two models Non-Key Lockable (SKU 928020) Key Lockable (SKU 928405) A small unobtrusive magnetic latch for general purpose use on gates around house and garden Gate and fence...
Available in two sizes; large (2-1/2" x 2-1/2") and small (2" x 2") Tip-to-tip measurements are 4-1/2" (large size) and 4" (small size) Hinge pin is loose and may be...
Beautiful ball tipped cabinet hinge available in 10 different finishes. Made from solid brass. May be installed as a surface mounted hinge or as a full mortise hinge (3/4" to...
Beautiful solid brass hinge, made in Italy. Measures 6-1/8" tip-to-tip, top hinge plate is 2-1/8" tall, bottom hinge plate is 2" tall. Fits cabinet doors with a 3/8" inset and...
Beautiful solid brass hinges require no mortising to install. Tight pin with a decorative ball tip. Installs with only a 1/16" gap between door and door frame. Uses #5 x...
Beautiful solid brass hinges require no mortising to install. Tight pins with a decorative finial tip (steeple tip). Installs with only a 1/16" gap between door and door frame. Uses...
Beautiful solid bronze butt hinge for use in coastal areas or anywhere a rustic old world design is desired. Hinge features ball tips. Hinge measures 4" by 4" (in the...
Beautiful solid bronze butt hinge for use in coastal areas or anywhere a rustic old world design is desired. Hinge features button tips. Hinge measures 4" by 4" (in the...
Beautiful solid bronze butt hinge for use in coastal areas or anywhere a rustic old world design is desired. Hinge features steeple tips. Hinge measures 4" by 4" (in the...
Beautifully finished solid brass hinge is made in Italy. Hinge is a lift-off hinge. Door can be removed without removing hinges. Each hinge plate measures approximately 2" by 11/16". Matching...
Butt hinge measures 4" tall by 3-3/8" wide. Made from high tech polymer construction. Completely weather resistant and UV stabilized. Hinge pin is made from non-corrosive stainless steel. May be...
Butt hinge with wrap-around leaf, wraps around the back of the door. Made for 3/4" thick doors. Fast pins, with bullet shaped tips. Steel base material. Each hinge leaf is...
Casement window stay made from Solid Bronze material. Solid Bronze window stay matches other products from our "Solid Bronze Collection". Casement stay is used to hold a window in various...
Center hung in the floor door closer. Made in USA For wood doors For exterior and interior doors up to 350 lbs. maximum weight, 4'0" maximum width and 8'6" maximum...
Classic old fashioned cupboard latch. Uses spring latch mechanism. Value priced. Beautiful Antique Brass finish. Measures 1-3/4" tall by 1-3/4" wide (measurement includes strike). Projection is 1-1/4". Made from zinc...
Classic old fashioned cupboard latch. Uses spring latch mechanism. Value priced. Beautiful Oil Rubbed Bronze finish. Measures 1-3/4" tall by 1-3/4" wide (measurement includes strike). Projection is 1-1/4". Made from...
Classic old fashioned cupboard latch. Uses spring latch mechanism. Value priced. Beautiful Polished Brass finish. Measures 1-3/4" tall by 1-3/4" wide (measurement includes strike). Projection is 1-1/4". Made from zinc...
Classic old fashioned cupboard latch. Uses spring latch mechanism. Value priced. Beautiful Polished Chrome finish. Measures 1-3/4" tall by 1-3/4" wide (measurement includes strike). Projection is 1-1/4". Made from zinc...
Classic old fashioned cupboard latch. Uses spring latch mechanism. Value priced. Beautiful Satin Nickel finish. Measures 1-3/4" tall by 1-3/4" wide (measurement includes strike). Projection is 1-1/4". Made from zinc...
Combine with a butt hinge to create the strength of a butt hinge and the look of a strap hinge Overall length is 27-1/2" Pad end width is 1-9/16" Thickness...
Decorative dummy strap hinge. Orleans style. Strap is 17-3/8" long by 2-3/4" at its widest point. Made from cast aluminum. Wood screws are included. Available in two finishes: Bronze or...
Dependable and versatile floor-concealed door closer made by Dorma. Model number is BTS80. For center hung doors (includes center hung door package B). Package B is for wood doors. It...
Door hinge wood screws that are longer than what normally comes with the hinge. Screws are flat head phillips screws. Screws are made from steel base material. PLEASE NOTE; the...
Dummy straps install on the face of any door or gate to give the look of a decorative strap hinge. They are normally used in combination with full mortise butt...
Fits all types of gates and materials. Fits right and left hand opening gates. Requires a minimum 5/32" gap between gate and gate post. Made from tough molded polymers, will...
Flush magnetic door holder is made up of two parts; a floor plate and a door plate. The door plate has a strong magnet installed on its underside. The Floor...
flush mounting measures 2-1/4" wide by 1-1/2" tall solid brass material screws are included Finishes: Oil Rubbed Bronze
flush mounting measures 2-1/4" wide by 1-1/2" tall solid brass material screws are included Finishes: Polished Brass Polished Nickel
flush mounting measures 2-1/4" wide by 1-1/2" tall solid brass material screws are included Finishes: Satin Nickel
Flush pull for hatches. Flush pull installs completely flush with the surface of the hatch by mortising into the hatch. Mortise depth is 3/8". Flush pull measures 3" wide by...
For 1-3/4" and 2" door thicknesses. Hinge is completely concealed when door is closed. Hinge opens a maximum of 180 degrees. Made from high strength plated steel and heavy duty...
For doors from 1" to 1-3/8" door thickness. Hinge is completely concealed when door is closed. Hinge opens a maximum of 180 degrees. Made from high strength plated steel and...
For gates made from metal square tubing Hinge is adjustable and self closing Made from glass-fiber reinforced polymer (UV stabilized) Will not rust and never needs lubrication Internal stainless steel...
For large cabinet doors and full size doors Made of solid brass with steel pins Flat head wood screws are included For SKU numbers 838198 to 838242 the pivot screw...
for right or left hand installations completely invisible from either side of the door when closed easy installation for light applications adjustable tensioning screw accurate drilling essential solid brass base...
For secretary type desks. Hinge opens desk top to horizontal position. After installed, desk top will close to about 45 degrees (or 135 degrees from horizontal). Overall length of hinge...
For use on windows and shutters. Wide throw design allows for wide swinging shutters. Also for deep set shutters or casement windows. Solid brass base material. Hinge pins are not...
For use on windows and shutters Wide throw design for wide swinging shutters Also for deep set casement windows Solid brass base material Features decorative ball tips Hinge pins are...
For use with boxes, humidors, cigar boxes, etc. Hinge is reversible for either right or left hand installation. Stops lid at 90 degrees Solid brass base material Length of hinge...
For wood or vinyl gates Adjustable self-closing gate hinge Made from glass-fiber reinforced polymer (UV stablilized) Will not rust and never needs lubrication Internal stainless steel spring Spring tension is...
For wood, metal or vinyl gates. Adjustable self-closing gate hinge. Made from glass-fiber reinforced polymer (UV stablilized). Will not rust and never needs lubrication. Internal stainless steel spring. Spring tension...
For wood, metal or vinyl gates Adjustable self closing gate hinge Made from glass fiber reinforced polymer (UV stabilized) Will not rust and never needs lubrication Internal stainless steel torsion...
Gate grille covers up a speakeasy opening on your gate or door. Solid bronze gate and door grill for use in coastal areas or anywhere a rustic old world design...
Gate latch fits gates made with a round tube gate frame such as chain link fence gates. Can be used for gates that swing open in both directions. Latch is...
Gate latch made for all gate materials. This gravity action latch installs on the "opening" side of the gate and is key lockable from that side. This model gate latch...
Gate stop acts to stop gate properly and helps keep gate from slamming shut. Made for gates made of wood or vinyl. Integrated rubber buffer softens gate slam and reduces...
Gate stop acts to stop gate properly and helps keep gate from slamming shut. Integrated rubber buffer softens gate slam and reduces noise. Requires a minimum of 5/16" gap between...
Gate wheel attaches to gates that have a round gate frame. Fits gate tubing sizes 1-5/8" to 2" (outside diameter). Wheel diameter is 8". Wheel width is approximately 1-3/4". Wheel...
Gate wheel helps support unhinged end of gate. Wheel is 2-3/4" diameter and made of hard plastic. Wheel width is 1-1/4". Overall top to bottom measurement is 16". Wheel is...
GC-2000 Gate Closer for gates up to 120 lbs and maximum gate width of 3'3". The GC-2000 offers a small profile compared to most gate closers. Easy installation. Closer has...
Good quality hinges at a very good price. Self-closing, 3/8 inch partial inset hinges. Made from steel base material. Matching wood screws are included. Hinge shown in photo is Oil...
Half surface hinge; one leaf mortises into the door frame the other leaf is surface mounted on the door Hinge is 3" high When the hinge is in its 90...
Heavy duty cane bolt (gate anchor) for livestock and other gates. Cane bolt features a spring loaded brake which will hold the cane bolt in any position. This can be...
Heavy duty cane bolt for all metal, wood or vinyl gates. Ideal for double driveway gates. Lokk Bolt is made by D & D Technologies. "Metal Model" is for metal...
Heavy duty cane bolt for wood, metal and vinyl gates. QBolt is made by D & D Technologies. Made from 9/16" diameter stainless steel material and coated with a black...
Heavy duty livestock gate hinge for use on 2" (outside diameter) round tube gates. Pintle side of hinge "through-bolts" to the gate post with a 12.5" long bolt (3/4" diameter).
Heavy duty stainless steel butt hinge made from Type 316 Stainless Steel (Investment cast). Type 316 Stainless Steel is a high grade stainless steel, also known as Marine Grade Stainless...
Heavy duty weld on hinges made with dependable roller bearing design. Roller bearings are made using a hardened steel inner race and a hardened steel roller cage bearing held in...
high quality American made product 1-1/2 intermediate pivots are used with offset hung pivot sets to maintain door alignment use with our 1-1/2" offset pivot sets (either the 150lb or...
high quality American made product features sealed ball bearing raceway on the floor pivot bronze bearing with hardened and ground steel stud in top pivot 1-1/2" offset hung pivot sets...
high quality American made product features sealed ball bearing raceway on the floor pivot for door widths up to 3'6" door will swing 180 degrees (trim permitting) bronze bearing with...
High quality American made product For doors sizes up to 4'0" by 8'6" Pivot set is fully concealed Bottom pivot is mortised into the floor Set includes top pivot and...
High quality beautifully polished brass hinge. Hinge measures 3-1/2" tall by 1-7/16" wide. Joint length is 1-1/4" Matching wood screws are included Solid Brass base material Finishes: Polished Brass
High quality hinge at a great price. 3/4" Intermediate Pivots are used with offset hung pivot sets to maintain door alignment. Use with either of our 3/4" offset pivot sets...
High quality hinge at a great price. Features a sealed ball bearing raceway on the floor pivot. Bronze bearing with hardened and ground steel stud in top pivot. 3/4" offset...
High quality hinge at a great price. Features oil impregnated sintered bronze bearing on top pivot. Sealed bearings on bottom pivot for protection from weather and debris. Center hung pivot...
High quality hinge at a great price. Features sealed ball bearing raceway on the floor pivot. Bronze bearing with hardened and ground steel stud in top pivot. 3/4" offset hung...
High quality product at a great price. Features oil impregnated sintered bronze bearing on top pivot. Center hung pivot assembly for double acting interior doors. For both 1-3/8" and 1-3/4"
High quality solid brass (cast) butt hinge Hinges feature an easy sliding removeable pin All hinges are 1/16" thick Screws are not included Finishes: Polished Brass Polished Chrome
High quality, beautifully polished brass hinge. Hinge measures 3-1/2" tall by 1-7/16" wide. Joint length is 1-1/4" Matching wood screws are included Solid Brass base material Finishes: Polished Brass
Hinge is adjustable vertically, horizontally and for spring tension. Hinge measures 3-3/4" high by 4" wide Will work for gates with a gap of up to 2" Self closes gates...
Hinge is an inexpensive butterfly type hinge. Hinge is meant to be surface mounted. For 3/8" offset doors. Made from solid brass base material. Features 5-knuckle design. Oval head wood...
hinge is completely concealed when door is closed opens 180 degrees made from high strength plated steel and heavy duty zinc alloy castings hinge shown in photo is SKU 900020...
hinge is completely concealed when door is closed opens 180 degrees steel base material hinge shown in photo is SKU 900016 screws included Finishes: Satin Brass Satin Chrome Black Epoxy...
Hinge is designed as a hinge for boat ladders. May be used anywhere a long hinge with a strong hinge knuckle is needed. Hinge is 6-3/4" long by 3/4" wide...
Hinge is known as a fold over" hinge. Hinge mounts on the face of the cabinet door and the face of the cabinet frame. Decorative style, free swinging. Made from...
Hinge is made from stamped stainless steel. Stainless steel is Type 304. To install this hinge you should mortise the wood to accept the hinge knuckle Polished finish Uses 6...
Hinge is made from stamped stainless steel Stainless steel is Type 304 Polished finish Uses 6 each #10 flat head screws (not included). Flat head stainless steel screws are offered...
Hinge is made from stamped stainless steel Stainless steel is Type 304 Polished finish Uses 8 each #8 flat head screws (not included). Flat head stainless steel screws are offered...
Hinge is made of steel base material. Decorative finial tips. Size is 2" tall by 1-1/2 inch wide. Tip-to-tip measurement is 2-13/16". Flat head matching wood screws are included. Hinge...
Hinge is stamped stainless steel. Made from Type 304 stainless steel. Polished finish Uses 6 each #8 flat head screws (not included). Flat head stainless steel screws are offered for...
Hinge is stamped stainless steel. Made from Type 304 stainless steel Polished finish Uses 6 each #8 flat head screws (not included). Stainless steel flat head screws are offered for...
Hinge leaf that mounts to cabinet face frame folds under larger door hinge leaf. Surface mounted 3/8" offset Solid brass base material Large leaf measures 2" by 2". Small leaf...
Hinge measures 2" in the open position. Hinge is 1-1/2" wide. Hinge is 3/64" thick (9/32" at the thickest point). Thickest point measurement is taken with the hinge in its...
Hinge measures 2-3/4" in the open position. Hinge measures 1-1/2" along the knuckle. Made from Type 304 stainless steel. Uses #8 flat head screws (not included). Stainless steel screws are...
Hinge measures 2-7/8" in the open position. Hinge measures 1-1/2". wide Made from Type 304 stainless steel. Uses 6 each #6 flat head screws (not included). Flat head stainless steel...
Hinge measures 3" in the open position. Hinge measures 1-1/2" wide. Hinge is 1/16" thick (11/32" at the thickest point). Thickest point measurement is taken with the hinge in its...
Hinge measures 3" in the open position. Hinge measures 1-1/2" wide. Hinge is 1/16" thick (5/16" at the thickest point). Thickest point measurement is taken with the hinge in its...
Hinge measures 3-1/4" in the open position. Hinge measures 1-3/16" wide. Hinge is 1/16" thick (11/32" at the thickest point). Thickest point measurement is taken with the hinge in its...
Hinge mounts on face of the cabinet door and the face of the cabinet frame. Hinge is free swinging (non self-closing). Made from solid brass base material. Features 5-knuckle design.
Hinge mounts on the face of the cabinet door and the face of the cabinet frame. Hinge is free swinging (non self-closing). Made from solid brass base material. Hinge measures...
Hinge to be installed flush with the surface of a hatch. Hinge installs in a mortise (cutout) so that it will be completely flush with the surface. Hinge measures 1-1/2"
Hinge will allow gate to swing open up a hill. Available in a Standard Duty Model and a Heavy Duty Model Standard Duty Model is rated for a 600 lb.
Hinged shelf support allows shelf to fold down when not in use. Shelf will lock in place when in the horizontal position. Shelf releases by pressing a lever on the...
Inexpensive cafe door pivot hinges. Made for doors that are 3/4" to 1-3/4" in thickness. Made from steel base material, brass plated, with some nylon parts. Matching wood screws and...
Installs easily without boring through glass doors. Includes self-adhesive pressure plates, machine screws, press-fit black plastic bushings, and set screws to hold glass. Sold by the pair. A pair will...
Installs under top of hinge pin on your door hinge to provide a door stop Solid Brass base material Adjustable Rubber bumpers protect your door and molding around door jamb...
Kwik Fit model KFP hinge is a high tech glass fiber molded hinge that will not rust, bind, sag or stain. Free swinging hinge made for light weight doors. If...
Large door latch for heavy gates and barn doors. Latch can be operated from both sides of door. This latch will work for either a swinging door or a sliding...
Latch is made for livestock bar gates made from tubing that is 1-5/8" or 2" in diameter. Shims are provided to attach to 1-5/8" size tubing. May be used for...
Latch is made for livestock bar gates made from tubing that is from 1-5/8" to 2" in diameter. Shims are provided to attach to 1-5/8" tubing. Latch can be used...
Latch is made for round post gates and fences such as chain link fences. Specially designed to fit posts and gates of different diameters. Fits both 1-3/8" and 1-5/8" gate...
Lock box is made for a metal or iron gate. Features a Bolt Guard for extra security. Installs by welding in place to metal gate. Available in a "Single" or...
Made for boat hatches and other hatch covers. Hinge is made for hatch covers that are flush with what they are hinged to. Hinge may be taken apart by removing...
Made for shutters that are hung Bermuda Style. Also known as a Bahama Style shutter hinge. Bermuda style shutters are installed flush with the window frame and hinged at the...
Made from 0.050" thick stainless steel (Type 304). Uses #6 flat head screws. Not included but offered for purchase during checkout. These hinges are good for marine use or anywhere...
Made from solid stainless steel, type 304 stainless. Hinge is 0.060" thick. Good for marine use or anywhere there is a corrosive environment. Hinge uses #8 flat head screws. Not...
Made from solid stainless steel, Type 304. Leaf thickness is 0.060". Uses #7 flat head screws. These hinges are good for marine use or anywhere corrosion is a problem. Finishes:...
Made from stamped stainless steel. Stainless steel is type 304. Polished finish Use #8 flat head screws (not included). Flat head stainless steel screws are offered for purchase during checkout.
made in England. surface mounted 1-1/2" joint length 2-1/2" width open solid brass base material #6 x 3/4" flat head screws are included Finishes: Polished Brass
made in England 1/2" length of joint 3" width open solid brass base material #6 x 3/4" flat head screws included Finishes: Sanded Brass
Medium duty livestock gate hinge for use on 1-3/4"" (outside diameter) round tube gates. Pintle side of hinge uses a "lag screw" thread to attach to the gate post with...
Mirror hinge screws hold an oval or round framed mirror on dresser uprights Also known as a "Toilet Screw" Sold by the pair which is enough hardware to install one...
Mirror pivot hinges for attaching a mirror between posts. Each pivot unit measures 2" by 1-1/4". Made from steel base material. Matching round head wood screws are included. Finishes: Brass...
Mortise type screen door latch fits into mortise cut in edge of screen or storm door. Made from solid brass material. Lock features privacy slide button. This lock is reversible...
Mortise type screen door latch fits into mortise cut in edge of screen or storm door. Made from solid brass material. This lock is reversible and will work on both...
Most lag screws are hex headed. These lag screws have the old fashioned square head. Steel base material Choose the "Unfinished" lags if you are going to apply paint to...
Our lowest priced lift-off hinge. Hinges feature a loose joint so that door may be easily removed after installation. Height is 1-3/4", width is 1-9/16". Hinge is made from steel...
Oval cabinet knob made from Solid Bronze material. Solid Bronze product matches other products from our "Solid Bronze Collection". Includes mounting screw (made from plated steel), back plate and cabinet...
Pivot hinge for windows and cabinet doors allows door to pivot up to 360 degrees depending on installation of door in frame. Hinge is 4-5/8" long by 7/8" wide. Hinge...
Pivot hinge set is made for arch top (curved top) doors. Set consists of two intermediate pivot hinges and a bottom pivot hinge. Hinge set allows door to swing up...
Pocket Door Lock fits 1-3/8" thick door Available in Passage type(non-locking) and Privacy type (locking) Measures 2-1/2" by 2-3/4" Fits a cutout in door measuring 2-1/4" high by 1-3/4" deep...
Pocket Door Lock fits doors from 1-3/8" to 1-3/4" Available in Passage type (non-locking) and Privacy type (locking) Measures 3-1/4" 2-1/4" Fits a cutout in door measuring 2-3/4" high by...
Refrigerator Latch matches our die cast refrigerator hinges. Non-handed, works on both left hand opening or right hand opening doors. May be locked using a padlock (padlock not included with...
Replacement hinge and mounting plate system for Medicine Cabinets. Hinge cup fits into a 26mm diameter hole. 26mm is just slightly larger than 1". Sold by the set; a set...
Replacement hinge and mounting plate system for Medicine Cabinets. Hinge cup fits into a 35mm diameter hole (1-3/8"). There are two 35mm versions of this hinge. This version offers pivot...
Replacement hinge and mounting plate system for Medicine Cabinets. Hinge cup fits into a 40mm diameter hole (approximately 1-9/16"). Sold by the set; a set includes one hinge, one mounting...
Residential Grade Baldwin ball tips may be added to any residential grade Baldwin hinge. Ball tips are sold by the pack. A pack is 2 tips which is the number...
Residential grade hinge with 1/4" radius corners. Residential grade hinges are made from a thinner material than Architectural grade hinges and they have a zig zag screw hole pattern. Steel...
Residential Grade hinge with 5/8" radius corners. Residential Grade hinges are made from a thinner material than Architectural grade hinges. 4" x 4" size with zig zag pattern screwholes. Steel...
Round cabinet knob made from Solid Bronze material. Solid Bronze product matches other products from our "Solid Bronze Collection". Includes mounting screw (made from plated steel), back plate and cabinet...
Self closing hinge for heavy or high traffic metal gates. Tough polymer molded construction with stainless steel torsion spring. Spring tension is adjustable with a screwdriver. Hinge measures 5" tall...
Single dummy Turn Lever on Plate. Made from Solid Bronze. Made from solid bronze and is made for use in coastal areas or anywhere a rustic old world design is...
Size is 2-1/2" tall by 1-5/8" wide Tip-to-tip measurement is 3-9/16" Decorative finial tips Steel base material Matching flat head screws are included Finish shown in photo is Satin Nickel...
Slide-on pulls for small glass doors. Made for glass doors up to 3/16" thickness. Pull features a built-in finger grip. Made from steel base material. Available in 4 finishes. Pulls...
Small inexpensive butt hinges. Plated and made from steel base material. Available in either brass plated or antique brass finish. Antique brass finish is shown in the photo. Comes in...
Solid Brass "Lift-off" or "Loose Joint" hinges. Allows opened door to be lifted off without removing the hinges. Available in Left Hand or Right Hand models. All hinges are 1/16"
Solid brass base material A very beautiful high quality hinge Measures 2-7/8" from tip to tip Free swinging (not self-closing) #5 flat head wood screws are included Finishes: Polished Brass...
Solid brass cabinet knob at a great price. Satin Nickel finish. Knob is egg shaped. Knob measures 1" x 11/16". Knob projection is 1-1/16". Plated steel screw is included (1"
solid brass free swinging The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" screw size is #6 flat head (not included) Finishes: Polished...
Solid bronze "dummy" thumb latch handle for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". This dummy handle is non-operative.
Solid bronze barrel bolt is lockable with a padlock (padlock not included). Bolt measures 8" long by 5/8" diameter. Handle measures 4". Mounting brackets are 1-3/4" by 3/4". Barrel bolt...
Solid bronze cabinet pull for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Pull measures 5-1/8" in length. Projection is...
Solid bronze cane bolt for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Cane bolt measures 20" tall. Mounting plates...
Solid bronze door studs (also known as "Clavos" are a decorative item used to dress up doors or gates. They are made from solid bronze and will age like the...
Solid Bronze Drop Bar Latch for Gates This solid bronze gate latch is greatfor use in coastal areas or anywhere a rustic old world design is desired. From our "Solid...
Solid bronze dummy strap hinge for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Dummy straps provide a decorative strap...
Solid Bronze exterior shutter hinges are for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". These shutter strap hinges are...
Solid bronze gate stop will stop gate in the closed position. The installation of a gate stop prevents damage to your gate latch by stopping the gate before it hits...
Solid bronze H-hinge for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Hinge is approximately 7" tall by 5" wide.
Solid Bronze lever turn for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Lever turn is reversible, fits left hand...
Solid bronze non-working handle for gates and doors. From our "Solid Bronze Collection". This handle matches our Solid Bronze Thumb Latch and is ideal for use on double doors or...
Solid bronze pull for gates and doors for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Available in two lengths;
Solid Bronze Ring Pull for shutters, cabinets, windows. Solid Bronze material is great for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid...
Solid Bronze ring turn for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Ring turn may be used as a...
Solid bronze shutter dog for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". For both working and non-working shutters. These...
Solid bronze slide bolt for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Slide bolt is designed to be surface...
Solid bronze spring loaded lever latch for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". This gate latch is available...
Solid bronze strap hinge for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Hinge strap measures approximately 12" in length.
Solid bronze surface bolt for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Surface bolt measures 8" long by 1-3/4"
Solid bronze thumb latch for "Back-to-Back" gate or door installations. A "Back-to-Back" installation is one in which each thumb latch is installed exactly opposite each other, one on the inside...
Solid bronze thumb latch for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". This thumb latch is made up of...
Solid stainless steel hinges made by Soss. Suitable for marine environments, yachts, etc. For doors with a minimum door thickness of 1-3/8". Hinge is completely concealed when door is closed.
Solid stainless steel hinges made by Soss. Suitable for marine environments, yachts, etc. For doors with a minimum door thickness of 1/2" or 3/4". Hinge is completely concealed when door...
Spring door holder keeps door in the open position Made up of two parts: the spring keeper and the post. The post is solid brass. The spring keeper is plated...
Spring tension is adjustable. Made from glass-fiber reinforced polymer (UV stabilized). Hinge pin and spring is made from stainless steel. For lightweight gates weighing a maximum of 26lbs. Hinge measures...
Stainless Steel (Type 304) weld-on hinges. Lift-off type hinges, hinge and door may be lifted off after installation. Finish is a type 2B mill finish (an industrial finish). The manufacturer...
Stainless steel hatch spring support holds hatch in the open position. Made from type 304 stainless steel. Overall length is 11-3/8". Spring diameter is 9/16". Bracket that installs on underside...
Stainless steel spring butt hinges. Spring tension is adjustable. Screw hole patterns conform to ANSI specifications for template hinges. Pivot point aligns with non-spring hinges of the same size. Screws...
stainless steel type 304 stainless 6 knuckle for superior strength .060" leaf thickness uses #7 flat head screws (not included) Finishes: Polished
Stamped stainless steel hinge. Made from Type 304 stainless steel. Polished finish Short leaf measures 1-3/8". Wide leaf measures 2-5/8". Uses 5 each #8 flat head screws (not included). Stainless...
stamped stainless steel grade 304 light duty utility hinge uses #6 flat head screws (not included) Finishes: Polished
stamped stainless steel type 304 stainless light duty utility hinges uses flat head screws (not included) Finishes: Polished
Steel base material. 2" tall (not including tips). 7/8" wide. Fits door thicknesses of 5/8" to 3/4". Screws are included. requires no mortising to install and leaves only a 1/16"
Steel base material. 3-1/2" tall by 1-1/4" wide (in closed position). Fast pin. Nylon spacers. Screws are included. Fits door thickness of 1" to 1-1/4". PLEASE NOTE: the image for...
Steel base material Free swinging (not self-closing) 5 knuckle design tip to tip measurement is 2-13/16" The center-to-center screwhole dimension for the hinge wing that mounts on the face frame...
Stop holds hinge flat in horizontal position. Hinge mortises flush into surface of table. Hinge folds up 90 degrees and stops. Hinge measures 2-29/32" long x 1-1/2" wide. Hinge is...
Strap side of hinge measures 2-1/2" wide by 9" long by 5/8" thick cast aluminum Plate side of hinge measures 4-5/8" high by 2-3/4" wide by 3/8" thick Hinge swings...
Strap side of hinge measures 3" wide and 5/32" thick and is made of plated steel Plate side of hinge measures 6-1/8" by 2-1/2" by 1/2" thick and is made...
Surface mounted 3/8" offset Solid brass base material with polished finish Large leaf measures 1-1/2" x 1-1/2" Small leaf measures 1-1/2" high by 7/16" wide Oval head wood screws are...
Surface mounted hinge. Stainless steel pin. Made from high pressure zinc die cast base material. Highly polished chrome plated. Screws are not included but are offered for purchase during checkout.
Surface mounted refrigerator hinge, available in two offset models and a flush model. Classic styled refrigerator hinge for smaller service doors. The offset measurement is the distance between the surface...
Swing clear hinge with ball bearings. Use swing clear hinges wherever doors are required to swing completely clear of the door opening. (door must open to at least 95 degrees...
Tee hinge is made from solid brass. Three knuckle construction and made with a solid brass hinge pin. The "Open Width" is the total overall width of the hinge as...
The Soss invisible spring closer gives you a spring closer that is totally invisible from either side of the door when the door is closed. This closer is meant to...
The Soss Multiple Router Guide System allows you to set up a rounter guide for an entire door. It is especially efficient if you have a number of doors to...
These door holders are magnetic and will hold the door in the open position until it is pulled closed The small 1-1/4" diameter button attaches to the back of the...
These extra heavy duty ball bearing strap hinges can hold up to a 3800 lb. gate or door. Hinge choice is based on gate width and weight. See chart at...
These hinges are very high quality solid brass hinges (extruded brass) The tips on these hinges screw on and off and the hinge pins are removable. They come complete with...
These intermediate pivots work only with our pivot hinges in the SKU range from 838198 to 838252. An intermediate pivot hinge is used for taller doors to keep the middle...
These magnetically triggered gate latches are ideal for safety gates around swimming pools and child safety areas such as childcare centers. For metal, wood and vinyl gates. Available in two...
These shutter hinges are used for full mortise installation. One leaf of the hinge is mortised into the edge of the shutter and the other leaf is mortised into the...
These solid brass, concealed window hinges may be used as a hinge for casement, awning or transom sash windows. If used for a casement window the recommended sash width for...
This door stop is great for areas where you need an extra tall door stop (for example on out swinging doors) Door stop measures about 6" from the floor to...
This hinge is typically used for wood doors with a metal door jamb. One leaf has square corners and the other leaf has 1/4" radius corners Hinge can be reversed...
This hinge is typically used in door with a metal door jamb and a wooden door One leaf has square corners and the other leaf has 5/8" radius corners Hinge...
This hinge solves the problem of doors that need adjustment because they do not fit the door frame. This can be caused when the floor or walls of the house...
This is a high quality product at a great price. Features oil impregnated sintered bronze bearing on top pivot. Center hung pivot assembly for double acting interior doors. For both...
This is the new top of the line Lokk Latch gate latch for commercial use, the Lokk Latch Pro. This latch provides full functionality from both sides of the gate.
This is the NRP (Non Removable Hinge Pin) model of this product. This hinge solves the problem of doors that need adjustment because they do not fit the door frame.
This is the Solid Brass model of this product. The hinge is made of solid brass and hard plastic with stainless steel internal parts. This hinge solves the problem of...
This model gate latch is the same as our SKU 928030 except that it has the additional feature of being able to open or lock the gate from the outside...
This offset pivot hinge is used for full size doors where it is not possible or desirable to mount the bottom pivot on the floor. The bottom pivot mounts to...
This pivot base is used with our Large Pivot Hinges (SKU numbers 838250, 838251 and 838252 only). The pivot base replaces one leg of the pivot hinge (the non-door leg)...
This very high quality solid bronze strap hinge is made for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". This...
This very high quality solid bronze strap hinge is made for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Vertical...
Tru-Close heavy duty round post hinges are designed to fit a wide range of common round-posted gates and fences. Creates a self-closing gate where no gate closer is necessary. The...
TruClose heavy duty spring gate hinge, designed for wood or vinyl gates. Self closes gates up to 132 lbs. Spring loaded for self closing gates. Hinge spring is adjustable. Hinge...
Truth heavy duty 4-bar casement window hinge with stop at 90 degrees. This hinge is designed as an "Egress Hinge". When fully open, the sash is positioned close to the...
type 304 stamped stainless steel intended to be used as a surface mounted hinge light duty utility hinges uses #6 flat head screws (not included)but offered for purchase during checkout.
type 304 stamped stainless steel small plate measures 3/4" x 1-1/2" large plate measures 1-1/2" x 1-1/2" light duty utility hinge uses #6 flat head screws (not included) Finishes: Polished...
Value priced cabinet cup pull. Beautiful Oil Rubbed Bronze finish. Pull measures 4-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 2-1/2" (64mm). Made from zinc...
Value priced cabinet cup pull. Beautiful Oil Rubbed Bronze finish. Pull measures 4-1/8" in overall length Pull projection is 3/4". Screw hole center-to-center distance is 3-5/8". Made from solid brass...
Value priced cabinet cup pull. Beautiful Polished Brass finish. Pull measures 4-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 2-1/2" (64mm). Made from zinc base...
Value priced cabinet cup pull. Beautiful Polished Chrome finish. Pull measures 4-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 2-1/2" (64mm). Made from zinc base...
Value priced cabinet cup pull. Beautiful Polished Chrome finish. Pull measures 4-1/8" in overall length Pull projection is 3/4". Screw hole center-to-center distance is 3-5/8". Made from solid brass base...
Value priced cabinet cup pull. Beautiful Satin Nickel finish. Pull measures 3-7/16" in overall length Pull projection is 1" Screw hole center-to-center distance is 2-1/2". Made from zinc base material.
Value priced cabinet cup pull. Beautiful Satin Nickel finish. Pull measures 4-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 2-1/2" (64mm). Made from zinc base...
Value priced cabinet cup pull. Beautiful Satin Nickel finish. Pull measures 4-1/8" in overall length Pull projection is 3/4". Screw hole center-to-center distance is 3-5/8". Made from solid brass base...
Value priced cabinet knob. Beautiful Antique Brass finish. Knob measures 1" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc...
Value priced cabinet knob. Beautiful Antique Brass finish. Knob measures 1-1/2" x 7/8". Knob projection is 3/4". Plated steel screw is included (1" long with 8-32 thread). Made from zinc...
Value priced cabinet knob. Beautiful Antique Brass finish. Knob measures 1-1/4" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc...
Value priced cabinet knob. Beautiful Antique Brass finish. Knob measures 1-1/4" in diameter. Knob projection is 1-1/8". Plated steel screw is included (1" long with 8-32 thread). Made from zinc...
Value priced cabinet knob. Beautiful Antique Brass finish. Knob measures 1-1/8" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc...
Value priced cabinet knob. Beautiful Glass with Oil Rubbed Bronze base. Knob measures 1-1/4" in diameter. Knob projection is 1-1/8". Plated steel screw is included (1" long with 8-32 thread).
Value priced cabinet knob. Beautiful Glass with Oil Rubbed Bronze finished base. Knob measures 1" in diameter. Knob projection is 15/16". Plated steel screw is included (1" long with 8-32...
Value priced cabinet knob. Beautiful Glass with Polished Chrome base. Knob measures 1-3/8" in diameter. Knob projection is 1-1/8". Plated steel screw is included (1" long with 8-32 thread). Base...
Value priced cabinet knob. Beautiful Glass with Satin Nickel base. Knob measures 1-3/8" in diameter. Knob projection is 1-1/8". Plated steel screw is included (1" long with 8-32 thread). Base...
Value priced cabinet knob. Beautiful Glass with Satin Nickel finished base. Knob measures 1" in diameter. Knob projection is 15/16". Plated steel screw is included (1" long with 8-32 thread).
Value priced cabinet knob. Beautiful Glasswith Polished Chrome base. Knob measures 1" in diameter. Knob projection is 15/16". Plated steel screw is included (1" long with 8-32 thread). Base made...
Value priced cabinet knob. Beautiful Oil Rubbed Bronze finish. Knob measures 1" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from...
Value priced cabinet knob. Beautiful Oil Rubbed Bronze finish. Knob measures 1-1/2" x 7/8". Knob projection is 3/4". Plated steel screw is included (1" long with 8-32 thread). Made from...
Value priced cabinet knob. Beautiful Oil Rubbed Bronze finish. Knob measures 1-1/4" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from...
Value priced cabinet knob. Beautiful Oil Rubbed Bronze finish. Knob measures 1-1/4" in diameter. Knob projection is 1-1/16". Plated steel screw is included (1" long with 8-32 thread). Made from...
Value priced cabinet knob. Beautiful Oil Rubbed Bronze finish. Knob measures 1-3/16" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from...
Value priced cabinet knob. Beautiful Oil Rubbed Bronze finish. Knob measures 1-3/8" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from...
Value priced cabinet knob. Beautiful Oil Rubbed Bronze finish. Knob measures 3/4" diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc...
Value priced cabinet knob. Beautiful Polished Brass finish. Knob measures 1" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc...
Value priced cabinet knob. Beautiful Polished Brass finish. Knob measures 1-1/2" x 7/8". Knob projection is 3/4". Plated steel screw is included (1" long with 8-32 thread). Made from zinc...
Value priced cabinet knob. Beautiful Polished Brass finish. Knob measures 1-1/4" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc...
Value priced cabinet knob. Beautiful Polished Brass finish. Knob measures 1-1/4" in diameter. Knob projection is 1-1/8". Plated steel screw is included (1" long with 8-32 thread). Made from zinc...
Value priced cabinet knob. Beautiful Polished Brass finish. Knob measures 1-3/16" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc...
Value priced cabinet knob. Beautiful Polished Brass finish. Knob measures 1-3/8" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc...
Value priced cabinet knob. Beautiful Polished Chrome finish. Knob measures 1" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from a...
Value priced cabinet knob. Beautiful Polished Chrome finish. Knob measures 1" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc...
Value priced cabinet knob. Beautiful Polished Chrome finish. Knob measures 1-1/2" x 7/8". Knob projection is 3/4". Plated steel screw is included (1" long with 8-32 thread). Made from zinc...
Value priced cabinet knob. Beautiful Polished Chrome finish. Knob measures 1-1/4" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from a...
Value priced cabinet knob. Beautiful Polished Chrome finish. Knob measures 1-1/4" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc...
Value priced cabinet knob. Beautiful Polished Chrome finish. Knob measures 1-1/4" in diameter. Knob projection is 1-1/16". Plated steel screw is included (1" long with 8-32 thread). Made from zinc...
Value priced cabinet knob. Beautiful Polished Chrome finish. Knob measures 1-1/4" in diameter. Knob projection is 1-1/8". Plated steel screw is included (1" long with 8-32 thread). Made from zinc...
Value priced cabinet knob. Beautiful Polished Chrome finish. Knob measures 1-3/16" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc...
Value priced cabinet knob. Beautiful Polished Chrome finish. Knob measures 1-3/8" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc...
Value priced cabinet knob. Beautiful Polished Chrome finish. Knob measures 3/4" diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base...
Value priced cabinet knob. Beautiful Satin Nickel finish. Knob measures 1" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from a...
Value priced cabinet knob. Beautiful Satin Nickel finish. Knob measures 1" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc...
Value priced cabinet knob. Beautiful Satin Nickel finish. Knob measures 1-1/2" x 7/8". Knob projection is 3/4". Plated steel screw is included (1" long with 8-32 thread). Made from zinc...
Value priced cabinet knob. Beautiful Satin NIckel finish. Knob measures 1-1/4" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from a...
Value priced cabinet knob. Beautiful Satin Nickel finish. Knob measures 1-1/4" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc...
Value priced cabinet knob. Beautiful Satin Nickel finish. Knob measures 1-1/4" in diameter. Knob projection is 1-1/16". Plated steel screw is included (1" long with 8-32 thread). Made from zinc...
Value priced cabinet knob. Beautiful Satin Nickel finish. Knob measures 1-1/4" in diameter. Knob projection is 1-1/8". Plated steel screw is included (1" long with 8-32 thread). Made from zinc...
Value priced cabinet knob. Beautiful Satin Nickel finish. Knob measures 1-3/16" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc...
Value priced cabinet knob. Beautiful Satin Nickel finish. Knob measures 1-3/8" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc...
Value priced cabinet knob. Beautiful Satin NIckel finish. Knob measures 3/4" diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base...
Value priced cabinet knob. Glossy White finish. Knob measures 1-3/16" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base...
Value priced cabinet pull. Beautiful Antique Brass finish. Pull measures 4" in overall length Pull projection is 3/4". Screw hole center-to-center distance is 3". Made from zinc base material. Plated...
Value priced cabinet pull. Beautiful Antique Brass finish. Pull measures 4-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 3". Made from zinc base material. Plated...
Value priced cabinet pull. Beautiful Antique Brass finish. Pull measures 4-7/16" in overall length. Pull projection is 1-1/8". Screw hole center-to-center distance is 4". Made from zinc base material. Plated...
Value priced cabinet pull. Beautiful Antique Brass finish. Pull measures 5-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 3". Made from zinc base material. Plated...
Value priced cabinet pull. Beautiful Glossy Black finish. Pull measures 3-3/8" in overall length Pull projection is 1-3/8". Screw hole center-to-center distance is 3". Made from plastic. 1" length, Phillips...
Value priced cabinet pull. Beautiful Glossy White finish. Pull measures 3-3/8" in overall length Pull projection is 1-1/8". Screw hole center-to-center distance is 3". Made from zinc base material. Plated...
Value priced cabinet pull. Beautiful Glossy White finish. Pull measures 3-3/8" in overall length Pull projection is 1-3/8". Screw hole center-to-center distance is 3". Made from plastic. 1" length, Phillips...
Value priced cabinet pull. Beautiful glossy White finish. Pull measures 5-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 3". Made from zinc base material. Plated...
Value priced cabinet pull. Beautiful Oil Rubbed Bronze finish. Pull measures 3-3/4" in overall length Pull projection is 1-1/16". Screw hole center-to-center distance is 3". Made from zinc base material.
Value priced cabinet pull. Beautiful Oil Rubbed Bronze finish. Pull measures 3-3/8" in overall length Pull projection is 1-1/4". Screw hole center-to-center distance is 3". Made from zinc base material.
Value priced cabinet pull. Beautiful Oil Rubbed Bronze finish. Pull measures 4-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 3". Made from zinc base material.
Value priced cabinet pull. Beautiful Oil Rubbed Bronze finish. Pull measures 4-7/16" in overall length. Pull projection is 1-1/8". Screw hole center-to-center distance is 4". Made from zinc base material.
Value priced cabinet pull. Beautiful Polished Brass finish. Pull measures 3-3/4" in overall length Pull projection is 1-1/16". Screw hole center-to-center distance is 3". Made from zinc base material. Plated...
Value priced cabinet pull. Beautiful Polished Brass finish. Pull measures 4" in overall length Pull projection is 3/4". Screw hole center-to-center distance is 3". Made from zinc base material. Plated...
Value priced cabinet pull. Beautiful Polished Brass finish. Pull measures 4-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 3". Made from zinc base material. Plated...
Value priced cabinet pull. Beautiful Polished Brass finish. Pull measures 4-7/16" in overall length. Pull projection is 1-1/8". Screw hole center-to-center distance is 4". Made from zinc base material. Plated...
Value priced cabinet pull. Beautiful Polished Brass finish. Pull measures 5-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 3". Made from zinc base material. Plated...
Value priced cabinet pull. Beautiful Polished Chrome finish. Pull measures 3-3/4" in overall length Pull projection is 1-1/16". Screw hole center-to-center distance is 3". Made from zinc base material. Plated...
Value priced cabinet pull. Beautiful Polished Chrome finish. Pull measures 4-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 3". Made from zinc base material. Plated...
Value priced cabinet pull. Beautiful Polished Chrome finish. Pull measures 4-7/16" in overall length. Pull projection is 1-1/8". Screw hole center-to-center distance is 4". Made from zinc base material. Plated...
Value priced cabinet pull. Beautiful Polished Chrome finish. Pull measures 5-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 3". Made from zinc base material. Plated...
Value priced cabinet pull. Beautiful Polished Chrome finish. Pull measures3-3/8" in overall length Pull projection is 1-1/8". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel...
Value priced cabinet pull. Beautiful Satin NIckel finish. Pull measures 3-3/8" in overall length Pull projection is 1-1/4". Screw hole center-to-center distance is 3". Made from zinc base material. Plated...
Value priced cabinet pull. Beautiful Satin Nickel finish. Pull measures 3-3/8" in overall length Pull projection is 1-1/8". Screw hole center-to-center distance is 3". Made from zinc base material. Plated...
Value priced cabinet pull. Beautiful Satin Nickel finish. Pull measures 4" in overall length Pull projection is 3/4". Screw hole center-to-center distance is 3". Made from zinc base material. Plated...
Value priced cabinet pull. Beautiful Satin Nickel finish. Pull measures 4-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 3". Made from zinc base material. Plated...
Value priced cabinet pull. Beautiful Satin Nickel finish. Pull measures 4-7/16" in overall length. Pull projection is 1-1/8". Screw hole center-to-center distance is 4". Made from zinc base material. Plated...
Value priced cabinet pull. Beautiful Satin Nickel finish. Pull measures 5-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 3". Made from zinc base material. Plated...
Value priced cabinet pull. Glossy White finish. Pull measures 4" in overall length Pull projection is 3/4". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel...
Very good quality solid brass full mortise hinge Made for door thicknesses of 3/4" to 1-1/8". Measures 4-3/4" tip-to-tip. Each leaf measures 13/16" wide by 2-1/4" tall (measurement does not...
Very good quality solid brass hinge for armoires, cabinets, etc. Hinge is designed for full mortise installation on inset doors. Hinge is swagged to minimize gap between hinge leaves. Measures...
Very high quality Lever Bar Latch for gates and doors. Made from solid bronze. Latch operates from both sides of the gate. Made from solid bronze and is made for...
Very high quality Ring Turn Bar Latch for gates and doors. Latch operates from both sides of the gate. Made from solid bronze and is made for use in coastal...
Very high quality, solid brass hinge. Designed for full mortise installation but can be used as a surface mounted hinge. This hinge works well on doors that are from 3/4"
Very high quality, solid brass hinge. Designed for full mortise installation. This hinge works well on doors that are from 3/4" to 1" thick. Overall size is 2-1/2" tall by...
Very nice ball tipped hinge made from steel. Available in four finishes. The upper left hand hinge shown in the photo is the Oil Rubbed Bronze, (moving clockwise) Polished Brass,...
Window lever or latch for casement windows. Made from Solid Bronze material. For use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze...
Wood Screws with finishes that match our hinges Flat head phillips (countersunk) Solid Brass base material Finishes: Oil Rubbed Bronze Lifetime Brass Polished Brass Satin Chrome Satin Nickel

<< Prev