HardwareSource, Inc. Datasheets for Hinges (industrial)

Industrial hinges are jointed devices that allow an attached part, such as a door or window, to swing.
Hinges (industrial): Learn more

Page: 1 2 3
Product Name Notes
270 Degree Overlay Hinge (5/8"-7/8" Door Thickness) 270 degree hinge for cabinets with overlay doors. Designed for TV and entertainment units which need wide opening doors. Opens 270 degrees for...
Architectural Grade Solid Bronze Hinge, Ball Bearing Solid bronze Architectural Grade hinges in a true Oil Rubbed Bronze finish with ball bearings (An Oil Rubbed Bronze finish on a solid...
Architectural Grade Solid Steel Hinge, Ball Bearing These Architectural Grade hinges are recommended for the heavier doors found on custom homes and as an upgrade for Residential Grade hinges. Architectural...
Blum 155 Degree Hinge for 3/8 Inch Partial Inset Cabinets Blum clip top hinge solution for 3/8" partial inset cabinets. For frameless cabinets. For face frame cabinets, you will need...
Blum One Piece Compact Hinges with Built-in Blumotion This brand new product from Blum is presently only available in a limited number of overlays. We will be adding more as...
Broad Steel And Galvanized Utility Hinges With Non-Removable Pins non-removable pin broad hinges general utility use on light weight doors swaged for mortising flat head screws not included Finishes: ZP...
Camtrol Double Acting Pivot Hinge, Mortise Mounted Spring loaded pivot set, holds open at 90 degrees, self closes at 45 degrees. This product is the same as our SKU 234025...
Camtrol Double Acting Pivot Hinge, Surface Mounted Spring loaded pivot set, holds open at 90 degrees, self closes at 45 degrees. This product is the same as our SKU 234024...
European Compact Hinge, Face Frame Type, 125 Degree Compact European style hinge for face frame cabinets. The hinge and mounting plate on these hinges are permanently connected. Hinge installs in...
European Compact Hinges, Face Frame Type, 110 Degree Compact European style hinge for face frame cabinets. The hinge and mounting plate on these hinges are permanently connected. Installs in a...
Hager Single Acting Butt, Combination Corner (Square, 5/8 Radius) Combination corner hinge, one leaf has square corners, one leaf has 5/8" radius corners. Made by Hager Hinge Company. Hinge is...
Heavy Duty Butt Hinge, Steel, 8" x 8", Ball Bearing Heavy duty butt hinge (8 inches by 8 inches) made for heavy doors and gates. Hinge is designed to be...
Hinge Carrier Strip for Heavy Duty Pivot Door Slides This hinge carrier strip kit works with our Heavy Duty Pivot Door Slides Each carrier strip measures approximately 29" by 4"
Lifting Shelf Hinge for Mixer, Blender or Other Appliance Pantograph type mechanism which lifts a shelf holding an item such as a blender, slicer, mixer or other appliance from inside...
Narrow Steel Utility Hinges With Non-Removable Pins Narrow style steel hinge with non-removable pin. Made for general utility use on light weight doors. Hinge may be installed as a full...
Salice Silentia Hinge, Straight Arm for Face Frame Cabinets Silentia Soft Close Hinge made by Salice. The mounting plates combined with the hinge on this page are for Face Frame...
Semi-Concealed Hinge, Variable Overlay, Black Iron Self closing, variable overlay hinge. Steel base material. Matching wood screws are included. The center-to-center screwhole dimension for the hinge wing that mounts on...
Semi-Concealed Hinge, Variable Overlay, Satin Nickel Free swinging hinge (non self-closing). Semi-concealed, variable overlay hinge. The screw hole center-to-center dimension for the face frame screws is 2-1/8". Hinge measures 2-3/4"
Semi-Concealed, 3/8 Inset, Self-Closing, All White Steel base material White baked-on finish Matching wood screws are included The center-to-center screwhole dimension for the hinge wing that mounts on the face...
Stainless Steel 1/4" Radius Round Corner Residential Hinges Solid stainless steel residential door hinges The 3-1/2 x 3-1/2 hinges have 6 screwholes per hinge in an "arc" pattern. The 4...
Stainless Steel 5/8" Radius Round Corner Residential Hinges Solid stainless steel residential door hinges The 3-1/2 x 3-1/2 hinges have 6 screwholes per hinge in an "arc" pattern. The 4...
Type 2 Hinge Kit (Black) for Heavy Duty Pivot Door Slides This hinge kit works with our Heavy Duty Pivot Door Slides. It is used for "flush inset" doors (no...
Variable Overlay, Semi Concealed Self-Closing Hinge Self closing, variable overlay hinge Steel base material Matching wood screws are included This hinge matches the Belwith screwhole pattern The center-to-center screwhole dimension...
#6 x 3/4" flat head philips wood screws. On the metallic finishes the entire screw is plated. On the "White" and "Off White" finishes the screw is zinc plated and...
"Middle" shutter hinges are used with our "L Type" shutter hinges as a middle hinge. They are typically used with taller shutters to keep the shutter in alignment, to help...
24 Inch Fieldgate hinge is a heavy duty strap pintle type hinge for large gates. Hinge set is made up of an upper and a lower hinge. The upper hinge...
3-1/8" open 1-3/16" wide 1/16" material thickness steel base material uses #8 flat head screws (not included but offered for sale during checkout). Finishes: Brass plated
3-1/8" open 1-3/16" wide 1/16" material thickness Steel base material Uses #8 flat head screws (not included) Finishes: Bronze plated
3/8" inset self-closing hinge steel base material comes with matching wood screws this hinge matches the Belwith screwhole pattern The center-to-center screwhole dimension for the hinge wing that mounts on...
3/8" offset for offset doors. Overall length is 4". Solid brass. #6 x 3/4" flat head screws are included. Finishes: Polished Brass
A 40 millimeter (approx. 1-9/16") cup European hinge for thick doors. Maximum door thickness is 1-1/2". Opening angle is 94 degrees, hinge is self-closing, finish is nickel plated steel. This...
A cane bolt can be used to secure one of the gates when you have a double gate. Once the first gate is secured, the second gate can be latched...
A wide throw hinge sets the pivot point out away from the door allowing the door to open 180 degrees (depending on obstructions in the swing path of the door).
Adjustable ball catch and strike plate are made to hold full size doors. Invisible when the door is closed. Made from solid brass. Ball and spring are made from steel.
Allows panel to fold down and hold at 90 degrees Fits a 35mm (1-3/8") hole Hinge is detachable and adjustable Zinc die cast material Hinge measures 2-3/16" by 1-1/2", measured...
Allows table leg to fold up under table when not in use Spring activated trigger release provides positive locking in both open and closed position Accomodates 1-1/2" square leg without...
Allows table leg to fold up under table when not in use This table leg hinge works with any size table leg Spring activated trigger release provides positive locking in...
aluminum hinge brass oilite bearings to reduce wear for wood or metal screen or storm doors full or half mortise application fast pin one leaf is swagged to lessen the...
Antique style shutter hinge made for surface mounting. Strap leaf measures 12-1/4" by 2-3/4" at widest point. Vertical leaf measures 5-1/4" by 1-3/8". Width measurements are to center of hinge...
Antique style strap hinge made for surface mounting (door and frame are flush with each other). Strap leaf measures 11-3/4" by 2-3/8" at widest point. Vertical leaf measures 4-5/16" by...
Architectural Grade hinges are recommended for custom homes and as an upgrade for Residential Grade hinges. Architectural Grade hinges are made from a heavier gauge material and are of much...
Beautiful high quality No-mortise style hinge with finial tips. Available in two finishes: Satin Nickel (shown in photo) Polished Nickel Made for 3/4" thick doors. The door hinge leaf has...
Beautiful lift-off type gate hinge with uniquely textured surface. Door or gate can be lifted off after installation. Strap is made from 2" wide by 1/4" thick steel. Vertical plate...
Beautiful no mortise style hinge. Made to fit a 3/4" to 7/8" door. Requires no mortising to install and leaves only a 1/16" gap. 3-1/8" tip-to-tip measurement. 2-1/2" tall not...
Beautifully finished tee hinges with heavy black powder coating. Made from 1/8" thick steel. Strap length is measured to the center of the hinge pin. Matching flat head screws are...
Blum "Clip Top" hinge for 45 degree cabinets. Made for either an "Overlay" Installation or an "Inside Corner" Installation. See links below for Installation diagrams for both types of installation.
Blum blind corner hinge for inset cabinet doors. Also works on inset doors that are slightly offset from flush (3mm offset). Opening angle is 95 degrees. Adjustable after installation. Hinge...
Blum blind corner hinge for overlay cabinet doors. Opening angle is 95 degrees. Adjustable after installation. Hinge is self-closing. Made from steel with a nickel plated finish. This hinge requires...
Blum Compact 38N one piece steel hinge. Mounting plate and hinge are combined in one unit. For face frame cabinets. Opening angle is 105 degrees. Hinge installs in a 35mm...
Blum Compact 39C one piece steel hinge. Mounting plate and hinge are combined in one unit. For face frame cabinets. Opening angle is 110 degrees. Hinge installs in a 35mm...
Blum cover caps are designed to cover up the screws on Blum hinges. Gives Blum European hinges a more elegant, finished look. Cover caps install by snapping into the square...
Blum's Face Frame Adapter Plate Allows European hinges to be installed on face frame cabinets with inset doors. For use with Blums Half Cranked hinges (our SKU numbers 701122 and...
Brake-action pivots. For vanity type mirrors. Wedge action permits tight secure fastening and easy removal. Hinge measures 1-11/16" long by 13/16" wide by 7/16" thick. Steel base material. Uses 4...
Carbide tipped drill bit for cutting 40mm holes for European hinges. Fits 3/8" drill chuck. Bit is 2-3/16" in length. PLEASE NOTE; Our normal return policy does not apply to...
Chain bolt for gates, doors, etc. The chain bolt may be used on the top or bottom of the gate or door, or on both the top and bottom (if...
Decorative finial tips on each pin end. Centered in-line wings require mortising only on the door. Steel base material. Each hinge uses 6 each #6 flat head screws (not included...
Decorative ring for gates. Ring diameter is 3 inches. Made from steel base material. Matching wood screws are included. Finishes: Black Powder Coated
Decorative ring pull for gates. Ring diameter is 4 inches. Made from steel base material. Matching wood screws are included. Finishes: Black Powder Coated
decorative style special bearing for extended life great for use on ornamental gates and mini-barns strap length measured to center of knuckle complete with screws steel base material Finishes: Black...
Decorative tee hinge has flat black powder coating. Made from 1/8" thick steel. Hinge pin is reversible for left hand or right hand installation. Pad length and width dimensions refer...
Designed for kitchen corner cabinets. For this type of bi-fold door one door is attached to the cabinet frame and the other door is attached to the first door. This...
double acting for folding screens that fold in and out hinges use flat head screws (not included) steel base material Finishes: brass plated statuary bronze plated
Double ball catch for cabinet doors. Solid brass ball catch features two spring loaded ball bearings. Spring power is adjustable. Ball catch can be surface mounted or mortised into cabinetry.
Drive in hinge is mounted by driving into pre-drilled holes. Doors can be lifted off with ease. Features a finial tipped barrel. SKU #286-262 is 2-3/4" long by 11/32" diameter...
durable black finish and steel base material decorative style complete with lag screws Finishes: Black Coated
Easy to install screen door or storm door latch available in 5 finishes. For door thicknesses from 7/8" to 1-1/8". Round knob on door inside. Lever on door outside. Privacy...
Entertainment center hinge for overlay doors. Allows door to open 270 degrees. Joint length is 2-3/4". Hinge is made for 3/4" door thickness and 3/4" side panel thickness (for cabinets...
Entertainment center hinge for overlay doors. Allows doors to open 270 degrees when installed in the "full overlay" position. Hinge measures 2" tall (joint length). Wrap around for back of...
Entertainment center hinge for overlay doors. Allows doors to open 270 degrees when installed in the "full overlay" position. Hinge measures 2.5" tall (joint length). Wrap around the back of...
Excellent quality solid brass full mortise hinge made for doors that range from 3/4" to 1" thick. Measures 3-1/2" tip-to-tip. Each leaf measures 5/8" wide by 2-1/4" tall (measurement does...
Excellent quality solid brass full mortise hinge Measures 4-3/4" tip-to-tip Each leaf measures 3/4" wide by 2-1/4" tall (measurement does not include hinge barrel) Hinge barrel is approximately 7/16" in...
Excellent quality solid brass hinge Measures 8-3/8" tip to tip Each leaf measures 3/4" wide by 2-1/4" tall (measurement does not include hinge barrel) Hinge barrel is approximately 7/16" in...
Extra heavy brace is ideal for use on tables with folding legs Designed with a positive, easily operated locking feature Legs lie flat against table when legs are folded Steel...
False strap for use with butt hinges. Available in two lengths; 16" and 12". Actual lengths may vary by 1/4". The 12" is approximately 2-5/16" wide at the widest point.
Flap hinge made by Hettich. For desks with a drop down front or flap. Allows flap to fold down and hold at 90 degrees creating a desklike worksurface. Hinge parts...
flap opens 90 degrees, flush with inside shelf fits flush in door & shelf surfaces, concealed from exterior 30mm Forstner or flat boring bit needed to install for 3/4" thick...
Flap support for front opening cabinets. May also be used as a lid support for boxes (image orientation is for box lid, for flap rotate 90 degrees clockwise). Available in...
Flat head phillips type screw. Specially made for European and Blum hinges. Steel base material. The #6 screw is for most European hinges and mounting plates. The #7 screw is...
For "up opening" lids Use on hampers, piano benches, chest lids, etc. Surface mounted In the fully open position the hinge measues 6" long by 13/16" wide. Hinge will hold...
For 1-1/8" to 1-3/8" thick door up to 75 lbs. Heavy duty pivot hinge can be used for flush or recessed type installations. These pivot hinges are handed (Right Hand...
For 1-1/8" to 1-3/8" thick door up to 75 lbs. Heavy duty pivot hinge can be used for flush, recessed, or overlay type installations. These pivot hinges are handed (Right...
For 1-1/8" to 1-3/8" thick door. Heavy duty pivot hinge can be used for flush or recessed type installations. These pivot hinges are handed (Right Hand or Left Hand). The...
For 1-1/8" to 1-3/8" thick door. Heavy duty pivot hinge can be used for flush, recessed, or overlay type installations. These pivot hinges are handed (Right Hand or Left Hand).
For 1-1/8" to 1-3/8" thick doors Reversible (non-handed) for Right Hand or Left Hand installations For doors up to 60" high (75lb maximum weight) For overlay type installations Made from...
For cabinets with 3/8" inset doors Joint length is 2". Overall length is 2". Made from .050" steel Uses 8 each 4x5/8" bronze screws per hinge.(not included but offered for...
For cabinets with overlay doors. Will open to 270 degrees. Hinge is 3" tall and is made for doors that are from 1" to 1-1/8" thick. Wrap around part of...
For cabinets with overlay doors This hinge will allow doors to open 270 degrees for an unobstructed view when installed as a "full overlay" hinge (hinge needs to be placed...
For doors up to 159 lbs Designed for mullion or frame mounting For overlay doors 1-3/8" to 1-3/4" thick Doors can be installed floor to ceiling Full 180 degree opening...
For drop leaf tables and folding shelves. This product works in conjunction with a hinge (purchased separately) to hold the table leaf in a horizontal position. Please click on the...
For entertainment centers, armoires and kitchen cabinets. Allows the door to open to 90 degrees and slide back into the inside of the cabinet For door heights up to 42"
For entertainment centers, armoires, and kitchen cabinets. Allows the door to open to 90 degrees and then slide back into the inside of the cabinet. This hardware works on frameless...
For flush mounted, 180 degree opening doors. Overall length is 3-1/2". Solid brass. #5 x 1/2" flat head screws are included. Finishes: Polished Brass
For full inset doors where the door is 3/4" in thickness. Hinge leaf wraps around back of door for extra attachment strength. "No mortise" type hinge does not require mortising...
For gates or doors around a pool, in a marine or corrosive environment, or for a satin nickel or stainless steel look. Made from 18-8 stainless steel Bolt is 24"
for heavy cabinet work, folding shelves and table drop leaves hinge is a surface mounted hinge (may be partially mortised into the surface) fast spun pins hole patterns and number...
For lift lids on stereos, toy chests, piano benches, etc. Steel base material Hinge measures 2" tall along hinge pin. Lid leaf measures 1-5/8" by 1" Opens approximately 195 degrees...
for lightweight louver or cafe doors 3/4" to 1-3/8" thick steel base material sold by the set, one set will install two doors double acting returns door to center opening...
For most overhead garage doors equiped with extension springs This hinge replaces hinges stamped with the #1 on the surface The #1 hinge is is located between the first and...
For most overhead garage doors equiped with extension springs This hinge replaces hinges stamped with the #2 on the surface The #2 hinge is is located between the second and...
For most overhead garage doors equiped with extension springs This hinge replaces hinges stamped with the #3 on the surface The #3 hinge is is located between the third and...
For most overhead sectional wood and steel garage doors Designed to use on a 2" track Shaft diameter is 7/16" Heavy duty 10 ball bearing steel rollers for extended life...
For supporting drop lids on desks, cabinets and boxes Measures 7-1/2" from tip to tip Non-handed Wood screws are included Steel base material Finishes: Brass plated
For use on cedar chests and similar boxes Will hold lid open at 95 degrees This product is not for use on toy boxes lids as it is dangerous for...
Full surface reinforcing hinges can be added to doors troubled by sagging. For medium and heavy weight doors subject to high frequency and abuse. Provides increased reinforcement at the top...
Gate latch fits gates up to 3" thick, Windsor style. Front of latch measures approximately 10" by 2". Available in black or galvanized. Galvanized model is a true heavy galvanizing...
Gate latch in extra large size, gravity type for in-swinging gates. Available in either a heavy galvanized finish (as shown in photo) or an epoxy black finish. Baseplate for strike...
Gate latch is made for gates up to 3" thick, Suffolk style . Front plate of latch measures 1.75" by 8". Handle projects 1-7/8". Available in black epoxy or galvanized.
Gate latch is self closing and opens easily from either side of gate For outswinging gates, latch mounts on inside of gate and strike bar mounts on post. Padlock eye...
Gate latch is self-closing, opens easily from either side of gate (with a string on the outside of the gate, string not included). Padlock eye for extra security. Mounting plate...
Gate latch mounts on top of gate and post. Works for single or double acting gates (swings both in-and-out or just one way). This gate latch operates with a spring...
Gate wheel helps support the unhinged end of larger gates. Mounts to either the front or back side of the gate. Spring loaded to help absorb bumps in surface under...
Gate wheel helps support unhinged end of large gates. Thick galvanized finish (true galvanizing not a thin zinc plating). Non-swiveling for extra strength. Made from steel base material. Approximate 88lb...
Generic European style compact one piece hinge. Mounting plate and hinge are combined in one unit. Opening angle is 105 degrees. Hinge is self closing. For face frame cabinets which...
Generic European style compact one piece hinge. Mounting plate and hinge are combined in one unit. Opening angle is 105 degrees. Hinge is self closing. For face frame cabinets with...
Generic European style hinge designed for corner cabinets. Also known as "Pie Cut" cabinet doors. This hinge attaches the middle door to the outer door. Use a 170 degree European...
H style hinge for flush mount applicaitions. Hinge measures 2-1/2" tall by 1-5/8" wide. Steel base material. Uses #6 wood screws. Matching wood screws are included. Finishes: Gloss Black
Heavy duty cane bolt. Made from 5/8" diameter steel. Coated with a durable black powder coating. The photo is of the 24" size cane bolt. The hardware for the 36"
heavy duty construction minimizes gate sag durable black finish reversible pin provides for right or left hand applications steel base material complete with lag screws Finishes: Black Coated
Heavy duty Lift-up hinge for overhead compartments. For overlay doors. Used in RV's, Kitchens, Buses, Trains, Aircraft and Furniture Built-ins. Use for either 5/8" or 3/4" door thicknesses. Recommended door...
Heavy duty ornamental style Tee hinges, available in 2 sizes, a 10" model and a 12" model. The 10" model is made from 1/8" thick steel. The 12" model is...
Heavy duty pintle type strap hinge for gates and doors. Door or gate can be lifted-off after installation. This hinge is adjustable horizontally. There is a 2" range of adjustment...
Heavy duty pivot assembly for commercial double acting interior doors of average frequency use maximum door weight is 135 lbs. For door thickness of 1-3/8" and 1-3/4" top door plate...
Heavy duty strap hinge with Traditional British Hardware styling. Strap is approximately 3/16" thick and 2" wide. Hinge pin is 5/8" in diameter. Hardware as it is installed on post...
Heavy duty strap hinge, door or gate can be lifted off after installation. Available in two finishes; powder coated black or heavy galvanized (true galvanizing not zinc plated). Galvanized models...
Heavy duty strap hinge. Made from steel base material. Zinc plated for corrosion resistance. Special bearings increase life expectancy. Uses flat head screws (not included). Screw size and quantities needed...
Heavy duty tee hinges. Special bearing increases life expectancy. Base material is steel, zinc plated for corrosion resistance. Strap length measured to center of knuckle Uses flat head screws (not...
heavy duty weld-on hinges fast spun pin for heavy duty applications not swaged for mortising no holes hinge widths are approximately 1/8" less than nominal sizes shown all sizes have...
Heavy Iron handle for gates or doors. Installs with 1-1/2" matching wood screws (included). Made from solid steel and powder coated to resist corrosion. Mounting plates measure 1-7/8" by 2-1/2"
Hettich flap stay supports fold down desk tops. Available in 6 sizes. Choose a size that fits your "Cabinet Internal Height" (see Installation Diagram #1). Features a brake adjustment screw...
Hex head lag screws for installing gate strap hinges. Steel base material available in galvanized or black coated finish. Finishes: Galvanized Black coated
high quality American made product Solid brass removable hinge pin Steel base material complete with screws Finishes: Galvanized
High speed steel forstner bit for cutting 35mm (1-3/8") cup for European hinges. Fits 3/8" drill chuck. Product works best with a drill press however it is possible to use...
Hinge features a decorative scalloped design. Made from steel base material. Hinge is coated with a durable black finish. Features a special bearing to give extended service. Complete with screws.
Hinge has 2 knuckle design. Hinge slips apart at knuckle so lid or door may be easily removed. Steel base material. Joint length is 1-1/4". Open width is 1-1/2". Uses...
hinge has built-in stop to keep lid from opening more than 90 degrees steel base material joint length is 1" open width is 1-15/16" uses #5 oval or flat head...
Hinge is an English reproduction. Locks open in flat position. Holds vertical at 90 degrees. Square ends. Hinge measures 2-1/2" long x 1-1/2" wide. Hinge is 1/8" thick (3/8" at...
Hinge is an English reproduction. Locks open in flat position. Holds vertically at 90 degrees. Round ends. Hinge measures 3" long x 1-1/2" wide. Hinge is 5/32" thick (11/32" at...
Hinge is made from polypropylene. Hinge has a nylon hinge pin. Good for corrosive environments Very durable Each hinge leaf is 7/32" thick. Uses #8 flat head screws (not included).
hinge is mounted by driving it into predrilled holes doors can be lifted off with ease features a finial tipped barrel ribbed pins are 7/32" diameter by 15/16" hinge is...
Hinge is used in RV's, Mobile Homes, etc. to extend the surface of a table Hinge mounts on bottom surface of table and leaf and allows the leaf to fold...
Hinge lifts apart so lid or door may be easily removed. Joint length is 2-1/4". Open width is 1-7/8". Steel base material. Uses #8 pan head screws (not included but...
Hinge lifts apart so lid or door may be easily removed. Steel base material. Joint length is 1-5/16". Open width is 1-5/16". Uses #4 pan head screws (not included but...
Hinge measures 4-1/2" high by 4" wide Loose joint hinge, opened door may be lifted off after installation Comes in either a right hand or left hand model Steel base...
Hinge measures 5" wide in the open position. Narrow leaf measures 4.5" tall by 2" wide. Wide leaf measures 3-1/4" tall by 3" wide. Joint length is 4-3/4". Weight rating...
Hinge pins are not universal. Each manufacturer makes his hinge pins in a different size that will only fit the hinge that it was made for. We carry only two...
Hinge replaces bi-fold door hinges made by Johnson Hardware. Hinge measures 2-1/8" tall by 1-1/2" wide. Vertical screwhole spacing is 1-1/2" center to center. Legs on back of hinge project...
Hinge requires no mortising to install. Leaves only a 1/16" gap. Tight pins with decorative finial tip. Steel base material. Joint length means distance along hinge pin. Does not include...
Hinged brace for folding table legs One end attaches to underside of table and the other end attaches to table leg Positive locking feature Steel construction Sold by the pair,...
Hinges are reversible for left or right swinging doors Use swing clear hinges wherever doors are required to swing completely clear of the door opening (door must open to at...
Holds chest lid open at 75 degrees and keeps it from slamming Spring tension is adjustable (spring is on right side hinge) No additional hinges necessary Size is approximately 5-1/4"
Ideal for TV and entertainment units which need wide opening doors. For frameless (no face frame) cabinets with overlay doors. Opens 270 degrees for unobstructed view. For 5/8" thick door...
ideal for use where doors do not have trim to clear easily installed as only the frame leaf is mortised reversible for right or left hand doors by reversing pin...
installs easily without boring through glass doors positive self-locking feature eliminates the need for magnetic or touch latches glass secured with large rubber tipped screw opening angle is 160 degrees...
Institutional hinge by Mepla, allows door to open 270 degrees. Made for overlay doors on a frameless cabinet with a 3/4" thick side panel. Allows overlays from 10mm (3/8") to...
It is known as a "Secret Gate Latch" but it is actually more of a cabinet latch. It is used in banks, offices, restaurants and bars as a latch to...
Joint length is 2". Overall length is 2". Made from .050" steel If mounted as an overlay hinge the overlay dimension is 1/4" Uses 5x5/8" bronze screws, our SKU 286254.
Kant Slam Manufacturing Company. Closes large or small gates up to 150 lbs, easily, gently, smoothly. Will not slam your gate. Not designed for high frequency gates. Complies with most...
Lag anchors are used to secure lag type screws to masonary Available in two lengths (short or long) The size (1/2", 5/8", etc.) refers to the diameter of the lag...
Large (4" tall) ball bearing no-mortise hinge(also known as non-mortise hinge). This hinge does not require mortising of the door or the frame (A mortise is a cut-out that the...
Large Foot Bolt holds gates and doors in the open position. Foot bolt easily engages and retracts by pressing your foot on one of two foot pads. Made from steel,...
Large gate latch fits gates up to 4" thick. Simple lever latching action. Lever latch measures 7-1/4" from pivot point to end of lever latch. Twist ring measures 4" in...
Light duty nylon hinge with steel linkages Affordable price Measures 1-1/4" by 1-1/4" by 15/32" thick (with hinge in closed position) Incorporated set screws expand wedge locks to secure in...
Light duty strap hinge. Steel base material. Zinc plated for corrosion resistance. For interior or exterior use. Uses flat head screws (not included). Screw size and quantities needed for each...
Light duty tee hinges Can be used indoors or outdoors Ideal for small shed doors, tool boxes, and storage chests. Base material is steel, zinc plated for corrosion resistance. Strap...
Made for overlay cabinet doors up to 1" thick Hinge pivots 270 degrees The plate that attaches to the cabinet measures 1-1/4" x 1". The plate that attaches to the...
Made from steel base material. Hinge has built-in stop to keep lid from opening more than 90 degrees. Hinge measures 1-1/2" high by 2-5/8" wide. Each hinge uses 6 each...
Magnetic catches are used on cabinets with free swinging (non self-closing) hinges Catch measures 2" long by 1-1/4" wide by 5/8" tall Aluminum base material Mounting screws are included Finishes:...
Magnetic touch latch for cabinet doors When you push in on cabinet door, door pops out and is released from magnetic hold. Includes mounting screws and steel plate for inside...
Mepla hinge and mounting plate for medicine cabinets and mirror cabinets with wooden or steel doors. Also known as a Tri-View Mirror Hinge. Hinge is a concealed hinge. Mounts at...
Mepla hinge and mounting plate for medicine cabinets and mirror cabinets with wooden or steel doors. Also known as a Tri-View Mirror Hinge. This hinge replaces some medicine cabinet hinges...
Mepla hinge is designed for pie cut corner cabinets. This hinge attaches the middle door to the outer door. Typically a 170 degree European hinge is used to attach the...
Mounts on the edge of the table and leaf Mortises into the edge of the table with a 3/8 straight router bit Allows table leaf to flip over and support...
Narrow mounting leaves measure 1/2" wide x 1-1/4" long. Tight-lock friction discs enable firm adjustments. Solid brass base material. Uses #4 flat head screws (not included but offered for purchase...
Nightlatch function allows gate to automatically latch when it is closed. Nightlatch is available in two models; single cylinder and double cylinder. The single cylinder model has a turn knob...
No Mortise hinge for bi-fold doors, interior shutters or other doors where a no mortise hinge is desired. 3" overall height Leaves only a 1/16" gap between the door and...
No-mortise (also known as a non-mortise hinge) hinge, great for use on interior shutters, bi-fold doors, cabinets or screens. Installs like a full mortise butt hinge however no mortising (cutting...
Old fashioned gravity type gate closer uses steel ball and gravity to close your gate. Includes one 5.5 lb steel ball, 5 feet of 3/16 welded chain and connection fasteners.
Opens to 90 degrees. Made for use with frameless cabinets. Approximate size of hinge is 1-7/8" x 4-1/2". For full-overlay, half-overlay, or inset doors. When open, inside of door is...
Ornamental dummy strap is meant to be used with a butt type hinge. Strap measures 10" long by 2-1/4" at its widest point. Thickness is 3/16". Made of steel with...
Ornamental dummy strap is meant to be used with a butt type hinge. Strap measures 8.5" long by 2-3/8" at its widest point. Thickness is 1/4". Made of steel with...
Ornamental strap hinge is meant to be surface mounted (door and frame are flush with each other). Available in two lengths; an 11" strap length and an 18" strap length...
Ornamental strap hinge is meant to be surface mounted. Strap measures 15" long and 6" at its widest point. Hinge leaf measures 4" tall by 1-3/8". Matching flat head wood...
Padlock eyes are a simple way to add padlock security to a gate or door. Sold by the pair (two padlock eyes). Simply attach one eye to the gate post...
Pan head philips wood screw made for our generic European compact face frame hinges. Size is #7 x 5/8" Made from steel base material. PLEASE NOTE: this screw is a...
Pivot hinge has two parts a leaf and pivot pin and a metal cup which holds the pivot pin. The leaf measures 2" by 3/8" by 1/8" thick. The cup...
Platemate drilling template by Blum Blum's Platemate is a boring template for all Blum face frame adapter plates Clamps to the face frame with a cam lever. Accomodates face frame...
Pocket pivot hinge is also known as a Harmon hinge. This unique hinge is a "swing clear" type of hinge that allows a door to swing into a pocket at...
Post gate latch for wood gates Gate can be easily opened from either side Features padlock eye for extra security Spring loaded action for positive latching Latch measures about 11"
Push plates are used for double acting doors which are typically located between the kitchen and dining room Available in two sizes; 3-1/2" by 15" and 4" x 16" Base...
Rear pivot hinge is made up of a wrap around leaf with a pivot pin and a knurled metal cup that holds the pivot pin. The wrap around leaf measures...
Recommended for toy chests, cedar chests, blanket chests, etc. Self-balancing feature holds lid in any position to about 85 degrees. Used in conjunction with a hinge these lid suports counter...
removable pin broad hinges general utility use on light weight doors swaged for mortising uses flat head screws (not included) all sizes have 5 knuckles steel base material Finishes: Zinc...
Replacement hinge for screen and storm doors used by many door manufacturers. Middle leaf is offset 1/8". Made from extruded aluminum with brass spacer bearings. Steel sheet metal screws are...
Requires no mortising to install. Leaves only a 1/16" gap. Tight pins. Finish is a dark statuary bronze. Steel base material. Uses flat head screws (not included but offered for...
Restraint chain for cabinet doors will keep your door from opening too far. Keeps doors from hitting other doors, glass panels, TV monitors,etc. Overall length is 12". The attachment plates...
Right angle or "L" type pivot hinge. Allows doors to be set back and swing clear of corner posts. Hinge is handed and sold by the pair. You will receive...
Right Angle Padlock Eyes Padlock eyes are a simple way to add padlock security to a gate or door. Sold by the pair (two padlock eyes as shown in photo).
Ring gate latch operates with simple lever action by twisting the ring. Ring diameter is 3.25". Strike bar measures 1" by 5.5". Fits gate or door up to 3" thick.
Screws are sized for cabinet hinges. All screws have an oval head. An oval head is made for a countersunk screwhole. The oval is a flattened dome on the top...
Security studs are used for exterior doors that open outward. Doors that open outward have their hinge pins on the outside of the building. If a potential intruder removes the...
Self closing, 3/8" inset hinge. Steel base material. Matching wood screws are included. The center-to-center screwhole dimension for the hinge wing that mounts on the cabinet face frame is 2-1/8"
Self latching gate latch, opens easily from either side of the gate. Includes 16" cable for opening from outside of gate. Padlock eye for extra security. Mounting plate for this...
Self-closing, 1/2" overlay hinge. Single demountable hinges use an insert that slides into a slot that is cut into the edge of the door. They are held in place by...
Self-closing, 1/4" overlay hinge. For overlay doors. An overlay door is a door that is larger than the cabinet opening (it "overlays" the opening) that it covers. When the door...
Self-closing, 3/8" Inset hinge. Single demountable hinges use an insert that slides into a slot that is cut into the edge of the door. They are held in place by...
Self-closing, concealed hinge. Made for cabinets whose doors open back-to-back. Both doors will open without interfering with each other. Made for use on frameless cabinets Opening angle is 90 degrees.
Semi-concealed pivot hinge, only the tip shows through from the cabinet front. To install cut an angled 7/32" slot through the edge of the door. For door thickness of 5/8"
Shutter hinge for interior shutters. Made to fit shutter panel thickness of 1-1/8" to 1-3/16". Hinge pin is removable. Hinge measures 2-1/2" tall by 2-1/2" wide as measured in the...
Shutter hinge is for interior shutters. Made to fit shutter panel thickness of 1" to 1-1/16". Hinge pin is removable. Hinge measures 2-1/2" tall by 2-1/2" wide as measured in...
Simple black gravity action gate latch. Measures 7" long by 3-3/8" tall. Coated with a durable black powder coating. Operates from only one side of gate. Available in Left Hand...
Simple, yet effective gate latch for farm and ranch double gates. Throw Over Loop attaches to top rail on either left or right hand gate. To secure gate, grab the...
small box hinge steel base material 1-5/16" wide by 2-7/8" long (open) made from .060 gauge material #6 flat head screws are included Finishes: Polished Brass Plated
Small piano hinge with inside stop. Made for small box lids. Hinge is meant to install on underside of box lid and on top of box back wall. Allows lid...
Small stainless steel butt hinge. Made from Type 304 Stainless Steel. Leaf thickness is approximately 0.062". Finish is satin or dull industrial type finish. Please note this is an industrial...
Solid Brass Material Flat Head Phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Natural finish
Solid Brass Screws with Philips Flat Head Sold in pack of 100 screws A length of piano hinge uses approximately 70 screws. Finishes: Solid Brass
solid brass butterfly style flat head wood screws (#3 x 1/2") included Finishes: Polished Brass
solid brass butterfly style hinge is 2-1/4" at the widest point flat head wood screws (#4 x 1/2") included Finishes: Polished Brass
solid brass each leg measures 1/2" in width 4-knuckle design flat head wood screws (#4 x 1/2") included Finishes: Polished Brass
solid brass each leg measures 1/2" in width 4-knuckle design overall width is 1-1/2" flat head wood screws (#4 x 1/2") included Finishes: Polished Brass
Solid bronze Architectural Grade hinges in a true Oil Rubbed Bronze finish (An Oil Rubbed Bronze finish on a solid bronze hinge is far superior to an oil rubbed bronze...
Solid stainless steel residential hinges. For use anywhere the look of stainless steel is desired and great for corrosive or damp environments. The 3-1/2 x 3-1/2 hinges have 6 screwholes...
Solid Stainless Steel Flat Head Phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Natural finish
Solid stainless steel Pan head phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Natural finish
Spring loaded pivot set, holds open at 90 degrees, self closes at 45 degrees. For use on wood or metal doors up to 100 lb., not larger than 3.5 feet...
Spring loaded slide bolt for gates and doors. Spring tension keeps the bolt in a thrown position. Overall length of the bolt measures 8-5/8". Bolt diameter is 1/2". Mounting plate...
Stainless conversion pins Top and bottom are threaded to accept our "Type A" finials Order one pin and two finials per hinge Order the same size conversion pin as your...
Stainless steel shutter hinge for interior shutters. Made to fit shutter panel thickness of 1-1/8" to 1-3/16". Hinge pin is removable. Hinge measures 2-1/2" tall by 2-1/2" wide as measured...
Stainless steel strap hinge is meant for use with cedar, redwood, vinyl or ACQ (treated) lumber. Also for use in corrosive environments or where the look of stainless steel is...
Stainless steel T hinge, recommended for vinyl, redwood, cedar and ACQ (treated) lumber. Excellent for use anywhere that corrosion is a problem. Heavy duty construction, non-removeable hinge pin. Strap length...
Steel base material. Hinge lifts apart so lid or door may be easily removed. Joint length is 1-5/16". Open width is 1-7/8". Used on cabinet or case where a removable...
Steel base material. Hinge measures 2" high by 1-5/8" wide. Inset dimension is 3/8". Lip (overlay) dimension is 3/8". Free swinging (non-self closing). Uses 4 each #5 x 5/8" flat...
Steel base material. Size of each hinge is 1/8" thick, 3/8" wide, 2-1/4" long. Each hinge uses 6 each #4 flat head screws (not included but offered for purchase during...
steel base material coated with a durable black finish reversible pin provides for right or left hand applications post leaf is 4" strap length is 7-11/16" complete with lag screws...
steel base material coated with a durable black finish reversible pin provides for right or left hand installations post leaf is 4-7/16" strap length is 8" complete with lag screws...
steel base material durable black finish reversible pin for right or left hand applications complete with lag screws Finishes: Black Coated
steel base material durable black finish self closing fully adjustable non-handed complete with lag screws Finishes: Black Coated
steel base material durable black finish self-closing fully adjustable extra heavy gauge steel reversible complete with lag screws Finishes: Black Coated
Steel base material Flat Head Phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Zinc Chromate Plated
Steel base material Free swinging (not self-closing) 5 knuckle design Tip-to-tip measurement is 2-13/16" The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8"
steel base material plated to resist rust spring action for self-closing doors #6 x 1/2" round head wood screws included Finishes: Brass Plated
Steel residential door hinges. Steel is the most economical choice for a hinge material, however it will eventually rust if used in damp areas (for example, kitchens and bathrooms) or...
Steel residential door hinges. Used on light weight doors. Typically used in residential construction. Also used on production pre-hung hollow core doors. Screws are included. The 3 x 3 hinges...
Steel residential door hinges. Used on light weight doors. Typically used in residential construction. Also used on production pre-hung hollow core doors. Screws are included. The 3-1/2 x 3-1/2 hinges...
Steel Screws with Philips Flat Head Sold in pack of 100 screws A length of piano hinge uses approximately 70 screws. Finishes: Zinc Chromate Plated
Strap angle is adjustable to fit gates and doors with curved edges. Hinge has a true galvanized finish (not zinc chromate plated), suitable for use around a sea coast. Hinge...
Surface mounted locking slide bolt for gates. Locks and unlocks from the outside of the gate with a key. Locks and unlocks from the inside with a push button. Lock...
The #65 Youngdale hinge is available in a Left Hand model and a Right Hand model. Both hinges are a "Wrap Around" type hinge made for a face frame that...
The advantage of a "no-mortise" hinge is that because the one leaf is set inside the other installation of the hinge leaves only a small gap between the door and...
The Blumotion "soft close" device allows cabinet doors to close without slamming. The braking system inside the Blumotion device creates a perfect closing motion. "Blumotion for Compact Hinges" works on...
The Blumotion "soft close" device allows cabinet doors to close without slamming. The braking system inside the Blumotion device creates a perfect closing motion. Blumotion technology automatically adapts to each...
The Screw Hook and Strap Hinges found in this section are only available in smaller sizes and are sold by the pair. A pair is two complete hinges. A pair...
The wide throw hinge sets the pivot point out away from the door allowing the door to open 180 degrees (depending on obstructions) Wide throw hinges are normally used when...
The Zero Protrusion Hinge is specially designed for cabinets that have roll-outs such as drawers or storage bins. The hinge opens to 155 degrees. It is designed to provide a...
These Architectural Grade hinges are recommended for the heavier doors found on custom homes and as an upgrade for Residential Grade hinges. Architectural Grade hinges are thicker and of much...
These are the same hinges as our "Heavy Duty British Style Strap Hinges" except they are heavier and longer. Extra Heavy duty strap hinge with Traditional British Hardware styling. Strap...
these bolt hooks replace worn or broken hooks for the hinges shown above steel base material Finishes: Zinc Plated
These finials fit any of our hinges labeled finials: "Type A". Finials are solid brass. To install, remove the hinge pin supplied with your hinge. Replace your hinge pin with...
These hinges allow the cabinet panel that is found in front of a kitchen sink to tip out 45 degrees. This item is the replacement pair of hinges only, if...
These hinges raise the door over uneven floors or carpeting. Eliminates scraping at bottom. For door thicknesses of 1-3/8" to 1-3/4". Pitch of hinge makes door easy to close. All...
These screws are for our Gate Tee & Strap Hinges. Steel base material. Available in Black coated or Galvanized. Finishes: Black coated Galvanized
These shutter hinges are for "inset" shutters. Inset shutters are installed flush with the window frame when in the closed position (covering the window). The hinges are available in 3...
These shutter strap hinges are for "inset" shutters. Shutters are installed flush with the window frame when in the closed position (covering the window). The offset is 1-1/2" which gives...
These shutter strap hinges are for "inset" shutters. Shutters are installed flush with the window frame when in the closed position (covering the window). The offset is 1/2" which gives...
These shutter strap hinges are for "inset" shutters. Shutters are installed flush with the window frame when in the closed position (covering the window). The offset is 2-1/4" which gives...
These shutter strap hinges are for "inset" shutters. Shutters are installed flush with the window frame when in the closed position (covering the window). The offset is 3-1/4" which gives...
This heavy duty chain door restraint can be installed to restrict the swing of a full size door. For example in a windy area or in an area where the...
This heavy duty hinge allows smooth, silent, sag-free opening to 175 degrees Hinge surface mounts to the inside of your frameless cabinet. Small screw holes are the only holes you...
This hinge is for a full overlay door with no cabinet face frame. Works on door thicknesses up to 3/4" Wrap around feature assures that all screws go into solid...
This hinge is for shutters or blinds hung flush with the casing (full inset) Hinge measures 4-1/4" vertical and 5" horizontal. Pintle plate is 2" tall by 1-1/8" wide. 1-1/16"
This hinge is for shutters or blinds hung flush with the casing (full inset) Hinge measures 4-1/4" vertical and 5" horizontal. Pintle plate is 2" tall by 1-1/8" wide. 2-1/8"
This hinge is for use as with a drop panel on a wall unit. Two legs will support the drop panel for use as a table or work surface. The...
This hinge is made for "30 Degree Reverse Bevel" Doors attached with a single demountable hinge. Single demountable hinges mount with an "insert" in the door and a single screw...
This hinge is used to raise and support a table leaf in the horizontal position without any other hardware except the hinge itself. This hinge is in use in many...
This hinge kit works with our Heavy Duty Pivot Door Slides. It is used for "flush inset" doors (no face frame) with a door thickness from 15/16" to 1-1/4". These...
This hinge kit works with our Heavy Duty Pivot Door Slides. It is used for "overlay" doors (no face frame) with a 3/4" door thickness. These hinges require a 40mm...
This hinge kit works with our Pivot Door Slides for "Overlay Applications" where there is no face frame. For more information on this item see our "Pivot Door Slides" and...
This hinge locks in open and closed position (and also at 30 degrees) It is good for bi-fold doors because it automatically locks flat in the open position The door...
This hinged shelf support "locks in place" when in the horizontal position. Lifting shelf vertically allows shelf to fold down against wall when not in use. Horizontal piece measures 11"
This hinged tilt-lift table support is used wherever you need to lift a horizontal surface to a certain angle and hold it in place It is used on beds, sofas...
This product consists of 2 trays and 2 pair of hinges and the instructions that allow you to convert the cabinet panel in front of your kitchen sink into a...
This product fastens a shelf to a wall and allows the shelf to hinge down flat against the wall. Extra heavy duty construction Size of each bracket is 23-3/4" by...
This screw is for European hinges used on "Back-to-Back" or "Twin Overlay" doors where the hinges are installed back-to-back on the side panel. The back-to-back installation will cause regular screws...
This special promotional grade hinge is a low cost version of our higher quality swing clear hinges. It is only available in one size and limited finishes. Use swing clear...
This surface mounted shutter hinge is used where the blind or shutter is flush with the casing. For use in frame or masonry construction. Steel base material, galvanized for corrosion...
This unique lid support has a friction free motion when the lid is lifted and friction controlled motion when the lid is released or closed PLEASE NOTE: Friction control is...
Touch latch is invisible from the outside of the door. When you use a touch latch no other hardware (knob, pull, latch) is needed on your door giving it a...
Twist ring gate latch operates with simple lever action. Ring diameter is 3". Strike bar measures 1" by 5.5". Fits gate or door up to 3" thick. Gate spindle is...
Two models available: Regular door and Thick door. Regular door model fits door thicknesses from 3/4" to 2-1/4". Thick door model fits door thicknesses from 2" to 3". After installation...
Under cabinet cook book holder allows cook book storage underneath your kitchen cabinet. To use cook book simply pull down the front of the holder and your cook book can...
Used for full size doors where a hidden door application is desired. As the door opens, the Rack and Pinion Pivot moves the pivot point away from the door jamb...
Used for full sized doors where a hidden door application is desired. As the door opens, the Rack and Pinion Pivot moves the pivot point away from the door jamb...
Used on cabinets with free swinging (non-self closing) doors Catch measures 2" long by 1-1/4" wide by 1/2" tall Mounting screws are included Plastic and steel base material Finishes: Brown...
Used to secure shutters, gates, screens and doors. Steel base material. Finished in a black epoxy coat. Available in 3 lengths. Mounting plates measure approximately 1-1/2" (Please note that the...
Vertical door support is convertible, reversible, adjustable and demountable. The friction on the door support is adjustable. It is active in one direction with no friction in the opposite direction.
When walls and floor settle, it can make door panels hard to open The installation of these hinges allows easy adjustment of the door in both the horizonal direction (+/-2...
Wood screws that match our hardware with Statuary Bronze finish Philips slot Steel base material PLEASE NOTE: These screws are used for a number of different products on our website...
Wrap around piano hinge in either single or double wrap around. Piano hinge is 48" in length. Both hinges are made to fit 3/4" plywood (or any lumber that measures...
Youngdale Hinge Company hinges are made in the USA. They are an excellent alternative to European style hinges if you want an almost concealed hinge look. New installations are much...

Next >>