For 25mm return door, screw-on, black zinc alloy
EMKA Incorporated | |
---|---|
Product Category | Hinges (industrial) |
Product Number | 1031-U10 |
Product Name | 120 deg Concealed Hinge |
Hinge Type | Concealed; Overlay; Pin |
Direction | Reversible |
Leaf Thickness | 0.1000 inch (2.54 mm) |
Length | 3.1 inch (78.74 mm) |
Pin Diameter | 0.2000 inch (5.08 mm) |