Motor Type: CSR
Capacity: 3,204 kcal/h
HP: 1
Efficiency: 0.25
Refrigerant: R404A
Expansion device:
Maximum ambient temperature: 43 C
Weight: 22.3 kg
EMBRACO | |
---|---|
Product Category | Condensers |
Product Number | UC UT2180GK 220V/60Hz - 515301036 |
Product Name | Condensing Unit |
Application | Refer; Low Back Pressure |