The Area-type Steam Injection humidifier is designed for open spaces such as warehouses and manufacturing spaces that do not have duct systems. Steam from the humidifier is quietly dispersed by a fan without introducing water droplets into the air.
The Area-type Steam Injection humidifier is designed for open spaces such as warehouses and manufacturing spaces that do not have duct systems. Steam from the humidifier is quietly dispersed by a fan without introducing water droplets into the air.
DRI-STEEM Corporation | DRI-STEEM Corporation | |
---|---|---|
Product Category | Humidifiers (industrial) | Humidifiers (industrial) |
Product Number | 3/4" | 3/4" |
Product Name | Area-Type Humidifier | Area-Type Humidifier |
Placement | Free Standing | Free Standing |
Capacity | 122 to 286 Pounds / Hour | 89 to 245 Pounds / Hour |
Steam Pressure | 2 to 11 psi (1.41 to 7.74 m H2O) | 2 to 15 psi (1.41 to 10.56 m H2O) |