Sheet Metal Shapes and Stock
from Dongguan Yili Electronics Co., Ltd.
Our high quality silicon steel laminations can be applied in many products, such as Power Transformer, Ballast Resistor, UPS, Charger, Control Transformers and other electrical appliances. [See More]
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Features: Die / Cold Work
- Thickness: 0.0091 to 0.0197
- Processing, Temper & Finish: Coated / Painted; Annealed
from MarsMetal
Lead Drywall: also referred to as Lead-Lined Sheetrock, Gyproc, Wallboard or Lead-Lined Gypsum Board. MarMetal's drywall is laminated with sheet lead that is designed to cover necessary surfaces or walls in a room requiring radiation shielding. It is affixed to surfaces or walls ensuring a... [See More]
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: ASTM / ASME
- Type: LowMelting; Lead
- Applications: BuildingConstruction
from High Performance Alloys, Inc.
Overview. FERRALIUM 255 is finding many cost effective applications in the chemical, marine, metallurgical, municipal sanitation, plastics, oil and gas, petrochemical, pollution control, wet phosphoric acid, paper making and metalworking industries. Called "super" because it is more alloyed than... [See More]
- Shape / Form: Profile or Structural Shape; Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: ASTM / ASME; UNS
- Type: Stainless; Alloy
- Features: Corrosion Resistant; Superalloy
from Arnold Magnetic Technologies
Thin-rolled aluminum and aluminum alloys from Arnold Precision Thin Metals (PTM) are versatile and lightweight and are used in a variety of electrical products packaging and other applications. Aluminum is often the best solution when reduced weight, good conductivity, and high formability are... [See More]
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
- Thickness: 1.00E-4 to 0.0250
- Type: Aluminum
- Width / OD: 4.25 to 17.5
from Ulbrich Stainless Steels & Special Metals, Inc.
MP35N Superalloy Strip, Coil, Foil & Wire, AMS 5758, AMS 5844, AMS 5845, ASTM F562. APPLICATIONS OF MP35N. Fasteners. Springs. nonmagnetic electrical components. medical instruments. medical and dental devices. seawater. oil and gas well. chemical applications. food processing environments. [See More]
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Wire; Coil - Sheet, Strip, Foil; Wire - Profile, Round, Flat, Square; Foil
- UNS Number: 30035
- Type: Cobalt; Refractory / Reactive
- Specifications: AMS; ASTM / ASME; UNS
from Isabellenhutte USA
A-COPPER 11 is used as negative leg for the compensating lead for thermocouple types Pt10Rh-Pt and Pt13Rh-Pt. A-COPPER 11 is standardized in the temperature range between 0 and +200 °C. Form of Delivery. A-COPPER 11 is supplied in the form of wires with dimensions from 0.05 to 13.50 mm Ø... [See More]
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: EN
- Type: Copper; Alloy
from MarsMetal
MarsMetal's plywood is laminated with sheet lead that is designed to cover necessary surfaces or walls in a room requiring radiation shielding. It is affixed to surfaces or walls ensuring a continuous layer of sheet lead, under the plywood, to a specified height. It is used in new construction or... [See More]
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Applications: BuildingConstruction
- Type: LowMelting; Lead
from High Performance Alloys, Inc.
HASTELLOY Alloy C-22 is a nickel-chromium-molybdenum alloy with enhanced resistance to pitting, crevice corrosion and stress corrosion cracking. It resists the formation of grain boundary precipitates in the weld-heat affected zone making it suitable for use in the as-welded condition. C-22 has... [See More]
- Shape / Form: Profile or Structural Shape; Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: ASTM / ASME
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Corrosion Resistant; Superalloy
from Arnold Magnetic Technologies
Thin-rolled copper and copper alloys from Arnold Precision Thin Metals (PTM) serve a broad range of needs. This versatile material is used in a variety of electrical products, heat exchangers, solar collectors, piping and other applications that require strength and corrosion resistance. Copper is... [See More]
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
- Specifications: UNS
- Type: Copper
- Thickness: 8.00E-5 to 0.0250
from MarsMetal
Mars Metal provides sheet lead conforming to Federal QQ-L-201F and QQ-L-171E (and ASTM B-29 and B-749). Made from 98% recyclable material, sheet lead is the most malleable of common metals and can be easily shaped, formed, bend and cut to suit a variety of applications, including lead roofing and... [See More]
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: ASTM / ASME
- Type: LowMelting; Lead
- Applications: BuildingConstruction
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002). HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the... [See More]
- Shape / Form: Profile or Structural Shape; Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: AMS; ASTM / ASME; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Corrosion Resistant; Heat Resistant; Superalloy
from Arnold Magnetic Technologies
Arnold Magnetic Technologies ’ thin Grain Oriented Electrical Steel (GOES) is 3% silicon steel which is processed under carefully controlled conditions. Arnold produces GOES from several different grades of Silicon steel, all of which are produced in the USA and are DFARS compliant. This steel... [See More]
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
- Thickness: 1.00E-3 to 0.0060
- Type: Miscellaneous Ferrous Alloy; Silicon Steel
- Width / OD: 0.2000 to 17.5
from MarsMetal
Over 70 tons of sheet lead in stock in various sizes are available for quick turnaround at our warehouse! Our high quality Sheet Lead is manufactured from pure lead conforming to ASTM B-29, B-749 and Federal QQ-L-201F, QQ-L-171E.Mars Metal offers sheet lead as laminated panels, adhesive bonded to... [See More]
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: ASTM / ASME
- Type: LowMelting; Lead
- Applications: BuildingConstruction; Nuclear
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry. The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features. Outstanding high temperature strength. [See More]
- Shape / Form: Profile or Structural Shape; Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: AMS; ASTM / ASME; UNS
- Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Austenitic; Corrosion Resistant; Heat Resistant; Superalloy; Wear Resistant
from Arnold Magnetic Technologies
Inconel is known for its strength, and high temperature and corrosion resistance. These properties make it an excellent material choice for many applications in the aerospace and chemical industries. Typical applications include aviation thrust reversers and ductwork, industrial pressure sensors and... [See More]
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
- Specifications: ASTM / ASME
- Type: Nickel
- Thickness: 8.00E-5 to 0.0250
from MarsMetal
Noise - it can destroy hearing, create physical and psychological stress and contribute to accidents by making it impossible to hear warning signals. The technology to curb noise levels of many sources now exists. The many variations of materials to control noise are all derived from three basic... [See More]
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Applications: BuildingConstruction
- Type: LowMelting; Lead
from High Performance Alloys, Inc.
Wear Resistant (Co-Cr-W). Cobalt 6B is a cobalt based chromium, tungsten alloy for wear environments where seizing, galling and abrasion are present. 6B is resistant to seizing and galling and with its low coefficient of friction, allows sliding contact with other metals without damage by metal pick... [See More]
- Shape / Form: Profile or Structural Shape; Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: AMS; UNS
- Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Superalloy; Wear Resistant
from Arnold Magnetic Technologies
Arnold ’s Precision Thin Metals business is a recognized leader in providing high quality grades of nickel and nickel alloys rolled and fabricated to your demanding specifications. Because of its ability to withstand the extremes of both temperature and corrosives, as well as its magnetic... [See More]
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
- Specifications: ASTM / ASME
- Type: Nickel
- Thickness: 8.00E-5 to 0.0100
from MarsMetal
Utilizing today's modern construction techniques, developers and engineers are able to realize the full potential of land both above and below ground. Parking garages, subways, shops and storage areas are commonly situated underground without restriction or hinderance from what lies above. Lead... [See More]
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Applications: BuildingConstruction
- Type: LowMelting; Lead
from High Performance Alloys, Inc.
Alloy 20 has excellent corrosion resistance in a variety of chemical environments, especially containing sulfuric acid. This alloy also has good resistance to phosphoric acid, chlorides, and nitric acid environments. Typical Inventory. Round Bar, Loose Coil, Sheet, Plate, Pipe, Fastener, Tubing,... [See More]
- Shape / Form: Profile or Structural Shape; Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: ASTM / ASME
- Type: Nickel
- Features: Corrosion Resistant; Superalloy
from Arnold Magnetic Technologies
Arnold PTM provides thin-rolled nickel iron alloy and soft magnetic materials used for efficient energy storage and transfer, including Invar 36 for OLED applications. Nickel-iron alloys are characterized by relatively high permeability and low core losses. Their overall high saturation flux density... [See More]
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
- Specifications: ASTM / ASME
- Type: Nickel
- Thickness: 8.00E-5 to 0.0100
from High Performance Alloys, Inc.
Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the range of 2000 deg F(1093 deg... [See More]
- Shape / Form: Profile or Structural Shape; Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: AMS; ASTM / ASME; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Corrosion Resistant; Superalloy
from Arnold Magnetic Technologies
Arnold Magnetic Technologies Non Grain Oriented (NGOES) Electrical Steel is optimized by thickness and finish to meet your most demanding needs for high speed, high efficiency motors and high efficiency transformer applications. When optimally applied, NGOES offers reduced eddy currents which... [See More]
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
- Thickness: 0.0040 to 0.0070
- Type: Miscellaneous Ferrous Alloy
- Width / OD: 0.2000 to 17
from High Performance Alloys, Inc.
Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]
- Shape / Form: Profile or Structural Shape; Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: AMS; ASTM / ASME; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Heat Resistant; Superalloy; Wear Resistant
from Arnold Magnetic Technologies
Arnold ’s Precision Thin Metal business provides many types of high quality stainless steel, rolled to precise tolerances for thinness and flatness. Its excellent corrosion resistance and good workability make stainless steel the obvious choice in numerous applications across many markets. [See More]
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
- Thickness: 8.00E-5 to 0.0100
- Type: Stainless
- Width / OD: 4.25 to 17.5
from High Performance Alloys, Inc.
Inconel 718 is a Gamma Prime strengthened alloy with excellent mechanical properties at elevated temperatures, as well as cryogenic temperatures. Suitable for temperatures up to around 1300 F. Can be readily worked and age hardened. Excellent strength from -423 degrees F to 1300 degrees F (-253... [See More]
- Shape / Form: Profile or Structural Shape; Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: AMS; ASTM / ASME; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Heat Resistant; Superalloy
from Arnold Magnetic Technologies
There are hundreds of uses for titanium metal in applications ranging from E-beam shielding to drug delivery to aerospace surfaces and structures. Titanium (Ti) offers exceptional characteristics for high overall strength, biocompatibility, corrosion resistance, and workability. Lightweight and... [See More]
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
- Specifications: UNS
- Type: Refractory / Reactive; Titanium
- Thickness: 8.00E-5 to 0.0250
from High Performance Alloys, Inc.
Monel 400 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. Monel 400 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. Monel 400 is characterized by good general corrosion resistance, good... [See More]
- Shape / Form: Profile or Structural Shape; Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: AMS; ASTM / ASME; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Corrosion Resistant; Superalloy
from High Performance Alloys, Inc.
MONEL K500 is a age-hardenable Nickel-Copper alloy which combines the corrosion resistance of Alloy 400 with high strength corrosion fatigue and erosion resistance. MONEL K500 is a nickel-copper alloy, precipitation hardenable through additions of aluminum and titanium. MONEL K500 retains the... [See More]
- Shape / Form: Profile or Structural Shape; Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: AMS; ASTM / ASME; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Corrosion Resistant; Superalloy
from High Performance Alloys, Inc.
MONEL R405 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. MONEL R405 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. MONEL R405 is characterized by good general corrosion resistance... [See More]
- Shape / Form: Profile or Structural Shape; Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: ASTM / ASME; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Corrosion Resistant; Superalloy
from High Performance Alloys, Inc.
Commercially pure wrought Nickel with good mechanical properties over a wide range of temperature and excellent resistance to many corrosives, in particular hydroxides. Good resistance to corrosion in acids and alkalis and is most useful under reducing conditions. Outstanding resistance to caustic... [See More]
- Shape / Form: Profile or Structural Shape; Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: ASTM / ASME; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Corrosion Resistant; Superalloy
from High Performance Alloys, Inc.
Corrosion and abrasion resistant, tough and durable, NITRONIC 30 is the stainless steel for your abrasive needs. Ball mill tests have shown that many application standards, such as AR 500 suffer six to seven times as much metal loss as NITRONIC 30. Economical, low alloy, corrosion resistant,... [See More]
- Shape / Form: Profile or Structural Shape; Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: ASTM / ASME; UNS
- Type: Stainless; Alloy
- Features: Corrosion Resistant; Superalloy; Wear Resistant
from High Performance Alloys, Inc.
NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material available in its price range. This austenitic stainless has corrosion resistance greater than that provided by Types 316 and 316L, plus approximately twice the yield... [See More]
- Shape / Form: Profile or Structural Shape; Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: AMS; ASTM / ASME; UNS
- Type: Stainless; Alloy
- Features: Austenitic; Corrosion Resistant; Superalloy
from High Performance Alloys, Inc.
Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]
- Shape / Form: Profile or Structural Shape; Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: ASTM / ASME; UNS
- Type: Stainless; Alloy
- Features: Austenitic; Corrosion Resistant; Heat Resistant; Superalloy; Wear Resistant
from McKey Perforating Company, Inc.
Perforated Metal is among the most versatile products available today. People use perforated metal in many different areas, including industrial, commercial and architectural uses. It can be produced in a wide range of gauges and provide screening and filtering in a variety of applications. It can... [See More]
- Shape / Form: Sheet
- Type: CarbonSteel; Stainless
from Kloeckner Metals Corporation
Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners ’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational, and financial resources to meet the... [See More]
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Width / OD: 36 to 72
- Type: Stainless
- Length: 96 to 144
from Marmetal Industries, Inc.
Applications. Air Conditioners. Heat Exchangers. Military Applications. Marine Products (saltwater). Materials In Stock. Cartridge brass. Muntz metal. Naval brass. Stainless steel. Diamondized naval brass. Curpo nickel (90-10). Cupro nickel (70-30). Aluminum bronze [See More]
- Shape / Form: Plate; Sheet; Semi-finished, Mill Stock or Near Net Shapes
- UNS Number: 2600 to 26000
- Type: Copper; Alloy
- Specifications: CDA; UNS
from Ed Fagan, Inc.
A soft magnetic alloy consisting of 80% Nickel, 5% Molybdenum, and balance Iron used where extremely high initial & maximum permeability and minimum hysteresis is needed. [See More]
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes
- UNS Number: 14080
- Type: Alloy; Miscellaneous Ferrous Alloy
- Specifications: AMS; ASTM / ASME; UNS; A753, N-14411C
from Elmet Technologies LLC
Material from .005 inches to .090 inches in thickness is classified as molybdenum sheet. It is used for fabrication of sintering boats, high temperature furnace heating elements and heat shields. Standard availability is described below. Other sizes and tolerances are available. [See More]
- Shape / Form: Sheet; Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes
- Thickness: 0.0050 to 0.0900
- Type: Molybdenum; Refractory / Reactive
- Width / OD: 0.2500 to 24
from Thermo Shield
Material from .005 inches to .150 inches in thickness is classified as molybdenum refractory sheet. It is used for fabrication of sintering boats, high temperature furnace heating elements and heat shields. [See More]
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Thickness: 0.0050 to 0.1500
- Type: Molybdenum; Refractory / Reactive
- Width / OD: 24
from Alcoa North American Rolled Products
2024 Aluminum Alloy Sheet and Plate. Description. Alloy 2024 was introduced by Alcoa in 1931 as an alclad sheet in the T3 temper. It was the first Al-Cu-Mg alloy to have a yield strength approaching 50,000-psi and generally replaced 2017-T4 (Duralumin) as the predominant 2XXX series aircraft alloy. [See More]
- Shape / Form: Plate; Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Features: LightAlloy
- Type: Aluminum
from Belmont Metals, Inc.
Zinc Sheet. Zinc sheets were originally designed for industrial applications such as water resistance, roof flashing, chemical resistance, cathode protection, engraving, sound deadening and scientific applications. Over the years Zinc sheets became popular in commercial establishments including bar... [See More]
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Thickness: 0.0270
- Type: Zinc
- Width / OD: 39.37 to 120
from DME Company
Perform high-quality repairs of very small mold areas. - Increase the life of a mold after repair. - Reduce repair costs up to 85% with special metal alloys developed for all conventional types of steel. - Modern control electronics ensure a homogenous welding pattern even under the most difficult... [See More]
- Shape / Form: Sheet
- Applications: Repair, Resurfacing or Filling Compound
from United Performance Metals
Alloy 263 is a Ni-Co-Cr-Mo-Ti-Al precipitation-hardenable alloy. 263 is furnished in the solution-treated condition unless otherwise specified. It exhibits high strength, corrosion resistance, excellent formability, ductility, and weldability. This alloy is normally used for applications up to 1650... [See More]
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: AMS; UNS
- Type: Aluminum; Cobalt; Copper; Nickel; Refractory / Reactive; Titanium; Alloy
- Thickness: 0.1770 to 0.2400
from Princess Auto Limited
Cold-Finished Rolled Sheets [See More]
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Length: 48
- Width / OD: 24.1
- Gauge: 22
from Hoover Steel, Inc.
Cold Rolled Sheet All inquiries are welcome!. Inquire for Abrasion Resistant (AR) Plates. Shearing and bending services available. [See More]
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Gauge: 11
- Type: CarbonSteel
- Processing, Temper & Finish: Cold Finished, Rolled or Cold Drawn
from Plansee SE
Sheets made of molybdenum and its alloys can be ordered directly in our onlineshop. There you also find an overview of all available sheet dimensions and qualities. Our experience and state-of-the-art equipment. Our experience and state-of-the-art equipment mean that we can get the very most out of... [See More]
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Type: Molybdenum; Refractory / Reactive
from Materion Corporation
AM 162 Rolled Sheet minimizes stress from vibration on leads, solder joints & substrates, increases fatigue life of electronic packages, reduced section thickness, adjusts for platform requirements. AM 162 Rolled Sheet is 62% commercially pure beryllium and 38% commercially pure aluminum in... [See More]
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Applications: Aerospace or Aircraft Quality
- Type: Beryllium; Refractory / Reactive; Composite; Miscellaneous Nonferrous Metal or Alloy
from Aleris International, Inc.
Aleris is one of the leading suppliers of common alloy aluminum bare sheet made from recycled aluminum via two different methods: direct-chill and continuous-cast. The Aleris direct-chill casting facility is located in Lewisport, Kentucky, while our continuous casting mini-mills are located in... [See More]
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes; Coated
- Specifications: AA / IADS; EN
- Type: Aluminum; Pure, Unalloyed or Very Low Alloy Additions
- Thickness: 0.0140 to 0.2490
from Trinity Brand Industries
260 Half Hard Brass Shim Sheets [See More]
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Thickness: 1.00E-3
- Type: Copper
from Rhenium Alloys, Inc.
Rhenium Alloys offers Copper-Tungsten in sheet and foil. For over 45 years, Rhenium Alloys has been delivering high performance refractory metals to customers who desire an alloy that can withstand extreme temperatures and harsh environments. Typical Applications. • Aerospace Propulsion. •... [See More]
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes; Foil
- Applications: Aerospace or Aircraft Quality; Chemical or material processing; Electronics or semiconductors; HV / Electrical; Resistance Alloy / Heating; Wear resistant parts or tooling; Radar Systems, Components, Sputtering Targets, Heating Elements, Shields & Liners
- Type: Copper; Refractory / Reactive; Tungsten; Composite
from Marmetal Industries, Inc.
Applications. Air Conditioners. Heat Exchangers. Military Applications. Marine Products (saltwater). Materials In Stock. Cartridge brass. Muntz metal. Naval brass. Stainless steel. Diamondized naval brass. Curpo nickel (90-10). Cupro nickel (70-30). Aluminum bronze [See More]
- Shape / Form: Plate; Sheet; Semi-finished, Mill Stock or Near Net Shapes
- UNS Number: 71500
- Type: Nickel; Alloy
- Specifications: CDA; UNS
from Ed Fagan, Inc.
Many practical applications of Tungsten are based on its high melting point, high density, dimensional stability, and its low vapor pressure. Tungsten ’s low vapor pressure at elevated temperatures makes it an excellent material for electron emitters and for electrical contact materials --... [See More]
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: ASTM / ASME; AMS 7898 / 7899
- Type: Refractory / Reactive; Tungsten; Pure, Unalloyed or Very Low Alloy Additions
- Thickness: 0.0050 to 0.0600
from Thermo Shield
Material from .005 inches to .150 inches in thickness is classified as tantalum refractory sheet. It is used for fabrication of sintering boats, high temperature furnace heating elements and heat shields. [See More]
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Thickness: 0.0050 to 0.1500
- Type: Refractory / Reactive; Tantalum
from Alcoa North American Rolled Products
5xCE1. This aluminum alloy has a superior anodizing quality that can match any color need. The finishing quality of this alloy is exceptional and can be finished in a variety of textures. Pre-polished/mirror finish is also available in coil form so there is no need to take an extra step in the... [See More]
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Features: LightAlloy
- Type: Aluminum
from United Performance Metals
Alloy L605 has good formability, high strength to 1500 °F (816 °C), and good oxidation resistance to 2000 °F (1093 °C). The alloy also has good sulfidation resistance and resistance to wear and galling. Alloy L605 is used in the hot sections of aircraft and land based gas turbines in... [See More]
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: AMS; UNS
- Type: Cobalt; Refractory / Reactive; Alloy
- Thickness: 0.0220 to 0.0660
from Princess Auto Limited
Satin-Coated Sheets [See More]
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Length: 48
- Width / OD: 24
- Gauge: 22
from Hoover Steel, Inc.
Galvanized Sheet Stock Size: 4 FT. x 10 FT. [See More]
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Gauge: 10
- Type: CarbonSteel
- Processing, Temper & Finish: Galvanized
from Plansee SE
PLANSEE supplies the world's largest refractory metal sheets made from highly pure raw materials. Sheets made of pure molybdenum, tungsten, tantalum and niobium and the alloys TZM (titanium-zirconium-molybdenum) and ML (molydenum-lanthanum) are availble hot and cold-rolled in different dimensions. [See More]
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Type: Molybdenum; Refractory / Reactive
from Trinity Brand Industries
Titanium's low density and high strength-to-weight ratio makes it the material of choice for many corrosive chemical environments, including oxidizing chloride solutions (including seawater) and chlorine-based bleaches. Commercially Pure Grade 2 Titanium is the "work horse" of the commercially pure... [See More]
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Thickness: 0.0100
- Type: Refractory / Reactive; Titanium
- Features: Coil Stock
from Marmetal Industries, Inc.
Applications. Air Conditioners. Heat Exchangers. Military Applications. Marine Products (saltwater). Materials In Stock. Cartridge brass. Muntz metal. Naval brass. Stainless steel. Diamondized naval brass. Curpo nickel (90-10). Cupro nickel (70-30). Aluminum bronze [See More]
- Shape / Form: Plate; Sheet; Semi-finished, Mill Stock or Near Net Shapes
- UNS Number: 70600
- Type: Nickel; Alloy
- Specifications: CDA; UNS
from Thermo Shield
Material from .005 inches to .150 inches in thickness is classified as tungsten refractory sheet. It is used for fabrication of sintering boats, high temperature furnace heating elements and heat shields. [See More]
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Thickness: 0.0050 to 0.1500
- Type: Refractory / Reactive; Tungsten
from United Performance Metals
188 Alloy is a cobalt-based alloy with excellent high temperature strength and good oxidation resistance to 2000 °F (1093 °C). The high chromium level coupled with small additions of lanthanum produce an extremely tenacious and protective scale. The alloy also has good sulfidation resistance... [See More]
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: AMS; UNS
- Type: Cobalt; Refractory / Reactive; Alloy
- Thickness: 0.0180 to 0.0830
from Hoover Steel, Inc.
Galvanized Sheet All inquiries are welcome!. Inquire for Abrasion Resistant (AR) Plates. Shearing and bending services available. [See More]
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Gauge: 10
- Type: CarbonSteel
- Processing, Temper & Finish: Galvanized
from Plansee SE
Niobium and tantalum sheets can be deformed very well even far below room temperature. Whether for punching, cutting, deep drawing or pressing: You can machine our niobium and tantalum sheets without difficulty to meet your specific requirements. Tantalum and niobium are particularly corrosion... [See More]
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Type: Niobium / Niobium Alloy; Refractory / Reactive
from Trinity Brand Industries
Stainless - 301/302/304 Full Hard. Type 301 is an austenitic stainless steel with a composition of 17% chromium and 7% nickel. Its resistance to atmosphere corrosion and its bright surface finish make it an excellent choice for decorative structural applications. Kitchen equipment, automotive... [See More]
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Thickness: 1.00E-3
- Type: Stainless
from Marmetal Industries, Inc.
Applications. Air Conditioners. Heat Exchangers. Military Applications. Marine Products (saltwater). Materials In Stock. Cartridge brass. Muntz metal. Naval brass. Stainless steel. Diamondized naval brass. Curpo nickel (90-10). Cupro nickel (70-30). Aluminum bronze [See More]
- Shape / Form: Plate; Sheet; Semi-finished, Mill Stock or Near Net Shapes
- UNS Number: 46400
- Type: Copper; Alloy
- Specifications: CDA; UNS
from United Performance Metals
301-1/4 hard differs from other forms of 301 offered by United Performance Metals in that it has been hard cold rolled to its 1/4 hard condition. This increases the metal's attractiveness for mild drawing, stretching and forming operations. At 1/4 hard, type 301 stainless steel has a tensile... [See More]
- Shape / Form: Plate; Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip
- UNS Number: 30100
- Type: Stainless
- Specifications: AMS; UNS
from Hoover Steel, Inc.
Stainless Sheet Standard Stock Grade is 304. Inquire for other stainless items, finishes and grades. All inquiries welcome! [See More]
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Gauge: 11
- Type: Stainless
- Applications: BuildingConstruction
from Plansee SE
Buy tungsten sheets in outstanding purity and constant high quality directly from our onlineshop. There you also find an overview of all available sheet dimensions and qualities. Our experience and state-of-the-art equipment mean that we can get the very most out of our metals. Did you know that we... [See More]
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Type: Refractory / Reactive; Tungsten
from Trinity Brand Industries
Considered commercially pure, Alloy 1100 is 99% aluminum and is an excellent conductor of heat and electricity. It offers excellent corrosion resistance and is easily welded and brazed. Not heat treated, Nonmagnetic. Market Applications: Chemical Equipment, Heat Exchanger Fins, Sheet Metal work,... [See More]
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Thickness: 0.0200
- Type: Aluminum
from United Performance Metals
301-1/2 hard differs from other forms of 301 offered by United Performance Metals in that it has been hard cold rolled to its 1/2 hard condition. This makes it ideal for applications requiring both formability and tensile strength of 150,000 PSI and yield strength of 110,000 PSI. Common Applications... [See More]
- Shape / Form: Plate; Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip
- UNS Number: 30100
- Type: Stainless
- Specifications: AMS; UNS
from Trinity Brand Industries
Stainless - 316 Full Hard. 1/2" X 12" Strips. Decimal - 0.001 Thru 0.030. Our stainless feeler and thickness gages are manufactured from 300 series, full hard stainless steel for resistance to corrosive environments and outstanding wear ability. Used in marine, food equipment, aerospace, power... [See More]
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip
- Thickness: 0.0020
- Type: Stainless
- Features: Coil Stock
from United Performance Metals
Inconel 625 is a nickel-based super alloy that possesses excellent resistance to oxidation and corrosion in a broad range of environments. Additionally this alloy has outstanding strength and toughness at temperatures ranging from cryogenic to 2000 degrees Fahrenheit. This alloy possesses a high... [See More]
- Shape / Form: Plate; Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip
- UNS Number: 6625
- Type: Nickel; Alloy
- Specifications: AMS; UNS
from Trinity Brand Industries
Stainless - 301/302/304 Full Hard. Type 301 is an austenitic stainless steel with a composition of 17% chromium and 7% nickel. Its resistance to atmosphere corrosion and its bright surface finish make it an excellent choice for decorative structural applications. Kitchen equipment, automotive... [See More]
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Thickness: 0.0060
- Type: Stainless
- Features: Coil Stock
from United Performance Metals
Inconel 718 is a nickel-based super alloy that is well suited for applications requiring high strength in temperature ranges from cryogenic up to 1400 degrees Fahrenheit. Inconel 718 also exhibits excellent tensile and impact strength. Common Applications of Inconel 718. Jet engine. Gas turbine... [See More]
- Shape / Form: Plate; Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip
- UNS Number: 7718
- Type: Nickel; Alloy
- Specifications: AMS; UNS
from United Performance Metals
Type 410 stainless steel is a general purpose hardenable stainless steel. Its strength, good ductility and resistance to corrosion in mild atmospheres, steam and mild chemical environments make it well suited for highly stressed parts. Common Applications of 410 Stainless Steel. Automotive exhausts,... [See More]
- Shape / Form: Plate; Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip
- UNS Number: 41000
- Type: Stainless
- Specifications: AMS; UNS
from United Performance Metals
321 stainless steel is most similar to 304 stainless steel, however it contains the addition of Titanium making it an excellent choice for prolonged high temperature applications. The addition of Titanium stabilizes this grade of stainless steel against the formation of Chromium Carbide in heat... [See More]
- Shape / Form: Plate; Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip
- UNS Number: 32100
- Type: Stainless
- Specifications: AMS; UNS
from United Performance Metals
347 stainless steel has a high resistance to prolonged heat and corrosion making it well suited for engine, power generation, welded fabrications and other high heat applications. 347 stainless steel offers good mechanical properties with higher creep and stress rupture characteristics than other... [See More]
- Shape / Form: Plate; Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip
- UNS Number: 34700
- Type: Stainless
- Specifications: AMS; UNS
from United Performance Metals
304 stainless steel has a high resistance to corrosion and lends itself to many types of fabrication, making it one of the most widely used forms of stainless steel used today. [See More]
- Shape / Form: Plate; Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
- UNS Number: 30400 to 30403
- Type: Stainless
- Specifications: AMS; UNS
from United Performance Metals
316/316L stainless steel has a high resistance to many chemical corrodents and marine atmospheres. 316/316L stainless steels are more resistant to general corrosion and pitting/crevices than conventional austenitic stainless steels. 316/316L stainless steels also offer higher creep,... [See More]
- Shape / Form: Plate; Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip
- UNS Number: 31600 to 31603
- Type: Stainless
- Specifications: AMS; UNS
from United Performance Metals
Type A-286 is an iron-based super alloy useful for applications requiring high strength and corrosion resistance up to 1300 degrees Fahrenheit and for lower stress applications at higher temperatures. A-286 can be hardened to a strength level. The alloy is also useful for low temperature... [See More]
- Shape / Form: Plate; Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip
- UNS Number: 66286
- Type: Stainless; Alloy
- Specifications: AMS; UNS
from United Performance Metals
17-7 stainless steel develops its strength and hardness through heat treating. This makes it well suited for applications that require good formability, high strength/hardness and minimum distortion upon heat treating. Common Applications of 17-7 Stainless Steel. Aerospace applications. Chemical... [See More]
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip
- UNS Number: 17700
- Type: Stainless
- Specifications: AMS; UNS
from United Performance Metals
17-4 stainless steel develops its strength and hardness through heat treating. This makes it well suited to applications that require ease of fabrication and then the addition of strength/hardness for improved reliability. 17-4 stainless steels provide an outstanding combination of high strength and... [See More]
- Shape / Form: Plate; Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Wire; Bar Stock
- UNS Number: 17400
- Type: Stainless
- Specifications: AMS; UNS