Commercially pure, un-alloyed Nickel; used in electronics for packaging, leads, and lids.
Ed Fagan, Inc. | |
---|---|
Product Category | Metal Shapes and Stock |
Product Number | Nickel 201 |
Product Name | Electronic Nickel |
Type | Nickel; Pure, Unalloyed or Very Low Alloy Additions |
Shape / Form | Semi-finished, Mill Stock or Near Net Shapes; Strip (optional feature) |
Features | Coil Stock (optional feature); Controlled / Low Expansion Alloy; Corrosion Resistant |
Processing, Temper & Finish | Wrought; Cold Finished, Rolled or Cold Drawn |
Applications | Electronics or semiconductors |