Rubber and Elastomer Molding Services
Service Detail from CT Gasket & Polymer Co., Inc.
Everyone told us a 55 durometer seal made of Viton® with an 18" O.D., 6" thick, with a 1" cross section couldn't be done. We had one in service on the ocean floor in 3 weeks. You may have heard Viton® and PTFE can't be bonded together, but when a request came in for a one of a kind 30" Energizer ET made of Viton® with a bonded PTFE shield, we had it to them in 4 days.
Whether it's an order for our industry leading Energizer low torque gasket, or a part as unique as 90 durometer Butyl, we'll provide you with the molded elastomer part that you require.
Even if you just have an idea for a new product, our CNC machining department can make a custom rubber mold to produce the part you want.
Our product knowledge, client dedication, and lightning fast turnaround time are the services that CTG is known for in fulfilling your rubber molding needs.