Elite Semiconductor Products, Inc. Datasheets for High Voltage Diodes
High voltage diodes are designed for use in high-voltage applications.
High Voltage Diodes: Learn more
Product Name | Notes |
---|---|
1.5A GLASS PASSIVATED RECTIFIER | |
Fast Recovery High Voltage Rectifier | |
Features: Low cost Plastic package has Underwriters Laboratory Flammability Classification 94V-0 Dual rectifier construction, positive center-tap Metal Silicon rectifier, majority carrier conduction Low power loss, high efficiency High current capability,... | |
Features: Metal Case for Maximum Heat Dissipation Surge Overload Ratings to 400 amperes Thse bridges are on the UL Recognized Products List for currents of 50 amperes | |
Features: Plastic Case With Heatsink for Heat Dissipation Surge Overload Ratings to 400 Amperes Plastic package has Underwriters Laboratory Flammability Classification 94V-0 | |
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 Dual rectifier construction, positive center-tap Metal Silicon rectifier, majority carrier conduction Low power loss, high efficiency High current capability, low forward... | |
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 Integrally molded heatsink provide very low thermal resistance for maximum heat dissipation Universal 3-way terminals; snap-on, wire wrap-around, or P.C. board... | |
Features: Superior thermal design 300 amperes surge rating 1/4" universal faston terminal Hole thru for #8 screw | |
Features: Superior thermal design 400 amperes surge rating 1/4" universal faston terminal Hole thru for #8 screw | |
Features: This series is UL listed under the Recognized Component Index, file number E127707 High overload surge RATING TO 300A Universal 4-way terminale: snap-on, wrap-around solder or P.C. Board mounting... | |
Features Diffused Junction High Current Capability and Low Forward Voltage Drop Surge Overload Rating to 400A Peak Low Reverse Leakage Current Plastic Material -UL Flammability Classification 94V-O | |
Features Diffused Junction High Current Capability and Low Forward Voltage Drop Surge Overload Rating to 70A Peak Plastic Material - UL Flammability Classification 94V-O | |
High Current Axial Plastic Rectifiers | |
HIGH CURRENT PLASTIC RECTIFIER | |
High Current Soft Recovery Fast Switching Plastic Rectifier | |
High Voltage Assemblied Rectifier | |
High Voltage Full Wave Bridge Rectifier Assembly | |
High Voltage Power Diodes Standard and Ultra-Fast | |
High Voltage Rectifier | |
Low Current High Voltage Rectifier | |
Medium Power High Voltage Silicon Diode | |
NV, G-Low Current High Voltage Rectifiers | |
Rectifier Blocks High Current, High Voltage, Insert Mounting | |
Plastic package has Underwriters Laboratory Flammability Classification 94V-0 This series is UL listed under the Recognized Component Index, file number E54214 Glass passivated chip junctions High case dielectric strength Ideal... |