CNC Machining Services

Service Detail from WessDel

WessDel -- View Larger Image
WessDel-Image

Specifications

Company Information
WessDel excels in the engineering, precision machining and fabrication of complex components and assemblies that meet or exceed the most demanding needs of customers for the Aerospace, National Defense, Semiconductor and Medical industries.
Certifications / Standards
AS 9100 / AS 9100B; ISO 9001:2000; MIL-SPEC; OEM Specific
CNC Machining
Broaching; Drilling; Honing; Milling; Turning; Water / Abrasive Jet Machining; Wire EDM; 2-axis Machining; 3-axis Machining; 4-axis Machining; 5-axis Machining
Specialty Machining
Casting Machining; Forging Machining; Jigs and Fixtures; Tool & Die Manufacturing
Length
Less than 1"; 1"-3"; 3"-6"; 6"-48"; Greater than 48"
Diameter
 
Materials
 
Secondary Operations
 
Additional Services
 
Location