CNC Machining Services

Service Detail from Swissomation, Inc.

Machining Services -- View Larger Image
Machining Services-Image

Specifications

Company Information
Swissomation, Inc. offers its customers one of the fastest turn around times in the industry. From help with your first engineering samples through your production runs, Swissomation offers the highest quality, quickest delivery, and the fairest price.
Certifications / Standards
ISO 9001:2000; MIL-SPEC; OEM Specific
CNC Machining
Broaching; Deep Hole Drilling; Drilling; Milling; Screw Machining; Swiss Machining; Turning; 3-axis Machining; Esco / Escomatic wire fed CNC
Length
Less than 1"; 1"-3"; 3"-6"; 6"-48"
Diameter
Less than 1"; 1"-3"
Micro Machining
 
Materials
 
Secondary Operations
 
Additional Services
 
Location
 
Similar Services
Shenzhen Dechengwang Technology Co., Ltd