CNC Machining Services

Service Detail from Qnnect, formerly Hermetic Solutions Group

Precision CNC Machining -- View Larger Image
Precision CNC Machining-Image

Specifications

Company Information
PA&E's precision machining shop is a full-service machining and assembly facility that has been machining precision parts for over 40 years.
Certifications / Standards
ISO 9001:2000; MIL-SPEC
CNC Machining
Drilling; Etching/Chemical Milling; Milling; Screw Machining; Swiss Machining; Turning; Water / Abrasive Jet Machining; Wire EDM; 2-axis Machining; 3-axis Machining; 4-axis Machining; 5-axis Machining
Length
Less than 1"; 1"-3"; 3"-6"; 6"-48"
Diameter
Less than 1"; 1"-3"; 3"- 6"; 6"-48"; Greater than 48"
Materials
 
Secondary Operations
 
Additional Services
 
Location