CNC Machining Services

Service Detail from Marshall Manufacturing Company

CNC Machining Services -- View Larger Image
CNC Machining Services-Image

Specifications

Company Information
Marshall Manufacturing Company is a full service manufacturer, specializing in CNC Swiss machining. We offer CNC turning, CNC milling, CNC Laser tube machining, Wire EDM and additional secondary machining and finishing services. We also provide manufacturing design, as well as precision 2D bending and 3D bending, of pre-machined wire and tubing. Materials include MP35N, L605, Titanium, 300 series and 17-7 stainless steel and alloy steels, aluminum and brass, as well as a full range of plastics.
Certifications / Standards
ISO 13485:2003; ISO 9001:2008
CNC Machining
Broaching; Drilling; Laser Machining; Milling; Swiss Machining; Turning; Wire EDM; 2-axis Machining; 3-axis Machining; 4-axis Machining; 5-axis Machining
Specialty Machining
Casting Machining; Extrusion Machining; CNC 2D Bending of small diameter wire & tubing; CNC 3D Bending of small diameter wire & tubing; CNC Laser Tube machining, specializing in small dia.
Length
Less than 1"; 1"-3"; 3"-6"; 6"-48"
Diameter
 
Micro Machining
 
Materials
 
Secondary Operations
 
Additional Services
 
Location
 
Similar Services
Shenzhen Dechengwang Technology Co., Ltd
Abrisa Technologies