CNC Machining Services

Service Detail from MRL Industries

MRL Industries -- View Larger Image
MRL Industries-Image

Specifications

Company Information
We will machine any custom part to the most exacting specifications. With extremely high levels of precision and attention to quality, we offers the best prices for custom machined parts, regardless of order size, specification, or metal.
Certifications / Standards
ISO 9001:2000; MIL-SPEC; OEM Specific; ITAR; NADCAP Compliant
CNC Machining
Deep Hole Drilling; Drilling; Electrode EDM; Laser Machining; Milling; Screw Machining; Turning; Wire EDM; 3-axis Machining; 5-axis Machining
Specialty Machining
Tool & Die Manufacturing
Length
Less than 1"; 1"-3"; 3"-6"; 6"-48"
Diameter
 
Materials
 
Secondary Operations
 
Additional Services
 
Location
 
Similar Services
Raymond Machinery Co., Ltd.
General Plastics Manufacturing Co.
Shenzhen Dechengwang Technology Co., Ltd