CNC Machining Services

Service Detail from Lovejoy Chaplet Corporation

Lovejoy Chaplet Corporation -- View Larger Image
Lovejoy Chaplet Corporation-Image

Specifications

Company Information
Lovejoy is a premier manufacturer of CNC Milled, CNC Turned and CNC Swiss screw machine products. Serving: Aerospace, Medical, Communications, Power Generation, Valve/Switch, Hermetic Connector and Plasma Torch Consumable industry. ISO 9001:2000 certified
Certifications / Standards
ISO 9001:2000; MIL-SPEC
CNC Machining
Deep Hole Drilling; Drilling; Honing; Milling; Screw Machining; Swiss Machining; Turning; 2-axis Machining; 3-axis Machining; 4-axis Machining; 5-axis Machining; Micro-Drilling
Specialty Machining
Jigs and Fixtures; Tool & Die Manufacturing; Micro-Drilling
Length
Less than 1"; 1"-3"; 3"-6"; 6"-48"
Diameter
 
Micro Machining
 
Materials
 
Secondary Operations
 
Additional Services
 
Location