CNC Machining Services

Service Detail from Jurman Metrics, Inc.

CNC Turning and Milling Services -- View Larger Image
CNC Turning and Milling Services-Image

Specifications

Company Information
Jurman Metrics, Inc. serves a diversified field of commercial customers. From analytical instrument components to parts used in the semiconductor industry we can cover most needs. If it's prototype or production machining, we are at your service.
CNC Machining
Drilling; Milling; Turning; 2-axis Machining; 3-axis Machining; 4-axis Machining
Specialty Machining
Casting Machining; Extrusion Machining; Forging Machining; Jigs and Fixtures
Length
Less than 1"; 1"-3"; 3"-6"; 6"-48"
Diameter
Less than 1"; 1"-3"; 3"- 6"
Materials
 
Secondary Operations
 
Additional Services
 
Location
 
Similar Services
Osborne Industries, Inc.
Raymond Machinery Co., Ltd.