CNC Machining Services

Service Detail from Impro Industries USA, Inc.

CNC Machining Services -- View Larger Image
CNC Machining Services-Image

Specifications

Company Information

Impro is a global leading manufacturer of high-precision, high-complexity and mission-critical casting and machined components for diverse end-markets. We supply customized casting and machined products and provide surface treatment services to a well-diversified global customer base. Our global leading position is underpinned by our integrated business model with comprehensive capabilities of offering one-stop solutions to our customers.

Certifications / Standards
AS 9100 / AS 9100B; ISO 9001:2000; ISO 13485:2003; ISO 14001; TS 16949; OEM Specific
CNC Machining
Broaching; Deep Hole Drilling; Drilling; Etching/Chemical Milling; Gun Drilling; Honing; Jig Boring; Milling; Screw Machining; Swiss Machining; Turning; Wire EDM; 2-axis Machining; 3-axis Machining; 4-axis Machining; 5-axis Machining
Specialty Machining
Casting Machining; Extrusion Machining; Forging Machining; Jigs and Fixtures; Rotary Transfer Machining; Tool & Die Manufacturing
Length
Less than 1"; 1"-3"; 3"-6"; 6"-48"
Diameter
 
Materials
 
Secondary Operations
 
Additional Services
 
Location
 
Similar Services
Shenzhen Dechengwang Technology Co., Ltd