CNC Machining Services
Service Detail from Ideal Valve Inc.
Specifications
Company Information
Sand Iron & Steel Inc. was established in 1905 and has evolved form a blacksmith shop to a fully capable job shop handling all sizes of jobs and manufacturing. They can manufacture to fit your plans but also have a line of implements they've created.
CNC Machining
Broaching; Deep Hole Drilling; Drilling; Milling; Turning; 3-axis Machining
Specialty Machining
Casting Machining; Forging Machining; Jigs and Fixtures
Length
Less than 1"; 1"-3"; 3"-6"; 6"-48"; Greater than 48"
Diameter
Less than 1"; 1"-3"; 3"- 6"; 6"-48"; Greater than 48"
Similar Services