CNC Machining Services

Service Detail from Heraeus Medical Components Division

Specifications

Company Information
Heraeus MCD offers its customers a one-stop-shop solution for the production of Swiss, EDM and CNC milled and turned metal and plastic components. Call on us for high quality machining of your medical device components and assemblies.
Certifications / Standards
ISO 9001:2000; ISO 13485:2003; FDA Registered
CNC Machining
Broaching; Deep Hole Drilling; Drilling; Milling; Screw Machining; Swiss Machining; Turning; Wire EDM; 3-axis Machining
Specialty Machining
Casting Machining; Forging Machining; Jigs and Fixtures; Tool & Die Manufacturing
Length
Less than 1"; 1"-3"; 3"-6"; 6"-48"
Diameter
 
Materials
 
Secondary Operations
 
Additional Services
 
Location
 
Similar Services
CT Gasket & Polymer Co., Inc.
Osborne Industries, Inc.