CNC Machining Services
Service Detail from General Extrusions, Inc.

General Extrusions is an Aluminum Extruder and has been in business since 1950. GEI is currently ISO/TS 16949 certified. They have 7" and 9" extrusions press capability and can perform additional secondary CNC and fabrication operations and anodizing.
Specifications
Company Information
General Extrusions is an Aluminum Extruder and has been in business since 1950. GEI is currently ISO/TS 16949 certified. They have 7" and 9" extrusions press capability and can perform additional secondary CNC and fabrication operations and anodizing.
Certifications / Standards
QS-9000; ISO 9001:2000; TS 16949; MIL-SPEC
CNC Machining
Deep Hole Drilling; Drilling; Milling; Turning; 3-axis Machining; 4-axis Machining
Specialty Machining
Extrusion Machining
Length
Less than 1"; 1"-3"; 3"-6"; 6"-48"; Greater than 48"
More Information
Similar Services