CNC Machining Services

Service Detail from Floturn, Inc.

Floturn, Inc. -- View Larger Image
Floturn, Inc.-Image

Specifications

Company Information
Floturn's CNC turning and milling equipment produce unique solutions for your applications requiring special contours, shaft ends and finishes. Their center turn CNC capabilities provides simultaneous machining of both shaft ends.
CNC Machining
Drilling; Milling; Turning; Wire EDM; 2-axis Machining; 3-axis Machining; 4-axis Machining; 5-axis Machining; 7 Axis CNC Turning
Specialty Machining
Rotary Transfer Machining; Rotary Transfer
Length
Less than 1"; 1"-3"; 3"-6"; 6"-48"
Diameter
Less than 1"; 1"-3"; 3"- 6"
Materials
 
Secondary Operations
 
Additional Services
 
Location
 
Similar Services
Running Industry Co., Ltd
Osborne Industries, Inc.