CNC Machining Services

Service Detail from Cole's Machine, Inc.

Cole's Machine, Inc. -- View Larger Image
Cole's Machine, Inc.-Image

Specifications

Company Information
Cole's Machine, Inc. can provide you with a complete solution to your automation and tooling needs. For 38 years Cole's has provided quality services and value to a wide range of customers in the automotive, medical and general industrial businesses.
CNC Machining
Drilling; Electrode EDM; Milling; Screw Machining; Swiss Machining; Turning; 3-axis Machining
Specialty Machining
Casting Machining; Forging Machining; Tool & Die Manufacturing
Length
1"-3"; 3"-6"; 6"-48"; Greater than 48"
Diameter
Less than 1"; 1"-3"; 3"- 6"; 6"-48"
Micro Machining
 
Materials
 
Secondary Operations
 
Additional Services
 
Location