CNC Machining Services

Service Detail from BesTech Tool Corporation

BesTech Tool Corporation -- View Larger Image
BesTech Tool Corporation-Image

Specifications

Company Information
BesTech & sister company FasTrac offer a wide variety machining services. We can produce one part or thousands. Machining centers include 4 axis. Turning Centers include chucker & bar feed. We can provide other services such as engineering & prototyping.
Certifications / Standards
Quality Program in Place; Working on ISO
CNC Machining
Drilling; Milling; Turning; Water / Abrasive Jet Machining; Wire EDM; 2-axis Machining; 3-axis Machining; 4-axis Machining
Specialty Machining
Jigs and Fixtures; Tool & Die Manufacturing
Length
Less than 1"; 1"-3"; 3"-6"; 6"-48"; Greater than 48"
Diameter
 
Materials
 
Secondary Operations
 
Additional Services
 
Location
 
Similar Services
General Plastics Manufacturing Co.