CNC Machining Services

Service Detail from AccuRounds

CNC Turning & Milling -- View Larger Image
CNC Turning & Milling-Image

Specifications

Company Information
AccuRounds is a world class manufacturing facility specializing in the machining of custom cylindrical components. Our extensive manufacturing capabilities include the accurate machining and finish grinding of shafts, pins and bushings utilizing CNC Swiss screw machining, CNC turning, CNC milling and centerless and cylindrical grinding. Our team has the experience and dedication to meet your precise requirements for product tolerance, concentricity, straightness, surface finish and hardness.
Certifications / Standards
AS 9100C; ISO 9001:2008
CNC Machining
Broaching; Honing; Milling; Swiss Machining; Turning; 2-axis Machining; 3-axis Machining; 4-axis Machining; 5-axis Machining
Length
Less than 1"; 1"-3"; 3"-6"; 6"-48"
Diameter
Less than 1"; 1"-3"
Micro Machining
 
Materials
 
Secondary Operations
 
Additional Services
 
Location
 
Similar Services
Abrisa Technologies