Saint-Gobain NorPro provides a range of formed, higher surface area catalyst carrier. Surface areas from 10 m2/g to 400 m2g are typically based on high-purity raw materials. When needed, Saint-Gobain NorPro can incorporate unusual pore size distributions, including a high proportion of macroporosity. In recent years, we have developed strong, impact-resistant rings with outside diameters as small as 3 mm.
Saint-Gobain NorPro manufactures its intermediate and high-surface area alumina catalysts in special shapes. Pentarings and short pentarings (wagon wheels) offer activity and geometric surface area advantages along with low pressure drop. Honeycomb rings are also available.
Titania carriers can be made from: | |
| |
|
For many years, Saint-Gobain NorPro has been known for its range of very low surface area macroporous alpha-alumina-based carrier materials. Inert to their environment in most circumstances, the carriers play a vitally active role in many catalytic reactions. Other low-surface area catalyst carrier materials include silica, alumina-silica, zirconia, titania, silica, and silicon carbide.
Saint-Gobain NorPro also offers a range of attrition-resistant,
For many years, Saint-Gobain NorPro has been known for its range of very low surface area macroporous alpha-alumina-based carrier materials. Inert to their environment in most circumstances, the carriers play a vitally active role in many catalytic reactions. Other low-surface area catalyst carrier materials include silica, alumina-silica, zirconia, titania, silica, and silicon carbide.
Saint-Gobain NorPro also offers a range of attrition-resistant,
Saint-Gobain NorPro provides a range of formed, higher surface area catalyst carrier. Surface areas from 10 m2/g to 400 m2g are typically based on high-purity raw materials. When needed, Saint-Gobain NorPro can incorporate unusual pore size distributions, including a high proportion of macroporosity. In recent years, we have developed strong, impact-resistant rings with outside diameters as small as 3 mm.
Saint-Gobain NorPro manufactures its intermediate and high-surface area alumina catalysts in special shapes. Pentarings and short pentarings (wagon wheels) offer activity and geometric surface area advantages along with low pressure drop. Honeycomb rings are also available.
Titania carriers can be made from: | |
| |
|
Saint-Gobain NorPro | Saint-Gobain NorPro | Saint-Gobain Innovative Materials | Saint-Gobain Innovative Materials | |
---|---|---|---|---|
Product Category | Specialty Ceramics | Specialty Ceramics | Specialty Ceramics | Specialty Ceramics |
Product Number | ST Series Titania | ST Series Titania | ST Series Titania | ST Series Titania |
Product Name | High Surface Area (HSA) Catalyst Carrier | Low Surface Area (LSA) Catalyst Carrier | Low Surface Area (LSA) Catalyst Carrier | High Surface Area (HAS) Catalyst Carrier |
Specialty Ceramic Type | Titanate | Titanate; Rutile | Titanate; Rutile | Titanate |
Shape / Form | Custom Shape; Ferrule / Eyelet (optional feature); Grannular Fill; Hollow Stock (Tube, Pipe, Column) (optional feature); Spray Dried Powder | Custom Shape; Ferrule / Eyelet (optional feature); Grannular Fill; Hollow Stock (Tube, Pipe, Column) (optional feature); Spray Dried Powder | Custom Shape; Ferrule / Eyelet (optional feature); Grannular Fill; Hollow Stock (Tube, Pipe, Column) (optional feature); Spray Dried Powder | Custom Shape; Ferrule / Eyelet (optional feature); Grannular Fill; Hollow Stock (Tube, Pipe, Column) (optional feature); Spray Dried Powder |
Applications | Chemical or material processing; Customer Specified | Chemical or material processing; Customer Specified | Chemical or material processing; Customer Specified | Chemical or material processing; Customer Specified |
Width / OD | 0.1181 to 19.69 inch (3 to 500 mm) | 0.1181 to 19.69 inch (3 to 500 mm) | 0.1181 to 19.69 inch (3 to 500 mm) | 0.1181 to 19.69 inch (3 to 500 mm) |