Armor / Ballistic Protection Oxide Ceramics

6 Results
Armor-Grade Ceramics For Superior Armor Systems -- Cerashield™ AD-90
from CoorsTek

CoorsTek manufactures lightweight, superior ballistic performance ceramic components for armor integration. Each product is made of next-generation materials, shapes, and sizes for use in body, ground vehicle, aircraft, and marine applications to protect the soldiers of today and tomorrow. CoorsTek... [See More]

  • Applications: Armor / Ballistic Protection
  • Composition or ASTM/EN Cement Type : 90% Alumina
  • Oxide Type: Alumina
  • Thermal Conductivity: 16.7
Alumina Extruded Rod -- 031AE
from Accuratus Corporation

Accuratus maintains an inventory of standard extruded and cast aluminum oxide, mullite and sialon shapes for fast delivery requirements. These are low cost, quality rods and tubes that can be quickly cut to precision lengths. (See Mullite Sizes, Aluminum Oxide Sizes and Sialon Sizes). Accuratus will... [See More]

  • Applications: Refractory or High Temperature Insulation; Abrasion Resistant; Armor / Ballistic Protection; Electronics or semiconductors; HV / Electrical
  • Composition or ASTM/EN Cement Type : 94% - 99.5% Al2O3
  • Oxide Type: Alumina
  • Shape / Form: Rod
Ceramic Armor Panels for Aircraft -- Cerashield™
from CoorsTek

CoorsTek provides some of the lightest armor components by developing specialty materials and processes for superior ballistic performance with minimal weight. Our lightweight technical ceramic tiles employ tight-tolerance manufacturing standards, high-purity formulations, and controlled... [See More]

  • Applications: Armor / Ballistic Protection
  • Oxide Type: Alumina
Ceramic Ballistic Door Panel Armor -- Cerashield™
from CoorsTek

CoorsTek supplies custom ceramic armor components for use in vehicle protection systems. Our lightweight materials help to increase efficiency while meeting or exceeding the performance of traditional steel-based systems. Advanced Ceramic Vehicle Tiles. Exceptionally well-suited for vehicular... [See More]

  • Applications: Armor / Ballistic Protection
  • Oxide Type: Alumina
Ceramic Body Armor Components -- Cerashield™
from CoorsTek

NEXT-GENERATION CERAMIC TORSO PLATES. For over three decades, CoorsTek has worked with top armor integrators to develop the next-generation of advanced ceramic body armor components. Superior Protection Using Next-Generation Ceramic Torso Plates. CoorsTek offers lightweight, superior-quality torso... [See More]

  • Applications: Armor / Ballistic Protection
  • Oxide Type: Alumina
Specialty Engineered Ceramics, Transparent & Translucent Ceramics
from CoorsTek

CoorsTek uses its deep expertise in translucent and transparent ceramics to produce tens of millions of these ceramic components each year. Translucent and transparent ceramics have a higher thermal resistance than glass or resin, and they are stronger and harder. Their unique combination of wear... [See More]

  • Applications: Armor / Ballistic Protection; High-Intensity Discharge (HID) lighting, Semiconductor processing
  • Composition or ASTM/EN Cement Type : High-purity Alumina, Yttria (Y2O3), Yttrium aluminum garnet (YAG), Spinel (MgAl2O4)
  • Oxide Type: Alumina; Garnet; Yttria; Other Material (Ceramic, Glass, Piezoelectric, Refractory); Spinel