Chemical / Materials Processing Refractory Shapes
from BNZ Materials, Inc.
Firewall or noncombustible barrier for welding cylinder trucks and carts [See More]
- Applications: Refractory or High Temperature Insulation; Chemical or material processing; Firewall Barrier
- Silicate: Silica or fused silica
- General Type / View: Ceramics; Precast, molded or fabricated shape; Thermal and Refractory Ceramics
- Specialty Ceramic Type: Calcium Silicate
from Saint-Gobain NorPro
Denstone ® deltaP ™ 99 technology utilizes the revolutionary, patent pending Saint-Gobain NorPro Denstone deltaP bed support technology and combines it with a high alumina, low silica composition to produce a media that is engineered to withstand the most severe environments while... [See More]
- Applications: Chemical or material processing; Refining, Petrochemical, Gas Processing
- Alumina / Aluminate Type: Alumina
- General Type / View: Ceramics; Oxide Ceramics; Precast, molded or fabricated shape; Thermal and Refractory Ceramics
- Composition or ASTM/EN Cement Type : Al2O3 >99%
from Apogee Ceramics Inc.
Ceramic plaques engineered for the ideal balance of thermal shock resistance, quick heat response, high quality and mechanical strength. Our tiles are non-corroding, rust-resistant and will not split like other conventional steel and tube burners. The unique design is so durable and long-lasting... [See More]
- Applications: Refractory or High Temperature Insulation; Foundry / Metal Processing; Chemical or material processing
- Alumina / Aluminate Type: Alumina
- General Type / View: Precast, molded or fabricated shape (optional feature); Thermal and Refractory Ceramics
- Shape / Form: Custom Shape (optional feature); Filter, Diffuser or Sparger
from Rath USA Inc.
RATH ’s refractory bricks are stable up to 1800 °C and can be used in almost all areas of industrial furnace construction. Typical applications. For any application, optimum durability can be achieved by a suitable combination of raw materials. The dense bricks are usually dry-pressed or... [See More]
- Applications: Refractory or High Temperature Insulation; Thermal Insulation or Fire Proofing Material; Foundry / Metal Processing; Abrasives, ceramics or glass manufacturing; Chemical or material processing
- Alumina / Aluminate Type: Alumina
- General Type / View: Precast, molded or fabricated shape; Thermal and Refractory Ceramics
- Specialty Ceramic Type: Silicon Carbide
from Saint-Gobain Innovative Materials
Saint-Gobain NorPro provides a range of formed, higher surface area catalyst carrier. Surface areas from 10 m2/g to 400 m2g are typically based on high-purity raw materials. When needed, Saint-Gobain NorPro can incorporate unusual pore size distributions, including a high proportion of... [See More]
- Applications: Chemical or material processing; Customer Specified
- Alumina / Aluminate Type: Alumina
- General Type / View: Ceramics; Oxide Ceramics; Precast, molded or fabricated shape; Thermal and Refractory Ceramics
- Silicate: Al Silicate or Mica Based
from Saint-Gobain NorPro
Some catalyst carriers in this series are available in monomodal or bi-modal or pore options. For many years, Saint-Gobain NorPro has been known for its range of very low surface area macroporous alpha-alumina-based carrier materials. Inert to their environment in most circumstances, the carriers... [See More]
- Applications: Chemical or material processing; Customer Specified
- Alumina / Aluminate Type: Alumina
- General Type / View: Ceramics; Oxide Ceramics; Precast, molded or fabricated shape; Specialty Material; Thermal and Refractory Ceramics
- Silicate: Al Silicate or Mica Based
from Apogee Ceramics Inc.
Apogee engineers custom refractory and other specialty ceramic shapes that are precisely designed to provide cost-effective solutions to many different engineering applications. From initial development to final product, we work with our clients, taking the time to understand their process in order... [See More]
- Applications: Refractory or High Temperature Insulation; Abrasion Resistant; Foundry / Metal Processing; Chemical or material processing; Structural; Wear resistant parts or tooling
- General Type / View: Precast, molded or fabricated shape (optional feature); Thermal and Refractory Ceramics
from Saint-Gobain Innovative Materials
High Surface Area Rings and Extrudates. Saint-Gobain NorPro has a long-standing tradition of supplying top bed solutions to its customers. We can customize a solution based on your plant's performance needs. One of our top bed solutions is the NorPro ® HSA alumina catalyst carrier rings. An HSA... [See More]
- Applications: Chemical or material processing; Refining, Natural Gas, Hydrocracking
- Alumina / Aluminate Type: Alumina
- General Type / View: Ceramics; Oxide Ceramics; Precast, molded or fabricated shape; Thermal and Refractory Ceramics
- Shape / Form: Custom Shape; Ferrule / Eyelet (optional feature); Hollow Stock (Tube, Pipe, Column); Extrudates, Rings, Pellets
from Saint-Gobain NorPro
Hold-Down Media. Pentaring bed topping is used as a hold-down media at the top of graded reactor beds. The Pentaring shape offers substantial gains in void fraction and surface area when compared to conventional sphere-shaped media or Raschig rings. The immediate benefit of high void fraction is... [See More]
- Applications: Chemical or material processing
- Alumina / Aluminate Type: Alumina
- General Type / View: Ceramics; Oxide Ceramics; Precast, molded or fabricated shape; Thermal and Refractory Ceramics
- Composition or ASTM/EN Cement Type : 65-70% SiO2, 23-28% AlO3, Trace Elements
from Apogee Ceramics Inc.
Apogee technical ceramics offer exceptional ability to withstand continuous, repetitive cycle for applications requiring strength, resistance to wear and thermal stability. Choose from standard, custom-engineered and built-to-suit designs. Whatever your requirements, Apogee Ceramics Inc. will work... [See More]
- Applications: Refractory or High Temperature Insulation; Abrasion Resistant; Foundry / Metal Processing; Chemical or material processing; Structural; Wear resistant parts or tooling
- Alumina / Aluminate Type: Alumina; Ca Aluminate
- General Type / View: Precast, molded or fabricated shape (optional feature); Thermal and Refractory Ceramics
- Shape / Form: BarStock; Custom Shape; Roller / Roll
from Saint-Gobain Innovative Materials
Hold-Down Media. Pentaring bed topping is used as a hold-down media at the top of graded reactor beds. The Pentaring shape offers substantial gains in void fraction and surface area when compared to conventional sphere-shaped media or Raschig rings. The immediate benefit of high void fraction is... [See More]
- Applications: Chemical or material processing
- Alumina / Aluminate Type: Alumina
- General Type / View: Ceramics; Oxide Ceramics; Precast, molded or fabricated shape; Thermal and Refractory Ceramics
- Composition or ASTM/EN Cement Type : 65-70% SiO2, 23-28% AlO3, Trace Elements
from Saint-Gobain NorPro
AF38 ™ Heat Transfer Media -- Easier Wash Outs. AF38 ™ media has significantly larger individual void spaces than traditional saddles, providing improved resistance to particulate fouling/plugging. Its unique design orientates the void space vertically, providing for easier wash outs, if... [See More]
- Applications: Chemical or material processing; Regenerative Thermal Oxidizer (RTOs)
- Specialty Ceramic Type: Proprietary
- General Type / View: Ceramics; Oxide Ceramics; Precast, molded or fabricated shape; Specialty Material; Thermal and Refractory Ceramics
- Shape / Form: Custom Shape
from Saint-Gobain NorPro
Saint-Gobain NorPro's Process Ceramics group has developed and manufactured more heat transfer media than any other company in the world. In fact, we were the first company to supply a media, Norton ™ Proware ™ saddles, for regenerative thermal oxidizers (RTO). Since then, we have... [See More]
- Applications: Chemical or material processing; Regenerative Thermal Oxidizer (RTOs)
- Specialty Ceramic Type: Proprietary
- General Type / View: Ceramics; Oxide Ceramics; Precast, molded or fabricated shape; Specialty Material; Thermal and Refractory Ceramics
- Shape / Form: Custom Shape
from Saint-Gobain NorPro
HexPak ™ Heat Transfer Media for Regenerative Thermal Oxidizers. Reduce Energy Costs and Increase RTO Capacity. HexPak ™ is the latest development in RTO heat transfer media which is designed to improve thermal efficiency. The unique engineered shape of HexPak media provides superior... [See More]
- Applications: Chemical or material processing; Regenerative Thermal Oxidizer (RTOs)
- Specialty Ceramic Type: Proprietary
- General Type / View: Ceramics; Oxide Ceramics; Precast, molded or fabricated shape; Specialty Material; Thermal and Refractory Ceramics
- Shape / Form: Custom Shape
from Saint-Gobain NorPro
Norton ™ Saddles -- A Proven History. Norton ™ saddles have been used in industrial applications for well over 50 years. In fact, Saint-Gobain NorPro was the first company to supply a ceramic random packing media for RTOs. They say that imitation is the sincerest form of flattery. If so,... [See More]
- Applications: Chemical or material processing; Regenerative Thermal Oxidizer (RTOs)
- Specialty Ceramic Type: Proprietary
- General Type / View: Ceramics; Oxide Ceramics; Precast, molded or fabricated shape; Specialty Material; Thermal and Refractory Ceramics
- Shape / Form: Custom Shape
from Saint-Gobain NorPro
Snowflake ™ Heat Transfer Media -- Highest Cost Savings. Snowflake ™ media reduces pressure drop over saddles and Ty-Pak ® media for greater cost savings. Due to its open structure and short channel path length, Snowflake ™ media's engineered shape has primarily been used in... [See More]
- Applications: Chemical or material processing; Regenerative Thermal Oxidizer (RTOs)
- Specialty Ceramic Type: Proprietary
- General Type / View: Ceramics; Oxide Ceramics; Precast, molded or fabricated shape; Specialty Material; Thermal and Refractory Ceramics
- Shape / Form: Custom Shape
from Saint-Gobain NorPro
Ty-Pak ® Heat Transfer Media -- Economical, Lower Pressure Drop. The first random media designed specifically for heat transfer applications, Ty-Pak ® media provides a 20% lower pressure drop when compared to saddles. Ty-Pak ® media's unique engineered shape prevents channeling, permits... [See More]
- Applications: Chemical or material processing; Regenerative Thermal Oxidizer (RTOs)
- Specialty Ceramic Type: Proprietary
- General Type / View: Ceramics; Oxide Ceramics; Precast, molded or fabricated shape; Specialty Material; Thermal and Refractory Ceramics
- Shape / Form: Custom Shape